Aaeon Systems Inc. EPIC Board With Onboard Intel Atom N270 Processor EPIC-9457 Rev. B

Description
EPIC-9457 Rev.B supports onboard Intel Atom N270 1.6 GHz processor. The chipset is Intel® 945GSE + ICH7M. Moreover, the model features 200-pin DDR SODIMM and system memory up to 2GB for DDR2 400/533. It performs at better speed and performance. In addition, EPIC-9457 Rev.A offers two RJ-45 ports or an optional gigabit LAN to provide flexible network connections. The EPIC board supports Dual 18/24-bit Dual-Channel LVDS LCDs. Applications Industrial Control Box Industrial Automation Transportation Test & Measurement Security Defense & government Features Intel® Atom™ N270 1.6 GHz Processor Intel® 945GME + ICH7M Onboard DDR2 400/533 Memory 1 GB Gigabit Ethernet x 2 Dual 18/24-bit Dual-Channel LVDS LCDs AC97 2.3 Code 2CH Audio Type 2 CompactFlash™ x 1, SATA 1.5Gb/s x 2 USB2.0 x 6, COM x 4, Digital I/O 8-bit PCI/104-Express, Mini-Card Expansion Interfaces +8.5V DC ~ 19V DC Optional RAID 0 & 1
Description
EPIC-9457 Rev.B supports onboard Intel Atom N270 1.6 GHz processor. The chipset is Intel® 945GSE + ICH7M. Moreover, the model features 200-pin DDR SODIMM and system memory up to 2GB for DDR2 400/533. It performs at better speed and performance. In addition, EPIC-9457 Rev.A offers two RJ-45 ports or an optional gigabit LAN to provide flexible network connections. The EPIC board supports Dual 18/24-bit Dual-Channel LVDS LCDs. Applications Industrial Control Box Industrial Automation Transportation Test & Measurement Security Defense & government Features Intel® Atom™ N270 1.6 GHz Processor Intel® 945GME + ICH7M Onboard DDR2 400/533 Memory 1 GB Gigabit Ethernet x 2 Dual 18/24-bit Dual-Channel LVDS LCDs AC97 2.3 Code 2CH Audio Type 2 CompactFlash™ x 1, SATA 1.5Gb/s x 2 USB2.0 x 6, COM x 4, Digital I/O 8-bit PCI/104-Express, Mini-Card Expansion Interfaces +8.5V DC ~ 19V DC Optional RAID 0 & 1

Suppliers

Company
Product
Description
Supplier Links
EPIC Board With Onboard Intel Atom N270 Processor - EPIC-9457 Rev. B - Aaeon Systems Inc.
Brea, CA, USA
EPIC Board With Onboard Intel Atom N270 Processor
EPIC-9457 Rev. B
EPIC Board With Onboard Intel Atom N270 Processor EPIC-9457 Rev. B
EPIC-9457 Rev.B supports onboard Intel Atom N270 1.6 GHz processor. The chipset is Intel® 945GSE + ICH7M. Moreover, the model features 200-pin DDR SODIMM and system memory up to 2GB for DDR2 400/533. It performs at better speed and performance. In addition, EPIC-9457 Rev.A offers two RJ-45 ports or an optional gigabit LAN to provide flexible network connections. The EPIC board supports Dual 18/24-bit Dual-Channel LVDS LCDs. Applications Industrial Control Box Industrial Automation Transportation Test & Measurement Security Defense & government Features Intel® Atom™ N270 1.6 GHz Processor Intel® 945GME + ICH7M Onboard DDR2 400/533 Memory 1 GB Gigabit Ethernet x 2 Dual 18/24-bit Dual-Channel LVDS LCDs AC97 2.3 Code 2CH Audio Type 2 CompactFlash™ x 1, SATA 1.5Gb/s x 2 USB2.0 x 6, COM x 4, Digital I/O 8-bit PCI/104-Express, Mini-Card Expansion Interfaces +8.5V DC ~ 19V DC Optional RAID 0 & 1

EPIC-9457 Rev.B supports onboard Intel Atom N270 1.6 GHz processor. The chipset is Intel® 945GSE + ICH7M. Moreover, the model features 200-pin DDR SODIMM and system memory up to 2GB for DDR2 400/533. It performs at better speed and performance. In addition, EPIC-9457 Rev.A offers two RJ-45 ports or an optional gigabit LAN to provide flexible network connections. The EPIC board supports Dual 18/24-bit Dual-Channel LVDS LCDs.

Applications

  • Industrial Control Box
  • Industrial Automation
  • Transportation
  • Test & Measurement
  • Security
  • Defense & government

Features

  • Intel® Atom™ N270 1.6 GHz Processor
  • Intel® 945GME + ICH7M
  • Onboard DDR2 400/533 Memory 1 GB
  • Gigabit Ethernet x 2
  • Dual 18/24-bit Dual-Channel LVDS LCDs
  • AC97 2.3 Code 2CH Audio
  • Type 2 CompactFlash™ x 1, SATA 1.5Gb/s x 2
  • USB2.0 x 6, COM x 4, Digital I/O 8-bit
  • PCI/104-Express, Mini-Card Expansion Interfaces
  • +8.5V DC ~ 19V DC
  • Optional RAID 0 & 1
Supplier's Site

Technical Specifications

  Aaeon Systems Inc.
Product Category Single Board Computers (SBC)
Product Number EPIC-9457 Rev. B
Product Name EPIC Board With Onboard Intel Atom N270 Processor
Processor / CPU Intel® Atom™ N270 1.6 GHz Processor
Chipset Intel Chipset
Features Watchdog Timer; RJ-45 Connectors
Main Memory 224 MB
Unlock Full Specs
to access all available technical data

Similar Products

Single Board Computers (SBCs) - 2084-ASMB-807T2-00A1-ND - DigiKey
Specs
Features Watchdog Timer
Main Memory 0 to 256000 MB
Ports USB
View Details
PCI Half-Size SBC With AMD Geode LX800 Processor - HSB-800P - Aaeon Systems Inc.
Specs
Processor / CPU AMD Geode™ LX800
Computer Bus PCI
Chipset AMD
View Details
Cobra - VL-EBX-12m - VersaLogic Corporation
VersaLogic Corporation
Specs
Processor / CPU Pentium M
Computer Bus PCI; PC/104 (PC/104-Plus, EBX, ETX); EBX
CPU Speed 1800 MHz
View Details