Aaeon Systems Inc. PCI Half-Size SBC With AMD Geode LX800 Processor HSB-800P

Description
The HSB-800P utilizes the AMD Geode™ CS5536 chipset and is powered by the AMD LX 800 processor. It comes equipped with 256MB DDR400 onboard RAM with an SODIMM socket that will allow for an additional 200-pin module, up to 1GB. The integrated 2D graphics accelerator can share up to 16MB with the system memory for video memory use and supports simultaneous CRT and LVDS LCD displays at a maximum resolution of 1600 x 1200. The HSB-800P can be connected to an Ethernet network using the onboard 10/100Base-T Realtek 8100C through the built-in RJ-45 connector. The P in the part number stands for the PCI card edge that is built into the half-size SBC, allowing it to be easily used in a PCI backplane for PCI device expansion. The HSB-800P offers flexibility with I/O in the form of four RS-232 COM ports, one of which is configurable to be RS-422 or RS-485 and one of which terminates in a DB9 connector on the back plate. The SBC also has four USB 2.0 ports and a parallel port. A CompactFlash™ Type II socket on the board is designed to be used as for a bootable ATA device while the SBC also has a 40-pin IDE Ultra ATA100 connector, Floppy drive connector and two SATA I connectors to be utilized for system and storage devices. Applications Industrial Automation Factory Automation Control Box Transportation Banking Machine ITS HMI Workstation Features AMD Geode LX800 Processor AMD Geode LX800 + CS5536 Onboard 256 MB DDR400 Memory 10/100Base-TX x 1 Integrated 2D Graphics Accelerator, VGA/LVDS Support AC97 Audio Codec (Optional) Ultra ATA33 x 1, SATA 1.5Gb/s x 2, CompactFlash Type 2 x 1 USB2.0 x 4, RS-232 x 3, RS-232/422/485 x 1, Parallel x 1, Digital I/O PCI Expansion +5V, +12V Operation, ATX Support
Description
The HSB-800P utilizes the AMD Geode™ CS5536 chipset and is powered by the AMD LX 800 processor. It comes equipped with 256MB DDR400 onboard RAM with an SODIMM socket that will allow for an additional 200-pin module, up to 1GB. The integrated 2D graphics accelerator can share up to 16MB with the system memory for video memory use and supports simultaneous CRT and LVDS LCD displays at a maximum resolution of 1600 x 1200. The HSB-800P can be connected to an Ethernet network using the onboard 10/100Base-T Realtek 8100C through the built-in RJ-45 connector. The P in the part number stands for the PCI card edge that is built into the half-size SBC, allowing it to be easily used in a PCI backplane for PCI device expansion. The HSB-800P offers flexibility with I/O in the form of four RS-232 COM ports, one of which is configurable to be RS-422 or RS-485 and one of which terminates in a DB9 connector on the back plate. The SBC also has four USB 2.0 ports and a parallel port. A CompactFlash™ Type II socket on the board is designed to be used as for a bootable ATA device while the SBC also has a 40-pin IDE Ultra ATA100 connector, Floppy drive connector and two SATA I connectors to be utilized for system and storage devices. Applications Industrial Automation Factory Automation Control Box Transportation Banking Machine ITS HMI Workstation Features AMD Geode LX800 Processor AMD Geode LX800 + CS5536 Onboard 256 MB DDR400 Memory 10/100Base-TX x 1 Integrated 2D Graphics Accelerator, VGA/LVDS Support AC97 Audio Codec (Optional) Ultra ATA33 x 1, SATA 1.5Gb/s x 2, CompactFlash Type 2 x 1 USB2.0 x 4, RS-232 x 3, RS-232/422/485 x 1, Parallel x 1, Digital I/O PCI Expansion +5V, +12V Operation, ATX Support

Suppliers

Company
Product
Description
Supplier Links
PCI Half-Size SBC With AMD Geode LX800 Processor - HSB-800P - Aaeon Systems Inc.
Brea, CA, USA
PCI Half-Size SBC With AMD Geode LX800 Processor
HSB-800P
PCI Half-Size SBC With AMD Geode LX800 Processor HSB-800P
The HSB-800P utilizes the AMD Geode™ CS5536 chipset and is powered by the AMD LX 800 processor. It comes equipped with 256MB DDR400 onboard RAM with an SODIMM socket that will allow for an additional 200-pin module, up to 1GB. The integrated 2D graphics accelerator can share up to 16MB with the system memory for video memory use and supports simultaneous CRT and LVDS LCD displays at a maximum resolution of 1600 x 1200. The HSB-800P can be connected to an Ethernet network using the onboard 10/100Base-T Realtek 8100C through the built-in RJ-45 connector. The P in the part number stands for the PCI card edge that is built into the half-size SBC, allowing it to be easily used in a PCI backplane for PCI device expansion. The HSB-800P offers flexibility with I/O in the form of four RS-232 COM ports, one of which is configurable to be RS-422 or RS-485 and one of which terminates in a DB9 connector on the back plate. The SBC also has four USB 2.0 ports and a parallel port. A CompactFlash™ Type II socket on the board is designed to be used as for a bootable ATA device while the SBC also has a 40-pin IDE Ultra ATA100 connector, Floppy drive connector and two SATA I connectors to be utilized for system and storage devices. Applications Industrial Automation Factory Automation Control Box Transportation Banking Machine ITS HMI Workstation Features AMD Geode LX800 Processor AMD Geode LX800 + CS5536 Onboard 256 MB DDR400 Memory 10/100Base-TX x 1 Integrated 2D Graphics Accelerator, VGA/LVDS Support AC97 Audio Codec (Optional) Ultra ATA33 x 1, SATA 1.5Gb/s x 2, CompactFlash Type 2 x 1 USB2.0 x 4, RS-232 x 3, RS-232/422/485 x 1, Parallel x 1, Digital I/O PCI Expansion +5V, +12V Operation, ATX Support

The HSB-800P utilizes the AMD Geode™ CS5536 chipset and is powered by the AMD LX 800 processor. It comes equipped with 256MB DDR400 onboard RAM with an SODIMM socket that will allow for an additional 200-pin module, up to 1GB. The integrated 2D graphics accelerator can share up to 16MB with the system memory for video memory use and supports simultaneous CRT and LVDS LCD displays at a maximum resolution of 1600 x 1200. The HSB-800P can be connected to an Ethernet network using the onboard 10/100Base-T Realtek 8100C through the built-in RJ-45 connector. The P in the part number stands for the PCI card edge that is built into the half-size SBC, allowing it to be easily used in a PCI backplane for PCI device expansion.

The HSB-800P offers flexibility with I/O in the form of four RS-232 COM ports, one of which is configurable to be RS-422 or RS-485 and one of which terminates in a DB9 connector on the back plate. The SBC also has four USB 2.0 ports and a parallel port. A CompactFlash™ Type II socket on the board is designed to be used as for a bootable ATA device while the SBC also has a 40-pin IDE Ultra ATA100 connector, Floppy drive connector and two SATA I connectors to be utilized for system and storage devices.

Applications

  • Industrial Automation
  • Factory Automation
  • Control Box
  • Transportation
  • Banking Machine
  • ITS
  • HMI
  • Workstation

Features

  • AMD Geode LX800 Processor
  • AMD Geode LX800 + CS5536
  • Onboard 256 MB DDR400 Memory
  • 10/100Base-TX x 1
  • Integrated 2D Graphics Accelerator, VGA/LVDS Support
  • AC97 Audio Codec (Optional)
  • Ultra ATA33 x 1, SATA 1.5Gb/s x 2, CompactFlash Type 2 x 1
  • USB2.0 x 4, RS-232 x 3, RS-232/422/485 x 1, Parallel x 1,
  • Digital I/O
  • PCI Expansion
  • +5V, +12V Operation, ATX Support
Supplier's Site

Technical Specifications

  Aaeon Systems Inc.
Product Category Single Board Computers (SBC)
Product Number HSB-800P
Product Name PCI Half-Size SBC With AMD Geode LX800 Processor
Processor / CPU AMD Geode™ LX800
Computer Bus PCI
Chipset AMD
Features Watchdog Timer; RJ-45 Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Single Board Computers (SBCs) - 2084-AIMB-789G2-00A1-ND - DigiKey
Specs
Features Watchdog Timer
Main Memory 0 to 192000 MB
Ports USB
View Details
PICO-ITX Fanless Board With HDMI and Intel® Atom N2600 Processor - PICO-CV01 - Aaeon Systems Inc.
Specs
Processor / CPU Intel® Atom™ N2600 Processor up to 1.6 GHz
Chipset Intel Chipset
Features Watchdog Timer; RJ-45 Connectors
View Details
Intel® Celeron Processor J1900 Mini-ITX Motherboard - IMB-150 - Industrial PC, Inc.
Specs
Processor / CPU Intel Celeron
CPU Speed 2420 MHz
Chipset Intel Chipset
View Details