Aaeon Systems Inc. EPIC Board with Onboard Intel Atom N270 Processor EPIC-9457 Rev.A

Description
EPIC-9457 Rev.A supports onboard Intel Atom N270 Processor processor. The chipset is Intel® 945GSE + ICH7M. Moreover, the model features 200-pin DDR SODIMM and system memory up to 2GB for DDR2 400/533. It performs at better speed and performance. In addition, EPIC-9457 Rev.A offers two RJ-45 ports or an optional gigabit LAN to provide flexible network connections. The EPIC board supports Up to 24-bit Dual-channel LVDS, CRT, DVI (Optional) Panel. Applications Industrial Control Box Industrial Automation Transportation Test & Measurement Security Defense & Government Features Onboard Intel® Atom™ N270 Processor Intel® 945GSE + ICH7M SODIMM DDR2 400/533, Max. 2 GB Gigabit Ethernet x 2 Up to 24-bit Dual-channel LVDS, CRT, DVI (Optional) AC97 2.3 Codec Audio CompactFlash™ x 1, EIDE x 1, SATA 1.5Gb/s x 2 USB2.0 x 6, COM x 4, 8-bit Digital I/O PCI/104-Express (PCI-104 + PCIe/104) Expansion Wide DC Voltage Input: 12V ~ 19V 4/5/8-wire Touch Screen Controller Optional RAID 0 & 1
Description
EPIC-9457 Rev.A supports onboard Intel Atom N270 Processor processor. The chipset is Intel® 945GSE + ICH7M. Moreover, the model features 200-pin DDR SODIMM and system memory up to 2GB for DDR2 400/533. It performs at better speed and performance. In addition, EPIC-9457 Rev.A offers two RJ-45 ports or an optional gigabit LAN to provide flexible network connections. The EPIC board supports Up to 24-bit Dual-channel LVDS, CRT, DVI (Optional) Panel. Applications Industrial Control Box Industrial Automation Transportation Test & Measurement Security Defense & Government Features Onboard Intel® Atom™ N270 Processor Intel® 945GSE + ICH7M SODIMM DDR2 400/533, Max. 2 GB Gigabit Ethernet x 2 Up to 24-bit Dual-channel LVDS, CRT, DVI (Optional) AC97 2.3 Codec Audio CompactFlash™ x 1, EIDE x 1, SATA 1.5Gb/s x 2 USB2.0 x 6, COM x 4, 8-bit Digital I/O PCI/104-Express (PCI-104 + PCIe/104) Expansion Wide DC Voltage Input: 12V ~ 19V 4/5/8-wire Touch Screen Controller Optional RAID 0 & 1

Suppliers

Company
Product
Description
Supplier Links
EPIC Board with Onboard Intel Atom N270 Processor - EPIC-9457 Rev.A - Aaeon Systems Inc.
Brea, CA, USA
EPIC Board with Onboard Intel Atom N270 Processor
EPIC-9457 Rev.A
EPIC Board with Onboard Intel Atom N270 Processor EPIC-9457 Rev.A
EPIC-9457 Rev.A supports onboard Intel Atom N270 Processor processor. The chipset is Intel® 945GSE + ICH7M. Moreover, the model features 200-pin DDR SODIMM and system memory up to 2GB for DDR2 400/533. It performs at better speed and performance. In addition, EPIC-9457 Rev.A offers two RJ-45 ports or an optional gigabit LAN to provide flexible network connections. The EPIC board supports Up to 24-bit Dual-channel LVDS, CRT, DVI (Optional) Panel. Applications Industrial Control Box Industrial Automation Transportation Test & Measurement Security Defense & Government Features Onboard Intel® Atom™ N270 Processor Intel® 945GSE + ICH7M SODIMM DDR2 400/533, Max. 2 GB Gigabit Ethernet x 2 Up to 24-bit Dual-channel LVDS, CRT, DVI (Optional) AC97 2.3 Codec Audio CompactFlash™ x 1, EIDE x 1, SATA 1.5Gb/s x 2 USB2.0 x 6, COM x 4, 8-bit Digital I/O PCI/104-Express (PCI-104 + PCIe/104) Expansion Wide DC Voltage Input: 12V ~ 19V 4/5/8-wire Touch Screen Controller Optional RAID 0 & 1

EPIC-9457 Rev.A supports onboard Intel Atom N270 Processor processor. The chipset is Intel® 945GSE + ICH7M. Moreover, the model features 200-pin DDR SODIMM and system memory up to 2GB for DDR2 400/533. It performs at better speed and performance. In addition, EPIC-9457 Rev.A offers two RJ-45 ports or an optional gigabit LAN to provide flexible network connections. The EPIC board supports Up to 24-bit Dual-channel LVDS, CRT, DVI (Optional) Panel.

Applications

  • Industrial Control Box
  • Industrial Automation
  • Transportation
  • Test & Measurement
  • Security
  • Defense & Government

Features

  • Onboard Intel® Atom™ N270 Processor
  • Intel® 945GSE + ICH7M
  • SODIMM DDR2 400/533, Max. 2 GB
  • Gigabit Ethernet x 2
  • Up to 24-bit Dual-channel LVDS, CRT, DVI (Optional)
  • AC97 2.3 Codec Audio
  • CompactFlash™ x 1, EIDE x 1, SATA 1.5Gb/s x 2
  • USB2.0 x 6, COM x 4, 8-bit Digital I/O
  • PCI/104-Express (PCI-104 + PCIe/104) Expansion
  • Wide DC Voltage Input: 12V ~ 19V
  • 4/5/8-wire Touch Screen Controller
  • Optional RAID 0 & 1
Supplier's Site

Technical Specifications

  Aaeon Systems Inc.
Product Category Single Board Computers (SBC)
Product Number EPIC-9457 Rev.A
Product Name EPIC Board with Onboard Intel Atom N270 Processor
Processor / CPU Onboard Intel® Atom™ N270 Processor 1.6 GHz, FSB: 533/667 MHz
Chipset Intel Chipset
Features Watchdog Timer; RJ-45 Connectors
Main Memory 224 MB
Unlock Full Specs
to access all available technical data

Similar Products

Single Board Computers (SBCs) - 2084-MIC-770W-20A1-ND - DigiKey
Specs
Features Watchdog Timer
Main Memory 64000 MB
Ports USB
View Details
EPIC Board with Onboard Intel Atom N270 Processor - EPIC-9457W1 - Aaeon Systems Inc.
Specs
Processor / CPU Onboard Intel® Atom™ N270 Processor 1.6 GHz, FSB: 533/667 MHz
Chipset Intel Chipset
Features Watchdog Timer; RJ-45 Connectors
View Details
8-Core Intel® Atom™ Mini-ITX Motherboard - NF699 - Industrial PC, Inc.
Specs
Processor / CPU Intel® AtomTM
CPU Speed 2200 MHz
Chipset Intel Chipset
View Details