Aaeon Systems Inc. Embedded Motherboard With Intel Atom N455/D525 Processor EMB-LN9T Rev. B

Description
The EMB-LN9T Rev. B has the Intel® Atom™ processor N455 or D525 preinstalled which utilizes the Intel® Hyper-Threading Technology with the Intel® ICH8M chipset. The board will support two 204-pin DDR3, two SODIMM, N455 supports DDR 3 667 RAM modules, up to 4GB. In addition, for the network transmission, you can choose different Ethernet solutions to equip one or two Gigabit Ethernet devices or two 10/100Base-TX Ethernet devices to meet your application and pricing requirements. Two SATA interfaces and one ATA-compatible CompactFlash™ interface offer ample storage options. One PCI slot, one Mini-PCI interface, one Mini Card interface, eight USB2.0 ports, up to 10 COM ports as well as an LPC port provide versatile expansion. The PCI slot will also allow for PCI-Express x 1 through a custom riser card, upon request. The EMB-LN9T Rev. B offers this multitude of expansion interfaces so system integrators may be able to easily expand their embedded system and allow for increased versatility. Applications Industrial Automation Entertainment Networking KIOSK/POS Transportation Banking Healthcare Digital Signage Features Onboard Intel Atom N455/D525 Processor Intel ICH8M DDR3 667/800 SODIMM x 2, Max. 4GB (N455 Supports up to DDR3 667) Dual Ethernet (Gigabit) VGA, 18-bit Single Channel LVDS or 24-bit Single Channel LVDS or DVI SATA 1.5Gb/s x 2, CompactFlash x 1 USB2.0 x 8, COM x 5 , LPT x 1 PCI x 1, Mini PCI x 1, Mini Card x 1 DC 12V Optional: TPM, Extra COM x 4 (Total 9 COM), SPDIF, RAID 0 & 1
Description
The EMB-LN9T Rev. B has the Intel® Atom™ processor N455 or D525 preinstalled which utilizes the Intel® Hyper-Threading Technology with the Intel® ICH8M chipset. The board will support two 204-pin DDR3, two SODIMM, N455 supports DDR 3 667 RAM modules, up to 4GB. In addition, for the network transmission, you can choose different Ethernet solutions to equip one or two Gigabit Ethernet devices or two 10/100Base-TX Ethernet devices to meet your application and pricing requirements. Two SATA interfaces and one ATA-compatible CompactFlash™ interface offer ample storage options. One PCI slot, one Mini-PCI interface, one Mini Card interface, eight USB2.0 ports, up to 10 COM ports as well as an LPC port provide versatile expansion. The PCI slot will also allow for PCI-Express x 1 through a custom riser card, upon request. The EMB-LN9T Rev. B offers this multitude of expansion interfaces so system integrators may be able to easily expand their embedded system and allow for increased versatility. Applications Industrial Automation Entertainment Networking KIOSK/POS Transportation Banking Healthcare Digital Signage Features Onboard Intel Atom N455/D525 Processor Intel ICH8M DDR3 667/800 SODIMM x 2, Max. 4GB (N455 Supports up to DDR3 667) Dual Ethernet (Gigabit) VGA, 18-bit Single Channel LVDS or 24-bit Single Channel LVDS or DVI SATA 1.5Gb/s x 2, CompactFlash x 1 USB2.0 x 8, COM x 5 , LPT x 1 PCI x 1, Mini PCI x 1, Mini Card x 1 DC 12V Optional: TPM, Extra COM x 4 (Total 9 COM), SPDIF, RAID 0 & 1

Suppliers

Company
Product
Description
Supplier Links
Embedded Motherboard With Intel Atom N455/D525 Processor - EMB-LN9T Rev. B - Aaeon Systems Inc.
Brea, CA, USA
Embedded Motherboard With Intel Atom N455/D525 Processor
EMB-LN9T Rev. B
Embedded Motherboard With Intel Atom N455/D525 Processor EMB-LN9T Rev. B
The EMB-LN9T Rev. B has the Intel® Atom™ processor N455 or D525 preinstalled which utilizes the Intel® Hyper-Threading Technology with the Intel® ICH8M chipset. The board will support two 204-pin DDR3, two SODIMM, N455 supports DDR 3 667 RAM modules, up to 4GB. In addition, for the network transmission, you can choose different Ethernet solutions to equip one or two Gigabit Ethernet devices or two 10/100Base-TX Ethernet devices to meet your application and pricing requirements. Two SATA interfaces and one ATA-compatible CompactFlash™ interface offer ample storage options. One PCI slot, one Mini-PCI interface, one Mini Card interface, eight USB2.0 ports, up to 10 COM ports as well as an LPC port provide versatile expansion. The PCI slot will also allow for PCI-Express x 1 through a custom riser card, upon request. The EMB-LN9T Rev. B offers this multitude of expansion interfaces so system integrators may be able to easily expand their embedded system and allow for increased versatility. Applications Industrial Automation Entertainment Networking KIOSK/POS Transportation Banking Healthcare Digital Signage Features Onboard Intel Atom N455/D525 Processor Intel ICH8M DDR3 667/800 SODIMM x 2, Max. 4GB (N455 Supports up to DDR3 667) Dual Ethernet (Gigabit) VGA, 18-bit Single Channel LVDS or 24-bit Single Channel LVDS or DVI SATA 1.5Gb/s x 2, CompactFlash x 1 USB2.0 x 8, COM x 5 , LPT x 1 PCI x 1, Mini PCI x 1, Mini Card x 1 DC 12V Optional: TPM, Extra COM x 4 (Total 9 COM), SPDIF, RAID 0 & 1

The EMB-LN9T Rev. B has the Intel® Atom™ processor N455 or D525 preinstalled which utilizes the Intel® Hyper-Threading Technology with the Intel® ICH8M chipset. The board will support two 204-pin DDR3, two SODIMM, N455 supports DDR 3 667 RAM modules, up to 4GB. In addition, for the network transmission, you can choose different Ethernet solutions to equip one or two Gigabit Ethernet devices or two 10/100Base-TX Ethernet devices to meet your application and pricing requirements. Two SATA interfaces and one ATA-compatible CompactFlash™ interface offer ample storage options. One PCI slot, one Mini-PCI interface, one Mini Card interface, eight USB2.0 ports, up to 10 COM ports as well as an LPC port provide versatile expansion. The PCI slot will also allow for PCI-Express x 1 through a custom riser card, upon request. The EMB-LN9T Rev. B offers this multitude of expansion interfaces so system integrators may be able to easily expand their embedded system and allow for increased versatility.

Applications


  • Industrial Automation

  • Entertainment

  • Networking

  • KIOSK/POS

  • Transportation

  • Banking

  • Healthcare

  • Digital Signage

Features


  • Onboard Intel Atom N455/D525 Processor

  • Intel ICH8M

  • DDR3 667/800 SODIMM x 2, Max. 4GB (N455 Supports up to DDR3 667)

  • Dual Ethernet (Gigabit)

  • VGA, 18-bit Single Channel LVDS or 24-bit Single Channel LVDS or DVI

  • SATA 1.5Gb/s x 2, CompactFlash x 1

  • USB2.0 x 8, COM x 5 , LPT x 1

  • PCI x 1, Mini PCI x 1, Mini Card x 1

  • DC 12V

  • Optional: TPM, Extra COM x 4 (Total 9 COM), SPDIF, RAID 0 & 1
Supplier's Site

Technical Specifications

  Aaeon Systems Inc.
Product Category Computer Motherboards
Product Number EMB-LN9T Rev. B
Product Name Embedded Motherboard With Intel Atom N455/D525 Processor
Processor / CPU Intel® AtomTM
Unlock Full Specs
to access all available technical data

Similar Products

Mini-ITX Intel Atom 230 Industrial Motherboard - CEX-i2302 - Computer Express L.L.C.
Specs
Processor / CPU Intel® AtomTM
Chipset INTEL
Bus / Standard PCI
View Details
 - IPC-MP742 - Ant Computer, Inc.
Ant Computer, Inc.
Specs
Processor / CPU Intel® Core 2 Duo / Celeron®; Intel® Core™2 Quad
Chipset INTEL
Processor Speed 1.8 to 3.3 GHz
View Details
Embedded Motherboard With Intel Core 2 Duo/ Core Duo/ Celeron M Processors - EMB-9458T - Aaeon Systems Inc.
Specs
Processor / CPU Intel® Core™2 Duo
Chipset INTEL
Form Factor MiniATX
View Details