Aaeon Systems Inc. Embedded Motherboard with Onboard Intel Atom N455/D525 Processors EMB-LN8T

Description
Applications POS KIOSK Gaming Digital Signage Industrial Automation Features Extra Slim With Height Only 20mm (Without Cooler, Dimm 2) Intel® Atom™ N455/D525 204-pins SODIMM x 2 DDR3 800 Up To 4GB Integrated Graphic, Share Memory Up To 384 MB With DVMT4.0 18-bit LVDS Or 24-bit LVDS 10/100/1000Base-TX (RTL8111E) Speaker-out With 2W Amplifier Mini Card x 2 (One Half Size, One Full Size With SIM) Total COM RS-232 x 6 (Rear x 1, Internal x 5), Also Supports RS-422/485 x 2 Optional TPM1.2 DC 12V Power SATA 3.0Gb/s x 2, RAID 0 & 1
Description
Applications POS KIOSK Gaming Digital Signage Industrial Automation Features Extra Slim With Height Only 20mm (Without Cooler, Dimm 2) Intel® Atom™ N455/D525 204-pins SODIMM x 2 DDR3 800 Up To 4GB Integrated Graphic, Share Memory Up To 384 MB With DVMT4.0 18-bit LVDS Or 24-bit LVDS 10/100/1000Base-TX (RTL8111E) Speaker-out With 2W Amplifier Mini Card x 2 (One Half Size, One Full Size With SIM) Total COM RS-232 x 6 (Rear x 1, Internal x 5), Also Supports RS-422/485 x 2 Optional TPM1.2 DC 12V Power SATA 3.0Gb/s x 2, RAID 0 & 1

Suppliers

Company
Product
Description
Supplier Links
Embedded Motherboard with Onboard Intel Atom N455/D525 Processors - EMB-LN8T - Aaeon Systems Inc.
Brea, CA, USA
Embedded Motherboard with Onboard Intel Atom N455/D525 Processors
EMB-LN8T
Embedded Motherboard with Onboard Intel Atom N455/D525 Processors EMB-LN8T
Applications POS KIOSK Gaming Digital Signage Industrial Automation Features Extra Slim With Height Only 20mm (Without Cooler, Dimm 2) Intel® Atom™ N455/D525 204-pins SODIMM x 2 DDR3 800 Up To 4GB Integrated Graphic, Share Memory Up To 384 MB With DVMT4.0 18-bit LVDS Or 24-bit LVDS 10/100/1000Base-TX (RTL8111E) Speaker-out With 2W Amplifier Mini Card x 2 (One Half Size, One Full Size With SIM) Total COM RS-232 x 6 (Rear x 1, Internal x 5), Also Supports RS-422/485 x 2 Optional TPM1.2 DC 12V Power SATA 3.0Gb/s x 2, RAID 0 & 1

Applications

  • POS
  • KIOSK
  • Gaming
  • Digital Signage
  • Industrial Automation

Features

  • Extra Slim With Height Only 20mm (Without Cooler, Dimm 2)
  • Intel® Atom™ N455/D525
  • 204-pins SODIMM x 2 DDR3 800 Up To 4GB
  • Integrated Graphic, Share Memory Up To 384 MB With DVMT4.0
  • 18-bit LVDS Or 24-bit LVDS
  • 10/100/1000Base-TX (RTL8111E)
  • Speaker-out With 2W Amplifier
  • Mini Card x 2 (One Half Size, One Full Size With SIM)
  • Total COM RS-232 x 6 (Rear x 1, Internal x 5), Also Supports RS-422/485 x 2
  • Optional TPM1.2
  • DC 12V Power
  • SATA 3.0Gb/s x 2, RAID 0 & 1
Supplier's Site

Technical Specifications

  Aaeon Systems Inc.
Product Category Computer Motherboards
Product Number EMB-LN8T
Product Name Embedded Motherboard with Onboard Intel Atom N455/D525 Processors
Processor / CPU Intel® AtomTM
Unlock Full Specs
to access all available technical data

Similar Products

12th/13th/14th Gen Intel® Core™ Processor LGA1700 - AIMB-208HL-LAA1 - Advantech
Specs
Processor / CPU Intel® 12th & 13th Generation Core™ I processor
Chipset INTEL; Intel® UHD Graphics 770
Memory 64 GB
View Details
Intel Celeron M or Pentium M CPU Board - CEX-i7013 - Computer Express L.L.C.
Specs
Processor / CPU Intel ULV Celeron M, Pentium M
Chipset INTEL
Bus / Standard PC/104
View Details
 - IPC-MP587R - Ant Computer, Inc.
Ant Computer, Inc.
Specs
Processor / CPU Intel® AtomTM
Chipset INTEL
Processor Speed 1.6 GHz
View Details
Embedded Motherboard With Intel Atom N455/D525 Processor - EMB-LN9T Rev. B - Aaeon Systems Inc.
Specs
Processor / CPU Intel® AtomTM
Chipset INTEL
Form Factor MiniATX
View Details