Aaeon Systems Inc. Embedded Motherboard With AMD Athlon 64/ Athlon 64 x2 (AM2 Socket) Processors EMB-6908T

Description
The EMB-6908T supports AMD's Athlon (AM2 socket) processor which when paired with the AMD M690E + SB600 chipset offers a high performance computing platform with low power consumption. This new product supports two 240-pin DDRII DIMMs in a dual channel configuration at speeds of 533/667. Up to 4GB can be installed and ECC capable processors are available for greater system stability. The EMB-6908T can be optionally configured with up to 128MB of side-port memory, a dedicated frame buffer memory which can improve performance while reducing power by allowing the CPU to remain in its lowest power state while refreshing the screen from the side-port memory. Four SATA ports and one IDE interface provide ample storage. With dual Gigabit Ethernet, six COM ports, 10 USB2.0, one IrDA port, one parallel port and up to 16 in or 16 out GPIO, the EMB-6908T meets the requirements of today's demanding applications. Applications Networking Transportation Banking Medical Applications Gaming Entertainment Features AMD Athlon™ 64/ Athlon™ 64 x2 (AM2 Socket) Processors AMD 690E + SB600 DIMM ECC DDR2 533/667/800 Memory, Up To 4 GB Gigabit Ethernet x 2 CRT, Up To 24-bit Dual-channel LVDS LCD, DVI HD 5.1CH Audio EIDE x 1, SATA 3.0Gb/s x 4 COM x 6, USB2.0 x 10, 16-bit Digital I/O PCI x 1, Mini-PCI x 1, PCI-E [x1] x 2 (Through Riser Card) TPM 1.2 (Optional) 128MB Side Port (Optional) ATX Power
Description
The EMB-6908T supports AMD's Athlon (AM2 socket) processor which when paired with the AMD M690E + SB600 chipset offers a high performance computing platform with low power consumption. This new product supports two 240-pin DDRII DIMMs in a dual channel configuration at speeds of 533/667. Up to 4GB can be installed and ECC capable processors are available for greater system stability. The EMB-6908T can be optionally configured with up to 128MB of side-port memory, a dedicated frame buffer memory which can improve performance while reducing power by allowing the CPU to remain in its lowest power state while refreshing the screen from the side-port memory. Four SATA ports and one IDE interface provide ample storage. With dual Gigabit Ethernet, six COM ports, 10 USB2.0, one IrDA port, one parallel port and up to 16 in or 16 out GPIO, the EMB-6908T meets the requirements of today's demanding applications. Applications Networking Transportation Banking Medical Applications Gaming Entertainment Features AMD Athlon™ 64/ Athlon™ 64 x2 (AM2 Socket) Processors AMD 690E + SB600 DIMM ECC DDR2 533/667/800 Memory, Up To 4 GB Gigabit Ethernet x 2 CRT, Up To 24-bit Dual-channel LVDS LCD, DVI HD 5.1CH Audio EIDE x 1, SATA 3.0Gb/s x 4 COM x 6, USB2.0 x 10, 16-bit Digital I/O PCI x 1, Mini-PCI x 1, PCI-E [x1] x 2 (Through Riser Card) TPM 1.2 (Optional) 128MB Side Port (Optional) ATX Power

Suppliers

Company
Product
Description
Supplier Links
Embedded Motherboard With AMD Athlon 64/ Athlon 64 x2 (AM2 Socket) Processors - EMB-6908T - Aaeon Systems Inc.
Brea, CA, USA
Embedded Motherboard With AMD Athlon 64/ Athlon 64 x2 (AM2 Socket) Processors
EMB-6908T
Embedded Motherboard With AMD Athlon 64/ Athlon 64 x2 (AM2 Socket) Processors EMB-6908T
The EMB-6908T supports AMD's Athlon (AM2 socket) processor which when paired with the AMD M690E + SB600 chipset offers a high performance computing platform with low power consumption. This new product supports two 240-pin DDRII DIMMs in a dual channel configuration at speeds of 533/667. Up to 4GB can be installed and ECC capable processors are available for greater system stability. The EMB-6908T can be optionally configured with up to 128MB of side-port memory, a dedicated frame buffer memory which can improve performance while reducing power by allowing the CPU to remain in its lowest power state while refreshing the screen from the side-port memory. Four SATA ports and one IDE interface provide ample storage. With dual Gigabit Ethernet, six COM ports, 10 USB2.0, one IrDA port, one parallel port and up to 16 in or 16 out GPIO, the EMB-6908T meets the requirements of today's demanding applications. Applications Networking Transportation Banking Medical Applications Gaming Entertainment Features AMD Athlon™ 64/ Athlon™ 64 x2 (AM2 Socket) Processors AMD 690E + SB600 DIMM ECC DDR2 533/667/800 Memory, Up To 4 GB Gigabit Ethernet x 2 CRT, Up To 24-bit Dual-channel LVDS LCD, DVI HD 5.1CH Audio EIDE x 1, SATA 3.0Gb/s x 4 COM x 6, USB2.0 x 10, 16-bit Digital I/O PCI x 1, Mini-PCI x 1, PCI-E [x1] x 2 (Through Riser Card) TPM 1.2 (Optional) 128MB Side Port (Optional) ATX Power

The EMB-6908T supports AMD's Athlon (AM2 socket) processor which when paired with the AMD M690E + SB600 chipset offers a high performance computing platform with low power consumption. This new product supports two 240-pin DDRII DIMMs in a dual channel configuration at speeds of 533/667. Up to 4GB can be installed and ECC capable processors are available for greater system stability. The EMB-6908T can be optionally configured with up to 128MB of side-port memory, a dedicated frame buffer memory which can improve performance while reducing power by allowing the CPU to remain in its lowest power state while refreshing the screen from the side-port memory. Four SATA ports and one IDE interface provide ample storage. With dual Gigabit Ethernet, six COM ports, 10 USB2.0, one IrDA port, one parallel port and up to 16 in or 16 out GPIO, the EMB-6908T meets the requirements of today's demanding applications.

Applications

  • Networking
  • Transportation
  • Banking
  • Medical Applications
  • Gaming
  • Entertainment

Features

  • AMD Athlon™ 64/ Athlon™ 64 x2 (AM2 Socket) Processors
  • AMD 690E + SB600
  • DIMM ECC DDR2 533/667/800 Memory, Up To 4 GB
  • Gigabit Ethernet x 2
  • CRT, Up To 24-bit Dual-channel LVDS LCD, DVI
  • HD 5.1CH Audio
  • EIDE x 1, SATA 3.0Gb/s x 4
  • COM x 6, USB2.0 x 10, 16-bit Digital I/O
  • PCI x 1, Mini-PCI x 1, PCI-E [x1] x 2 (Through Riser Card)
  • TPM 1.2 (Optional)
  • 128MB Side Port (Optional)
  • ATX Power
Supplier's Site

Technical Specifications

  Aaeon Systems Inc.
Product Category Computer Motherboards
Product Number EMB-6908T
Product Name Embedded Motherboard With AMD Athlon 64/ Athlon 64 x2 (AM2 Socket) Processors
Processor / CPU AMD Athlon
Unlock Full Specs
to access all available technical data

Similar Products

 - IPC-MP822 - Ant Computer, Inc.
Ant Computer, Inc.
Specs
Processor / CPU Intel® AtomTM
Chipset INTEL
Processor Speed 1.66 to 1.8 GHz
View Details
Industrial Motherboard With Intel Core 2 Quad/ Core 2 Duo Processor - IMBM-935 - Aaeon Systems Inc.
Specs
Processor / CPU Intel® Core™2 Duo
Chipset INTEL
Form Factor MicroATX
View Details
P8SCT - P8SCT - Supermicro Computer, Inc.
Supermicro Computer, Inc.
View Details