Aaeon Systems Inc. Embedded Motherboard With Onboard Intel® Atom D2550 Processor EMB-CV1

Description
The EMB-CV1 is a Mini-ITX motherboard with onboard Intel® Atom D2550 Dual Core and the Intel® NM10 Express chipset. It comes with two 204-pin DDR3 800/1066 SODIMM slots to support a maximum of 4 GB of memory. Equipped with four RS-232 ports, one RS-232/422/485 port, eight USB2.0 ports, one Line-in/Line-out/Mic port as well as one Keyboard/Mouse port, the EMB-NM10 is ready to go, right out of the box. If additional expansion is required the board comes with both a PCI Express slot and one PCI Express Mini card slot. Applications Gaming Machine Industrial control automation Medical equipment Telecom Transportation Features Onboard Intel® Atom D2550 Processor Intel NM10 Intel Graphics Media Accelerator Supports DirectX 10, OpenGL 3.0 DDR3 800/1066 SODIMM x 2, Max. 4GB VGA, 18/24-bit LVDS, DVI, Dual Independent Display Dual Gigabit Ethernet COM x 5 (RS-232 x 4, RS-232/422/485 x 1) USB2.0 x 6, SATA 3.0Gb/s x 2 PCI-Express [x1] x 1, Mini PCIe x 1 (Half-size) 5.1-CH Audio Channel
Description
The EMB-CV1 is a Mini-ITX motherboard with onboard Intel® Atom D2550 Dual Core and the Intel® NM10 Express chipset. It comes with two 204-pin DDR3 800/1066 SODIMM slots to support a maximum of 4 GB of memory. Equipped with four RS-232 ports, one RS-232/422/485 port, eight USB2.0 ports, one Line-in/Line-out/Mic port as well as one Keyboard/Mouse port, the EMB-NM10 is ready to go, right out of the box. If additional expansion is required the board comes with both a PCI Express slot and one PCI Express Mini card slot. Applications Gaming Machine Industrial control automation Medical equipment Telecom Transportation Features Onboard Intel® Atom D2550 Processor Intel NM10 Intel Graphics Media Accelerator Supports DirectX 10, OpenGL 3.0 DDR3 800/1066 SODIMM x 2, Max. 4GB VGA, 18/24-bit LVDS, DVI, Dual Independent Display Dual Gigabit Ethernet COM x 5 (RS-232 x 4, RS-232/422/485 x 1) USB2.0 x 6, SATA 3.0Gb/s x 2 PCI-Express [x1] x 1, Mini PCIe x 1 (Half-size) 5.1-CH Audio Channel

Suppliers

Company
Product
Description
Supplier Links
Embedded Motherboard With Onboard Intel® Atom D2550 Processor - EMB-CV1 - Aaeon Systems Inc.
Brea, CA, USA
Embedded Motherboard With Onboard Intel® Atom D2550 Processor
EMB-CV1
Embedded Motherboard With Onboard Intel® Atom D2550 Processor EMB-CV1
The EMB-CV1 is a Mini-ITX motherboard with onboard Intel® Atom D2550 Dual Core and the Intel® NM10 Express chipset. It comes with two 204-pin DDR3 800/1066 SODIMM slots to support a maximum of 4 GB of memory. Equipped with four RS-232 ports, one RS-232/422/485 port, eight USB2.0 ports, one Line-in/Line-out/Mic port as well as one Keyboard/Mouse port, the EMB-NM10 is ready to go, right out of the box. If additional expansion is required the board comes with both a PCI Express slot and one PCI Express Mini card slot. Applications Gaming Machine Industrial control automation Medical equipment Telecom Transportation Features Onboard Intel® Atom D2550 Processor Intel NM10 Intel Graphics Media Accelerator Supports DirectX 10, OpenGL 3.0 DDR3 800/1066 SODIMM x 2, Max. 4GB VGA, 18/24-bit LVDS, DVI, Dual Independent Display Dual Gigabit Ethernet COM x 5 (RS-232 x 4, RS-232/422/485 x 1) USB2.0 x 6, SATA 3.0Gb/s x 2 PCI-Express [x1] x 1, Mini PCIe x 1 (Half-size) 5.1-CH Audio Channel

The EMB-CV1 is a Mini-ITX motherboard with onboard Intel® Atom D2550 Dual Core and the Intel® NM10 Express chipset. It comes with two 204-pin DDR3 800/1066 SODIMM slots to support a maximum of 4 GB of memory. Equipped with four RS-232 ports, one RS-232/422/485 port, eight USB2.0 ports, one Line-in/Line-out/Mic port as well as one Keyboard/Mouse port, the EMB-NM10 is ready to go, right out of the box. If additional expansion is required the board comes with both a PCI Express slot and one PCI Express Mini card slot.

Applications

  • Gaming Machine

  • Industrial control automation

  • Medical equipment

  • Telecom

  • Transportation

Features


  • Onboard Intel® Atom D2550 Processor

  • Intel NM10

  • Intel Graphics Media Accelerator Supports DirectX 10, OpenGL 3.0

  • DDR3 800/1066 SODIMM x 2, Max. 4GB

  • VGA, 18/24-bit LVDS, DVI, Dual Independent Display

  • Dual Gigabit Ethernet

  • COM x 5 (RS-232 x 4, RS-232/422/485 x 1)

  • USB2.0 x 6, SATA 3.0Gb/s x 2

  • PCI-Express [x1] x 1, Mini PCIe x 1 (Half-size)

  • 5.1-CH Audio Channel
Supplier's Site

Technical Specifications

  Aaeon Systems Inc.
Product Category Computer Motherboards
Product Number EMB-CV1
Product Name Embedded Motherboard With Onboard Intel® Atom D2550 Processor
Processor / CPU Intel® AtomTM
Unlock Full Specs
to access all available technical data

Similar Products

Micro-ATX Motherboard 8th/9th Gen Intel® Core™ Processor LGA1151 - AIMB-506F-00A3E - Advantech
Specs
Processor / CPU Intel Celeron; Intel Core i7/ i5/ i3/ Pentium/ Celeron
Chipset INTEL; Intel H310
Form Factor MicroATX
View Details
5.25
Specs
Bus / Standard PC/104
On Board Features Video; Ethernet Controller
View Details
 - IPC-MP742 - Ant Computer, Inc.
Ant Computer, Inc.
Specs
Processor / CPU Intel® Core 2 Duo / Celeron®; Intel® Core™2 Quad
Chipset INTEL
Processor Speed 1.8 to 3.3 GHz
View Details
Embedded Motherboard With Onboard AMD Fusion APU Processor - EMB-A50M - Aaeon Systems Inc.
Specs
Processor / CPU Onboard AMD T56N Dual Core 1.6GHz (Cooler) /T44R Single Core 1.2GHz (Fanless) Processor
Chipset AMD
Form Factor MiniATX
View Details