Aaeon Systems Inc. Embedded Motherboard With Intel Core 2 Duo/ Core Duo/ Celeron M Processors EMB-9458T

Description
EMB-9458T deploys two 240-pin DIMM and DDRII 400/533/667 system memory up to 4GB. The LCD interface is 18-bit dual-channel LVDS TFT LCD and 2nd 24-bit dual-channel LVDS through an optional SDVO card--TF-PER-V04B, 2nd DVI through TF-PER-V03B, for multi-display capability. Moreover, EMB-9458T supports CRT/LVDS, CRT/TV, CRT/DVI, CRT/LVDS/DVI, CRT/LVDS/TV, CRT/DVI/TV, CRT/LVDS/2nd DVI or LVDS, CRT/DVI/2nd DVI or LVDS simultaneous/ dual view displays. As a multi-functional embedded motherboard, the EMB-9458T accommodates one PCI slot, two optional PCI-E kx1 slots, one Mini PCI slot, four RS-232 ports, one RS-232 TTL only/GPS port, one RS-232/422/485, eight USB2.0 ports, multiple Digital I/O ports, and Type II CompactFlash storage, providing versatile expansion options for diverse embedded applications. The two SATA interfaces on the EMB-9458T provide optional RAID 0 and RAID 1 functions. RAID 0 makes EMB-9458T a high performance computing PC with a compact, mini ITX motherboard size. Furthermore, the EMB-9458T is a highly reliable processing system in terms of the RAID 1 function and prevents data loss to ensure data security. In addition to the RAID 0 and RAID 1 features, the EMB-9458T has two gigabit LANs for faster network connections. Applications Networking KIOSK/POS Medical Applications Gaming Digital Signage Features Socket-478M Intel® Core™ 2 Duo/ Core™ Duo/ Celeron® M Processors Intel® 945GME + ICH7M (-DH Optional For RAID) DIMM DDR2 400/533/667, Up To 4 GB Gigabit Ethernet x 2 18/24-bit Dual-channel LVDS TFT LCD, CRT, DVI, SDVO Connector x 1 For 2nd 18/24-bit Dual-channel LVDS/DVI HD 5.1CH Audio, Stereo Amplifier Type 2 CompactFlash™ x 1, SATA 1.5Gb/s x 2 (Optional RAID 0 & RAID 1), EIDE x 1 COM x 5, USB x 8, 8-bit Digital I/O x 1 PCI x 1, Mini-PCI x 1, PCI-E [x1] x 2 (Through Riser Card) AT, ATX Optional TPM 1.2, Optional 6th RS-232
Description
EMB-9458T deploys two 240-pin DIMM and DDRII 400/533/667 system memory up to 4GB. The LCD interface is 18-bit dual-channel LVDS TFT LCD and 2nd 24-bit dual-channel LVDS through an optional SDVO card--TF-PER-V04B, 2nd DVI through TF-PER-V03B, for multi-display capability. Moreover, EMB-9458T supports CRT/LVDS, CRT/TV, CRT/DVI, CRT/LVDS/DVI, CRT/LVDS/TV, CRT/DVI/TV, CRT/LVDS/2nd DVI or LVDS, CRT/DVI/2nd DVI or LVDS simultaneous/ dual view displays. As a multi-functional embedded motherboard, the EMB-9458T accommodates one PCI slot, two optional PCI-E kx1 slots, one Mini PCI slot, four RS-232 ports, one RS-232 TTL only/GPS port, one RS-232/422/485, eight USB2.0 ports, multiple Digital I/O ports, and Type II CompactFlash storage, providing versatile expansion options for diverse embedded applications. The two SATA interfaces on the EMB-9458T provide optional RAID 0 and RAID 1 functions. RAID 0 makes EMB-9458T a high performance computing PC with a compact, mini ITX motherboard size. Furthermore, the EMB-9458T is a highly reliable processing system in terms of the RAID 1 function and prevents data loss to ensure data security. In addition to the RAID 0 and RAID 1 features, the EMB-9458T has two gigabit LANs for faster network connections. Applications Networking KIOSK/POS Medical Applications Gaming Digital Signage Features Socket-478M Intel® Core™ 2 Duo/ Core™ Duo/ Celeron® M Processors Intel® 945GME + ICH7M (-DH Optional For RAID) DIMM DDR2 400/533/667, Up To 4 GB Gigabit Ethernet x 2 18/24-bit Dual-channel LVDS TFT LCD, CRT, DVI, SDVO Connector x 1 For 2nd 18/24-bit Dual-channel LVDS/DVI HD 5.1CH Audio, Stereo Amplifier Type 2 CompactFlash™ x 1, SATA 1.5Gb/s x 2 (Optional RAID 0 & RAID 1), EIDE x 1 COM x 5, USB x 8, 8-bit Digital I/O x 1 PCI x 1, Mini-PCI x 1, PCI-E [x1] x 2 (Through Riser Card) AT, ATX Optional TPM 1.2, Optional 6th RS-232

Suppliers

Company
Product
Description
Supplier Links
Embedded Motherboard With Intel Core 2 Duo/ Core Duo/ Celeron M Processors - EMB-9458T - Aaeon Systems Inc.
Brea, CA, USA
Embedded Motherboard With Intel Core 2 Duo/ Core Duo/ Celeron M Processors
EMB-9458T
Embedded Motherboard With Intel Core 2 Duo/ Core Duo/ Celeron M Processors EMB-9458T
EMB-9458T deploys two 240-pin DIMM and DDRII 400/533/667 system memory up to 4GB. The LCD interface is 18-bit dual-channel LVDS TFT LCD and 2nd 24-bit dual-channel LVDS through an optional SDVO card--TF-PER-V04B, 2nd DVI through TF-PER-V03B, for multi-display capability. Moreover, EMB-9458T supports CRT/LVDS, CRT/TV, CRT/DVI, CRT/LVDS/DVI, CRT/LVDS/TV, CRT/DVI/TV, CRT/LVDS/2nd DVI or LVDS, CRT/DVI/2nd DVI or LVDS simultaneous/ dual view displays. As a multi-functional embedded motherboard, the EMB-9458T accommodates one PCI slot, two optional PCI-E kx1 slots, one Mini PCI slot, four RS-232 ports, one RS-232 TTL only/GPS port, one RS-232/422/485, eight USB2.0 ports, multiple Digital I/O ports, and Type II CompactFlash storage, providing versatile expansion options for diverse embedded applications. The two SATA interfaces on the EMB-9458T provide optional RAID 0 and RAID 1 functions. RAID 0 makes EMB-9458T a high performance computing PC with a compact, mini ITX motherboard size. Furthermore, the EMB-9458T is a highly reliable processing system in terms of the RAID 1 function and prevents data loss to ensure data security. In addition to the RAID 0 and RAID 1 features, the EMB-9458T has two gigabit LANs for faster network connections. Applications Networking KIOSK/POS Medical Applications Gaming Digital Signage Features Socket-478M Intel® Core™ 2 Duo/ Core™ Duo/ Celeron® M Processors Intel® 945GME + ICH7M (-DH Optional For RAID) DIMM DDR2 400/533/667, Up To 4 GB Gigabit Ethernet x 2 18/24-bit Dual-channel LVDS TFT LCD, CRT, DVI, SDVO Connector x 1 For 2nd 18/24-bit Dual-channel LVDS/DVI HD 5.1CH Audio, Stereo Amplifier Type 2 CompactFlash™ x 1, SATA 1.5Gb/s x 2 (Optional RAID 0 & RAID 1), EIDE x 1 COM x 5, USB x 8, 8-bit Digital I/O x 1 PCI x 1, Mini-PCI x 1, PCI-E [x1] x 2 (Through Riser Card) AT, ATX Optional TPM 1.2, Optional 6th RS-232

EMB-9458T deploys two 240-pin DIMM and DDRII 400/533/667 system memory up to 4GB. The LCD interface is 18-bit dual-channel LVDS TFT LCD and 2nd 24-bit dual-channel LVDS through an optional SDVO card--TF-PER-V04B, 2nd DVI through TF-PER-V03B, for multi-display capability. Moreover, EMB-9458T supports CRT/LVDS, CRT/TV, CRT/DVI, CRT/LVDS/DVI, CRT/LVDS/TV, CRT/DVI/TV, CRT/LVDS/2nd DVI or LVDS, CRT/DVI/2nd DVI or LVDS simultaneous/ dual view displays. As a multi-functional embedded motherboard, the EMB-9458T accommodates one PCI slot, two optional PCI-E kx1 slots, one Mini PCI slot, four RS-232 ports, one RS-232 TTL only/GPS port, one RS-232/422/485, eight USB2.0 ports, multiple Digital I/O ports, and Type II CompactFlash storage, providing versatile expansion options for diverse embedded applications.

The two SATA interfaces on the EMB-9458T provide optional RAID 0 and RAID 1 functions. RAID 0 makes EMB-9458T a high performance computing PC with a compact, mini ITX motherboard size. Furthermore, the EMB-9458T is a highly reliable processing system in terms of the RAID 1 function and prevents data loss to ensure data security. In addition to the RAID 0 and RAID 1 features, the EMB-9458T has two gigabit LANs for faster network connections.

Applications

  • Networking
  • KIOSK/POS
  • Medical Applications
  • Gaming
  • Digital Signage

Features

  • Socket-478M Intel® Core™ 2 Duo/ Core™ Duo/ Celeron® M Processors
  • Intel® 945GME + ICH7M (-DH Optional For RAID)
  • DIMM DDR2 400/533/667, Up To 4 GB
  • Gigabit Ethernet x 2
  • 18/24-bit Dual-channel LVDS TFT LCD, CRT, DVI, SDVO Connector x 1 For 2nd 18/24-bit Dual-channel LVDS/DVI
  • HD 5.1CH Audio, Stereo Amplifier
  • Type 2 CompactFlash™ x 1, SATA 1.5Gb/s x 2 (Optional RAID 0 & RAID 1), EIDE x 1
  • COM x 5, USB x 8, 8-bit Digital I/O x 1
  • PCI x 1, Mini-PCI x 1, PCI-E [x1] x 2 (Through Riser Card)
  • AT, ATX
  • Optional TPM 1.2, Optional 6th RS-232
Supplier's Site

Technical Specifications

  Aaeon Systems Inc.
Product Category Computer Motherboards
Product Number EMB-9458T
Product Name Embedded Motherboard With Intel Core 2 Duo/ Core Duo/ Celeron M Processors
Processor / CPU Intel® Core™2 Duo
Unlock Full Specs
to access all available technical data

Similar Products

8th/9th Gen Intel® Core™ Processor LGA1151 - AIMB-276G2-00A3 - Advantech
Specs
Processor / CPU Intel Celeron; Intel® 8th Gen Core™ i processor/Pentium/Celeron (LGA1151)
Chipset INTEL; Intel Q370
Processor Speed 2.1 to 3.7 GHz
View Details
INTEL Socket 1155 Motherboard - TH61 Ver. 6.x - Biostar Microtech (U.S.A) Corp.
Biostar Microtech (U.S.A) Corp.
Specs
Processor / CPU Intel® Core™ i7/i5/i3 LGA 1155
CPU Socket INTEL Socket 1155
Chipset INTEL
View Details
Industrial Motherboard With Intel Core i7/i5/i3 Processor - IMBA-967 - Aaeon Systems Inc.
Specs
Processor / CPU Intel Core™ i7
Chipset INTEL
Form Factor ATX
View Details