Aaeon Systems Inc. Embedded Motherboard With Onboard AMD Fusion APU Processor EMB-A50M

Description
The EMB-A50M is a new product in the Mini-ITX form factor that has an onboard AMD Fusion processor and AMD Hudson chipset. There is a choice between the AMD T56N dual-core processor and the AMD T44R single-core processor. There is also support for up to 8GB of DDR3 memory available through two SODIMM slots. Storage and operating system requirements are easily met through the five SATA 6.0 Gb/s connectors. Expansion interfaces are offered through the half-size Mini PCIe interface and PCI-e [x4] slot. End users can easily channel the 5.1CH HD Audio through the Line-in, Mic-in, and Line-out port. This board offers connectivity with systems and devices through the two Gigabit Ethernet interfaces, three RS-232 ports, one RS-232/422/483 port, two USB 3.0 ports, eight USB 2.0 ports and an eight-bit Digital I/O interface. Applications Features Onboard AMD CPU, Fusion APU T56N / T44R Dual-Core /Single Core Processor AMD Hudson M1/ A50M DDR3 800/1066 DIMM x 2, Unbuffered Memory, Max. 8 GB Gigabit Ethernet x 2 Integrated AMD Radeon HD 6310 (6250 for T44R) DVI-I, HDMI HD 5.1CH Audio SATA 6.0Gb/s x 5 USB3.0 x 2, USB2.0 x 10, COM x 4 PCI-Express 2.0 [x4] x 1, Mini PCIe (Half size) x 1, 8-bit Digital I/O
Description
The EMB-A50M is a new product in the Mini-ITX form factor that has an onboard AMD Fusion processor and AMD Hudson chipset. There is a choice between the AMD T56N dual-core processor and the AMD T44R single-core processor. There is also support for up to 8GB of DDR3 memory available through two SODIMM slots. Storage and operating system requirements are easily met through the five SATA 6.0 Gb/s connectors. Expansion interfaces are offered through the half-size Mini PCIe interface and PCI-e [x4] slot. End users can easily channel the 5.1CH HD Audio through the Line-in, Mic-in, and Line-out port. This board offers connectivity with systems and devices through the two Gigabit Ethernet interfaces, three RS-232 ports, one RS-232/422/483 port, two USB 3.0 ports, eight USB 2.0 ports and an eight-bit Digital I/O interface. Applications Features Onboard AMD CPU, Fusion APU T56N / T44R Dual-Core /Single Core Processor AMD Hudson M1/ A50M DDR3 800/1066 DIMM x 2, Unbuffered Memory, Max. 8 GB Gigabit Ethernet x 2 Integrated AMD Radeon HD 6310 (6250 for T44R) DVI-I, HDMI HD 5.1CH Audio SATA 6.0Gb/s x 5 USB3.0 x 2, USB2.0 x 10, COM x 4 PCI-Express 2.0 [x4] x 1, Mini PCIe (Half size) x 1, 8-bit Digital I/O

Suppliers

Company
Product
Description
Supplier Links
Embedded Motherboard With Onboard AMD Fusion APU Processor - EMB-A50M - Aaeon Systems Inc.
Brea, CA, USA
Embedded Motherboard With Onboard AMD Fusion APU Processor
EMB-A50M
Embedded Motherboard With Onboard AMD Fusion APU Processor EMB-A50M
The EMB-A50M is a new product in the Mini-ITX form factor that has an onboard AMD Fusion processor and AMD Hudson chipset. There is a choice between the AMD T56N dual-core processor and the AMD T44R single-core processor. There is also support for up to 8GB of DDR3 memory available through two SODIMM slots. Storage and operating system requirements are easily met through the five SATA 6.0 Gb/s connectors. Expansion interfaces are offered through the half-size Mini PCIe interface and PCI-e [x4] slot. End users can easily channel the 5.1CH HD Audio through the Line-in, Mic-in, and Line-out port. This board offers connectivity with systems and devices through the two Gigabit Ethernet interfaces, three RS-232 ports, one RS-232/422/483 port, two USB 3.0 ports, eight USB 2.0 ports and an eight-bit Digital I/O interface. Applications Features Onboard AMD CPU, Fusion APU T56N / T44R Dual-Core /Single Core Processor AMD Hudson M1/ A50M DDR3 800/1066 DIMM x 2, Unbuffered Memory, Max. 8 GB Gigabit Ethernet x 2 Integrated AMD Radeon HD 6310 (6250 for T44R) DVI-I, HDMI HD 5.1CH Audio SATA 6.0Gb/s x 5 USB3.0 x 2, USB2.0 x 10, COM x 4 PCI-Express 2.0 [x4] x 1, Mini PCIe (Half size) x 1, 8-bit Digital I/O

The EMB-A50M is a new product in the Mini-ITX form factor that has an onboard AMD Fusion processor and AMD Hudson chipset. There is a choice between the AMD T56N dual-core processor and the AMD T44R single-core processor. There is also support for up to 8GB of DDR3 memory available through two SODIMM slots. Storage and operating system requirements are easily met through the five SATA 6.0 Gb/s connectors. Expansion interfaces are offered through the half-size Mini PCIe interface and PCI-e [x4] slot. End users can easily channel the 5.1CH HD Audio through the Line-in, Mic-in, and Line-out port. This board offers connectivity with systems and devices through the two Gigabit Ethernet interfaces, three RS-232 ports, one RS-232/422/483 port, two USB 3.0 ports, eight USB 2.0 ports and an eight-bit Digital I/O interface.

Applications

Features

  • Onboard AMD CPU, Fusion APU T56N / T44R Dual-Core /Single Core Processor

  • AMD Hudson M1/ A50M

  • DDR3 800/1066 DIMM x 2, Unbuffered Memory, Max. 8 GB

  • Gigabit Ethernet x 2

  • Integrated AMD Radeon HD 6310 (6250 for T44R)

  • DVI-I, HDMI

  • HD 5.1CH Audio

  • SATA 6.0Gb/s x 5

  • USB3.0 x 2, USB2.0 x 10, COM x 4

  • PCI-Express 2.0 [x4] x 1, Mini PCIe (Half size) x 1, 8-bit Digital I/O
Supplier's Site

Technical Specifications

  Aaeon Systems Inc.
Product Category Computer Motherboards
Product Number EMB-A50M
Product Name Embedded Motherboard With Onboard AMD Fusion APU Processor
Processor / CPU Onboard AMD T56N Dual Core 1.6GHz (Cooler) /T44R Single Core 1.2GHz (Fanless) Processor
Unlock Full Specs
to access all available technical data

Similar Products

AMD Ryzen™ Embedded V1000/R1000/R2000 Processor - AIMB-228VG2-03A2E - Advantech
Specs
Processor / CPU AMD Ryzen™ Embedded V1000 processor
Power Connectors AT; ATX
Processor Speed 3.2 GHz
View Details
INTEL Socket 1155 Motherboard - TZ77XE4 Ver. 5.x - Biostar Microtech (U.S.A) Corp.
Specs
Processor / CPU Intel® Core™ i7/i5/i3 LGA 1155
CPU Socket INTEL Socket 1155
Chipset INTEL
View Details
H8DCR-i - H8DCR-i - Supermicro Computer, Inc.
Supermicro Computer, Inc.
View Details
Embedded Motherboard With Intel Core 2 Duo/ Celeron M (Socket-P Based) Processors - EMB-9658T - Aaeon Systems Inc.
Specs
Processor / CPU Intel® Core™2 Duo
Chipset INTEL
Form Factor MiniATX
View Details