Aaeon Systems Inc. Embedded Motherboard With Onboard Intel Atom N270 Processor EMB-9459T Rev. A2.0

Description
Applications Industrial Automation Entertainment Networking KIOSK/ POS Transportation Banking Healthcare Digital Signage Features Onboard Intel® Atom™ N270 Processor (Fanless) Intel® 945GSE + ICH7M DIMM DDR2 400/533, Max. 2 GB Gigabit Ethernet x 2 CRT, 18-bit Dual-channel LVDS + 24-bit Dual-channel LVDS HD 5.1CH Audio S/P DIF, Stereo Amplifier SATA 1.5Gb/s x 2, EIDE x 1 & CompactFlash™ Type 2 x 1 USB2.0 x 8, COM x 6, Parallel x 1 PCI x 1, Mini-PCI x 1, Mini Card x 1, PCI-E [x1] (Through Riser Card) +12V Only Operation Onboard SATA Power Connector x 1 Optional TPM
Description
Applications Industrial Automation Entertainment Networking KIOSK/ POS Transportation Banking Healthcare Digital Signage Features Onboard Intel® Atom™ N270 Processor (Fanless) Intel® 945GSE + ICH7M DIMM DDR2 400/533, Max. 2 GB Gigabit Ethernet x 2 CRT, 18-bit Dual-channel LVDS + 24-bit Dual-channel LVDS HD 5.1CH Audio S/P DIF, Stereo Amplifier SATA 1.5Gb/s x 2, EIDE x 1 & CompactFlash™ Type 2 x 1 USB2.0 x 8, COM x 6, Parallel x 1 PCI x 1, Mini-PCI x 1, Mini Card x 1, PCI-E [x1] (Through Riser Card) +12V Only Operation Onboard SATA Power Connector x 1 Optional TPM

Suppliers

Company
Product
Description
Supplier Links
Embedded Motherboard With Onboard Intel Atom N270 Processor - EMB-9459T Rev. A2.0 - Aaeon Systems Inc.
Brea, CA, USA
Embedded Motherboard With Onboard Intel Atom N270 Processor
EMB-9459T Rev. A2.0
Embedded Motherboard With Onboard Intel Atom N270 Processor EMB-9459T Rev. A2.0
Applications Industrial Automation Entertainment Networking KIOSK/ POS Transportation Banking Healthcare Digital Signage Features Onboard Intel® Atom™ N270 Processor (Fanless) Intel® 945GSE + ICH7M DIMM DDR2 400/533, Max. 2 GB Gigabit Ethernet x 2 CRT, 18-bit Dual-channel LVDS + 24-bit Dual-channel LVDS HD 5.1CH Audio S/P DIF, Stereo Amplifier SATA 1.5Gb/s x 2, EIDE x 1 & CompactFlash™ Type 2 x 1 USB2.0 x 8, COM x 6, Parallel x 1 PCI x 1, Mini-PCI x 1, Mini Card x 1, PCI-E [x1] (Through Riser Card) +12V Only Operation Onboard SATA Power Connector x 1 Optional TPM

Applications

  • Industrial Automation
  • Entertainment
  • Networking
  • KIOSK/ POS
  • Transportation
  • Banking
  • Healthcare
  • Digital Signage

Features

  • Onboard Intel® Atom™ N270 Processor (Fanless)
  • Intel® 945GSE + ICH7M
  • DIMM DDR2 400/533, Max. 2 GB
  • Gigabit Ethernet x 2
  • CRT, 18-bit Dual-channel LVDS + 24-bit Dual-channel LVDS
  • HD 5.1CH Audio S/P DIF, Stereo Amplifier
  • SATA 1.5Gb/s x 2, EIDE x 1 & CompactFlash™ Type 2 x 1
  • USB2.0 x 8, COM x 6, Parallel x 1
  • PCI x 1, Mini-PCI x 1, Mini Card x 1, PCI-E [x1] (Through Riser Card)
  • +12V Only Operation
  • Onboard SATA Power Connector x 1
  • Optional TPM
Supplier's Site

Technical Specifications

  Aaeon Systems Inc.
Product Category Computer Motherboards
Product Number EMB-9459T Rev. A2.0
Product Name Embedded Motherboard With Onboard Intel Atom N270 Processor
Processor / CPU Intel® AtomTM
Unlock Full Specs
to access all available technical data

Similar Products

Intel Celeron M or Pentium M CPU Board - CEX-i7013 - Computer Express L.L.C.
Specs
Processor / CPU Intel ULV Celeron M, Pentium M
Chipset INTEL
Bus / Standard PC/104
View Details
 - IPC-MP441R - Ant Computer, Inc.
Ant Computer, Inc.
Specs
Processor / CPU Intel Pentium 4
CPU Socket LGA Socket
Chipset INTEL
View Details
Industrial Motherboard With VIA C7/ Eden Processor - IMBM-700 - Aaeon Systems Inc.
Specs
Processor / CPU VIA C7™/Eden™ CPU, up to 2.0 GHz (FSB400/800 MHz)
Onboard C7 1.0 GHz (FSB 400 MHz)
Chipset VIA
Form Factor MicroATX
View Details