Aaeon Systems Inc. Embedded Motherboard With Intel Core 2 Duo/ Core Duo/ Celeron M Processors EMB-945T Rev. B

Description
The EMB-945T Rev.B adopts the latest Intel® Core 2 Duo / Core Duo/ Core Solo/ Celeron M processors and Mobile Intel 945GM Express chipset for better power-management capabilities and enhanced performance. EMB-945T Rev.B with mobile-optimized Intel dual-core processors is the latest embedded motherboard designed to cope with increasingly heavily work-loaded embedded systems found in POS (Point-of-Sale) machines, automated kiosks, medical instruments, advanced automation for buildings and homes, and gaming machines. The EMB-945T Rev.B features one PCI slot, one PCI-E slot, one Mini PCI slot, six COM ports, six USB 2.0 ports, multiple Digital I/O ports, and Type II CFD storage, providing versatile expansion options for many embedded applications. The Front Side Bus of EMB-945T Rev.B is up to 667MHz and graphic performance has been enhanced from 20 to 30%. In addition, the EMB-945T Rev.B supports DX9L appropriate to the DirectX and LVD/iDCT MPEG2 Hardware Decode. Applications Industrial Automation Networking KIOSK/ POS Transportation Healthcare Gaming Features Socket-478M or Onboard Intel® Core™ 2 Duo/ Core™ Duo/ Celeron® M Processors Intel® 945GME + ICH7M SODIMM DDR2 400/533/667 Max. 4 GB Gigabit Ethernet x 1 (Intel® 82573L) Up To 24-bit Dual-channel LVDS LCD AC97 5.1CH Audio Type 2 CompactFlash™, SATA 1.5Gb/s x 2 (Optional RAID 0 & 1), EIDE x 1 COM x 6, Parallel x 1, USB2.0 x 6, 8-bit Digital I/O x 1 PCI x 1, PCI-E [x1] x 2 (Through Riser Card), Mini-PCI x 1 ATX LCD Inverter Connector With Brightness Control
Description
The EMB-945T Rev.B adopts the latest Intel® Core 2 Duo / Core Duo/ Core Solo/ Celeron M processors and Mobile Intel 945GM Express chipset for better power-management capabilities and enhanced performance. EMB-945T Rev.B with mobile-optimized Intel dual-core processors is the latest embedded motherboard designed to cope with increasingly heavily work-loaded embedded systems found in POS (Point-of-Sale) machines, automated kiosks, medical instruments, advanced automation for buildings and homes, and gaming machines. The EMB-945T Rev.B features one PCI slot, one PCI-E slot, one Mini PCI slot, six COM ports, six USB 2.0 ports, multiple Digital I/O ports, and Type II CFD storage, providing versatile expansion options for many embedded applications. The Front Side Bus of EMB-945T Rev.B is up to 667MHz and graphic performance has been enhanced from 20 to 30%. In addition, the EMB-945T Rev.B supports DX9L appropriate to the DirectX and LVD/iDCT MPEG2 Hardware Decode. Applications Industrial Automation Networking KIOSK/ POS Transportation Healthcare Gaming Features Socket-478M or Onboard Intel® Core™ 2 Duo/ Core™ Duo/ Celeron® M Processors Intel® 945GME + ICH7M SODIMM DDR2 400/533/667 Max. 4 GB Gigabit Ethernet x 1 (Intel® 82573L) Up To 24-bit Dual-channel LVDS LCD AC97 5.1CH Audio Type 2 CompactFlash™, SATA 1.5Gb/s x 2 (Optional RAID 0 & 1), EIDE x 1 COM x 6, Parallel x 1, USB2.0 x 6, 8-bit Digital I/O x 1 PCI x 1, PCI-E [x1] x 2 (Through Riser Card), Mini-PCI x 1 ATX LCD Inverter Connector With Brightness Control

Suppliers

Company
Product
Description
Supplier Links
Embedded Motherboard With Intel Core 2 Duo/ Core Duo/ Celeron M Processors - EMB-945T Rev. B - Aaeon Systems Inc.
Brea, CA, USA
Embedded Motherboard With Intel Core 2 Duo/ Core Duo/ Celeron M Processors
EMB-945T Rev. B
Embedded Motherboard With Intel Core 2 Duo/ Core Duo/ Celeron M Processors EMB-945T Rev. B
The EMB-945T Rev.B adopts the latest Intel® Core 2 Duo / Core Duo/ Core Solo/ Celeron M processors and Mobile Intel 945GM Express chipset for better power-management capabilities and enhanced performance. EMB-945T Rev.B with mobile-optimized Intel dual-core processors is the latest embedded motherboard designed to cope with increasingly heavily work-loaded embedded systems found in POS (Point-of-Sale) machines, automated kiosks, medical instruments, advanced automation for buildings and homes, and gaming machines. The EMB-945T Rev.B features one PCI slot, one PCI-E slot, one Mini PCI slot, six COM ports, six USB 2.0 ports, multiple Digital I/O ports, and Type II CFD storage, providing versatile expansion options for many embedded applications. The Front Side Bus of EMB-945T Rev.B is up to 667MHz and graphic performance has been enhanced from 20 to 30%. In addition, the EMB-945T Rev.B supports DX9L appropriate to the DirectX and LVD/iDCT MPEG2 Hardware Decode. Applications Industrial Automation Networking KIOSK/ POS Transportation Healthcare Gaming Features Socket-478M or Onboard Intel® Core™ 2 Duo/ Core™ Duo/ Celeron® M Processors Intel® 945GME + ICH7M SODIMM DDR2 400/533/667 Max. 4 GB Gigabit Ethernet x 1 (Intel® 82573L) Up To 24-bit Dual-channel LVDS LCD AC97 5.1CH Audio Type 2 CompactFlash™, SATA 1.5Gb/s x 2 (Optional RAID 0 & 1), EIDE x 1 COM x 6, Parallel x 1, USB2.0 x 6, 8-bit Digital I/O x 1 PCI x 1, PCI-E [x1] x 2 (Through Riser Card), Mini-PCI x 1 ATX LCD Inverter Connector With Brightness Control

The EMB-945T Rev.B adopts the latest Intel® Core 2 Duo / Core Duo/ Core Solo/ Celeron M processors and Mobile Intel 945GM Express chipset for better power-management capabilities and enhanced performance. EMB-945T Rev.B with mobile-optimized Intel dual-core processors is the latest embedded motherboard designed to cope with increasingly heavily work-loaded embedded systems found in POS (Point-of-Sale) machines, automated kiosks, medical instruments, advanced automation for buildings and homes, and gaming machines.

The EMB-945T Rev.B features one PCI slot, one PCI-E slot, one Mini PCI slot, six COM ports, six USB 2.0 ports, multiple Digital I/O ports, and Type II CFD storage, providing versatile expansion options for many embedded applications.

The Front Side Bus of EMB-945T Rev.B is up to 667MHz and graphic performance has been enhanced from 20 to 30%. In addition, the EMB-945T Rev.B supports DX9L appropriate to the DirectX and LVD/iDCT MPEG2 Hardware Decode.

Applications

  • Industrial Automation
  • Networking
  • KIOSK/ POS
  • Transportation
  • Healthcare
  • Gaming

Features

  • Socket-478M or Onboard Intel® Core™ 2 Duo/ Core™ Duo/ Celeron® M Processors
  • Intel® 945GME + ICH7M
  • SODIMM DDR2 400/533/667 Max. 4 GB
  • Gigabit Ethernet x 1 (Intel® 82573L)
  • Up To 24-bit Dual-channel LVDS LCD
  • AC97 5.1CH Audio
  • Type 2 CompactFlash™, SATA 1.5Gb/s x 2 (Optional RAID 0 & 1), EIDE x 1
  • COM x 6, Parallel x 1, USB2.0 x 6, 8-bit Digital I/O x 1
  • PCI x 1, PCI-E [x1] x 2 (Through Riser Card), Mini-PCI x 1
  • ATX
  • LCD Inverter Connector With Brightness Control
Supplier's Site

Technical Specifications

  Aaeon Systems Inc.
Product Category Computer Motherboards
Product Number EMB-945T Rev. B
Product Name Embedded Motherboard With Intel Core 2 Duo/ Core Duo/ Celeron M Processors
Processor / CPU Intel® Core™2 Duo
Unlock Full Specs
to access all available technical data

Similar Products

AMD Ryzen™ Embedded V1000/R1000/R2000 Processor - AIMB-228VG2-03A2E - Advantech
Specs
Processor / CPU AMD Ryzen™ Embedded V1000 processor
Power Connectors AT; ATX
Processor Speed 3.2 GHz
View Details
Intel® Celeron Processor J1900 Mini-ITX Motherboard - IMB-150 - Industrial PC, Inc.
Specs
Processor / CPU Intel Celeron
Form Factor MiniATX
Power Connectors ATX
View Details
5.25
American Portwell Technology Inc.
Specs
Processor / CPU Intel Celeron; Intel Pentium M or Celeron M
CPU Socket Socket 479
Chipset INTEL
View Details
 - IPC-MP822 - Ant Computer, Inc.
Ant Computer, Inc.
Specs
Processor / CPU Intel® AtomTM
Chipset INTEL
Processor Speed 1.66 to 1.8 GHz
View Details