Aaeon Systems Inc. Embedded Motherboard With Onboard Intel® Atom™ N270 Processor EMB-9459T

Description
The EMB-9459T supports Intel Atom N270 processor which when paired with the Intel 945GSE + ICH7M chipset offers a high performance computing platform with low power consumption. This new product supports two 240-pin DDRII DIMMs at speeds of 400/533, up to 2GB. One CompactFlash, two SATA ports and one EIDE interfaces provide ample storage. With dual Gigabit Ethernet, six COM ports, eight USB2.0, one parallel port, the EMB-9459T meets the requirements of today's demanding applications. Display requirements are met with an abundance of interfaces such as CRT, TV-out, 18-bit dual-channel LVDS LCD, DVI and SDVO. Simultaneous / Dual View is available in LCD/CRT, LCD/DVI, CRT/DVI, CRT/TV, LCD/ TV configurations. Display memory is shared from the system memory up to 224MB/DVMT3.0. With all of its integrated features, the EMB-9459T strikes a balance of performance and price. This versatile product targets Industrial Automation, Entertainment, Networking, KIOSK/POS, Transportation, Banking, Healthcare and Digital Signage applications that require high performance and high reliability. Applications Industrial Automation Entertainment Networking KIOSK/POS Transportation Banking Healthcare Digital Signage Features Onboard Intel® Atom™ N270 Processor (Fanless) Intel® 945GSE + ICH7M DIMM DDRII 400/533, Max. 2 GB Gigabit Ethernet x 2 CRT, TV-out, 18-bit Dual-channel LVDS, DVI, SDVO Connector x 1 HD 5.1CH Audio S/P DIF, Stereo Amplifier SATA x 2, EIDE x 1 & CompactFlash™ Type II x 1 USB2.0 x 8, COM x 6, Parallel x 1 PCI x 1, Mini-PCI x 1, PCI-E [x1] (Through Riser Card) +12V Only Operation Onboard SATA Power Connector x 1 Optional TPM
Description
The EMB-9459T supports Intel Atom N270 processor which when paired with the Intel 945GSE + ICH7M chipset offers a high performance computing platform with low power consumption. This new product supports two 240-pin DDRII DIMMs at speeds of 400/533, up to 2GB. One CompactFlash, two SATA ports and one EIDE interfaces provide ample storage. With dual Gigabit Ethernet, six COM ports, eight USB2.0, one parallel port, the EMB-9459T meets the requirements of today's demanding applications. Display requirements are met with an abundance of interfaces such as CRT, TV-out, 18-bit dual-channel LVDS LCD, DVI and SDVO. Simultaneous / Dual View is available in LCD/CRT, LCD/DVI, CRT/DVI, CRT/TV, LCD/ TV configurations. Display memory is shared from the system memory up to 224MB/DVMT3.0. With all of its integrated features, the EMB-9459T strikes a balance of performance and price. This versatile product targets Industrial Automation, Entertainment, Networking, KIOSK/POS, Transportation, Banking, Healthcare and Digital Signage applications that require high performance and high reliability. Applications Industrial Automation Entertainment Networking KIOSK/POS Transportation Banking Healthcare Digital Signage Features Onboard Intel® Atom™ N270 Processor (Fanless) Intel® 945GSE + ICH7M DIMM DDRII 400/533, Max. 2 GB Gigabit Ethernet x 2 CRT, TV-out, 18-bit Dual-channel LVDS, DVI, SDVO Connector x 1 HD 5.1CH Audio S/P DIF, Stereo Amplifier SATA x 2, EIDE x 1 & CompactFlash™ Type II x 1 USB2.0 x 8, COM x 6, Parallel x 1 PCI x 1, Mini-PCI x 1, PCI-E [x1] (Through Riser Card) +12V Only Operation Onboard SATA Power Connector x 1 Optional TPM

Suppliers

Company
Product
Description
Supplier Links
Embedded Motherboard With Onboard Intel® Atom™ N270 Processor - EMB-9459T - Aaeon Systems Inc.
Brea, CA, USA
Embedded Motherboard With Onboard Intel® Atom™ N270 Processor
EMB-9459T
Embedded Motherboard With Onboard Intel® Atom™ N270 Processor EMB-9459T
The EMB-9459T supports Intel Atom N270 processor which when paired with the Intel 945GSE + ICH7M chipset offers a high performance computing platform with low power consumption. This new product supports two 240-pin DDRII DIMMs at speeds of 400/533, up to 2GB. One CompactFlash, two SATA ports and one EIDE interfaces provide ample storage. With dual Gigabit Ethernet, six COM ports, eight USB2.0, one parallel port, the EMB-9459T meets the requirements of today's demanding applications. Display requirements are met with an abundance of interfaces such as CRT, TV-out, 18-bit dual-channel LVDS LCD, DVI and SDVO. Simultaneous / Dual View is available in LCD/CRT, LCD/DVI, CRT/DVI, CRT/TV, LCD/ TV configurations. Display memory is shared from the system memory up to 224MB/DVMT3.0. With all of its integrated features, the EMB-9459T strikes a balance of performance and price. This versatile product targets Industrial Automation, Entertainment, Networking, KIOSK/POS, Transportation, Banking, Healthcare and Digital Signage applications that require high performance and high reliability. Applications Industrial Automation Entertainment Networking KIOSK/POS Transportation Banking Healthcare Digital Signage Features Onboard Intel® Atom™ N270 Processor (Fanless) Intel® 945GSE + ICH7M DIMM DDRII 400/533, Max. 2 GB Gigabit Ethernet x 2 CRT, TV-out, 18-bit Dual-channel LVDS, DVI, SDVO Connector x 1 HD 5.1CH Audio S/P DIF, Stereo Amplifier SATA x 2, EIDE x 1 & CompactFlash™ Type II x 1 USB2.0 x 8, COM x 6, Parallel x 1 PCI x 1, Mini-PCI x 1, PCI-E [x1] (Through Riser Card) +12V Only Operation Onboard SATA Power Connector x 1 Optional TPM

The EMB-9459T supports Intel Atom N270 processor which when paired with the Intel 945GSE + ICH7M chipset offers a high performance computing platform with low power consumption. This new product supports two 240-pin DDRII DIMMs at speeds of 400/533, up to 2GB. One CompactFlash, two SATA ports and one EIDE interfaces provide ample storage. With dual Gigabit Ethernet, six COM ports, eight USB2.0, one parallel port, the EMB-9459T meets the requirements of today's demanding applications.

Display requirements are met with an abundance of interfaces such as CRT, TV-out, 18-bit dual-channel LVDS LCD, DVI and SDVO. Simultaneous / Dual View is available in LCD/CRT, LCD/DVI, CRT/DVI, CRT/TV, LCD/ TV configurations. Display memory is shared from the system memory up to 224MB/DVMT3.0.

With all of its integrated features, the EMB-9459T strikes a balance of performance and price. This versatile product targets Industrial Automation, Entertainment, Networking, KIOSK/POS, Transportation, Banking, Healthcare and Digital Signage applications that require high performance and high reliability.

Applications

  • Industrial Automation
  • Entertainment
  • Networking
  • KIOSK/POS
  • Transportation
  • Banking
  • Healthcare
  • Digital Signage

Features

  • Onboard Intel® Atom™ N270 Processor (Fanless)
  • Intel® 945GSE + ICH7M
  • DIMM DDRII 400/533, Max. 2 GB
  • Gigabit Ethernet x 2
  • CRT, TV-out, 18-bit Dual-channel LVDS, DVI, SDVO Connector x 1
  • HD 5.1CH Audio S/P DIF, Stereo Amplifier
  • SATA x 2, EIDE x 1 & CompactFlash™ Type II x 1
  • USB2.0 x 8, COM x 6, Parallel x 1
  • PCI x 1, Mini-PCI x 1, PCI-E [x1] (Through Riser Card)
  • +12V Only Operation
  • Onboard SATA Power Connector x 1
  • Optional TPM
Supplier's Site

Technical Specifications

  Aaeon Systems Inc.
Product Category Computer Motherboards
Product Number EMB-9459T
Product Name Embedded Motherboard With Onboard Intel® Atom™ N270 Processor
Processor / CPU Intel® AtomTM
Unlock Full Specs
to access all available technical data

Similar Products

Intel® Celeron Processor J1900 Mini-ITX Motherboard - IMB-150 - Industrial PC, Inc.
Specs
Processor / CPU Intel Celeron
Form Factor MiniATX
Power Connectors ATX
View Details
5.25
American Portwell Technology Inc.
Specs
Processor / CPU Ultra Low Voltage Intel Celerom
Chipset INTEL
Bus / Standard PCI; Mini PCI
View Details
 - IPC-MP441R - Ant Computer, Inc.
Ant Computer, Inc.
Specs
Processor / CPU Intel Pentium 4
CPU Socket LGA Socket
Chipset INTEL
View Details