Aaeon Systems Inc. Wallmount, PICMG, 8-Slot Backplane, 4 PCI, 3 ISA, Single Segment BP-208SG-P4

Description
Applications Features Master: PICMG PICMG: 2 PCI: 4 ISA:3 System: Single Fan Connector: 2 ATX Control Connector: 1 ATX Power Connector: 1 AT Power Connector: 1 Dimension: 10.4" x 8.6"(264mm x 219mm)
Description
Applications Features Master: PICMG PICMG: 2 PCI: 4 ISA:3 System: Single Fan Connector: 2 ATX Control Connector: 1 ATX Power Connector: 1 AT Power Connector: 1 Dimension: 10.4" x 8.6"(264mm x 219mm)

Suppliers

Company
Product
Description
Supplier Links
Wallmount, PICMG, 8-Slot Backplane, 4 PCI, 3 ISA, Single Segment - BP-208SG-P4 - Aaeon Systems Inc.
Brea, CA, USA
Wallmount, PICMG, 8-Slot Backplane, 4 PCI, 3 ISA, Single Segment
BP-208SG-P4
Wallmount, PICMG, 8-Slot Backplane, 4 PCI, 3 ISA, Single Segment BP-208SG-P4
Applications Features Master: PICMG PICMG: 2 PCI: 4 ISA:3 System: Single Fan Connector: 2 ATX Control Connector: 1 ATX Power Connector: 1 AT Power Connector: 1 Dimension: 10.4" x 8.6"(264mm x 219mm)

Applications

Features

  • Master: PICMG
  • PICMG: 2
  • PCI: 4
  • ISA:3
  • System: Single
  • Fan Connector: 2
  • ATX Control Connector: 1
  • ATX Power Connector: 1
  • AT Power Connector: 1
  • Dimension: 10.4" x 8.6"(264mm x 219mm)
Supplier's Site

Technical Specifications

  Aaeon Systems Inc.
Product Category Backplanes
Product Number BP-208SG-P4
Product Name Wallmount, PICMG, 8-Slot Backplane, 4 PCI, 3 ISA, Single Segment
Board Function Active Backplane
Unlock Full Specs
to access all available technical data

Similar Products

13-slot BP for 14-slot chassis -  - Advantech
Specs
Board Function Passive Backplane
View Details
3U VPX Development Backplane with Centralized Switching for Single or Dual Star Topology - XTend4130 - Extreme Engineering Solutions, Inc. (X-ES)
Specs
Board Function Passive Backplane
Bus / Standard 3U VPX
View Details
Vector Electronics & Technology, Inc.
Specs
Board Function Passive Backplane
Bus / Standard VME Bus; VME64
Form Factor For 3U cards
View Details