Aaeon Systems Inc. Rackmount, PICMG, 14-Slot Backplane, 12 PCI, 2 ISA, Single Segment BP-214SG-P12

Description
Applications Features Master: PICMG PICMG: 2 PCI: 12 ISA: 2 System: Single Fan Connector: 2 ATX Control Connector: 1 ATX Power Connector: 1 AT Power Connector: 1 Dimension: 12.4" x 10.2"(315mm x 260mm)
Description
Applications Features Master: PICMG PICMG: 2 PCI: 12 ISA: 2 System: Single Fan Connector: 2 ATX Control Connector: 1 ATX Power Connector: 1 AT Power Connector: 1 Dimension: 12.4" x 10.2"(315mm x 260mm)

Suppliers

Company
Product
Description
Supplier Links
Rackmount, PICMG, 14-Slot Backplane, 12 PCI, 2 ISA, Single Segment - BP-214SG-P12 - Aaeon Systems Inc.
Brea, CA, USA
Rackmount, PICMG, 14-Slot Backplane, 12 PCI, 2 ISA, Single Segment
BP-214SG-P12
Rackmount, PICMG, 14-Slot Backplane, 12 PCI, 2 ISA, Single Segment BP-214SG-P12
Applications Features Master: PICMG PICMG: 2 PCI: 12 ISA: 2 System: Single Fan Connector: 2 ATX Control Connector: 1 ATX Power Connector: 1 AT Power Connector: 1 Dimension: 12.4" x 10.2"(315mm x 260mm)

Applications

Features

  • Master: PICMG
  • PICMG: 2
  • PCI: 12
  • ISA: 2
  • System: Single
  • Fan Connector: 2
  • ATX Control Connector: 1
  • ATX Power Connector: 1
  • AT Power Connector: 1
  • Dimension: 12.4" x 10.2"(315mm x 260mm)
Supplier's Site

Technical Specifications

  Aaeon Systems Inc.
Product Category Backplanes
Product Number BP-214SG-P12
Product Name Rackmount, PICMG, 14-Slot Backplane, 12 PCI, 2 ISA, Single Segment
Board Function Active Backplane
Unlock Full Specs
to access all available technical data

Similar Products

PICMG 1.3 Full-Size SBC Backplanes -  - Advantech
Specs
Board Function Passive Backplane
View Details
CBP-5P2 4-SLOT (1 x PISA, 2 x ISA, 2 x PCI) Passive Backplane - 1101510 - Global American, Inc.
Specs
Board Function Passive Backplane
Bus / Standard ISA/EISA; PCI; PISA
Power Connectors ATX
View Details
NEXCOM USA
Specs
Board Function Active Backplane
Bridges Intel x1 Bridge, or Pericom
Bus / Standard ISA/EISA; PCI; PICMG
View Details
VME64x - 9U Backplane -  - ELMA Electronic Inc.
ELMA Electronic Inc.
Specs
Board Function Passive Backplane
Bus / Standard VME Bus
Form Factor 9U x 340 (D-Size)
View Details