Aaeon Systems Inc. Wallmount, PICMG, 6-Slot Backplane, 2 PCI, 3 ISA, Single Segment BP-206SG-P2

Description
Applications Features Master: PICMG PICMG: 2 PCI: 2 ISA: 3 System: Single Fan Connector: 2 AT Power Connector: 1 ATX Control Connector: 1 ATX Power Connector: 1 Dimension: 10.4" x 5.3"(264mm x 134mm)
Description
Applications Features Master: PICMG PICMG: 2 PCI: 2 ISA: 3 System: Single Fan Connector: 2 AT Power Connector: 1 ATX Control Connector: 1 ATX Power Connector: 1 Dimension: 10.4" x 5.3"(264mm x 134mm)

Suppliers

Company
Product
Description
Supplier Links
Wallmount, PICMG, 6-Slot Backplane, 2 PCI, 3 ISA, Single Segment - BP-206SG-P2 - Aaeon Systems Inc.
Brea, CA, USA
Wallmount, PICMG, 6-Slot Backplane, 2 PCI, 3 ISA, Single Segment
BP-206SG-P2
Wallmount, PICMG, 6-Slot Backplane, 2 PCI, 3 ISA, Single Segment BP-206SG-P2
Applications Features Master: PICMG PICMG: 2 PCI: 2 ISA: 3 System: Single Fan Connector: 2 AT Power Connector: 1 ATX Control Connector: 1 ATX Power Connector: 1 Dimension: 10.4" x 5.3"(264mm x 134mm)

Applications

Features

  • Master: PICMG
  • PICMG: 2
  • PCI: 2
  • ISA: 3
  • System: Single
  • Fan Connector: 2
  • AT Power Connector: 1
  • ATX Control Connector: 1
  • ATX Power Connector: 1
  • Dimension: 10.4" x 5.3"(264mm x 134mm)
Supplier's Site

Technical Specifications

  Aaeon Systems Inc.
Product Category Backplanes
Product Number BP-206SG-P2
Product Name Wallmount, PICMG, 6-Slot Backplane, 2 PCI, 3 ISA, Single Segment
Board Function Active Backplane
Unlock Full Specs
to access all available technical data

Similar Products

PICMG 1.3 Full-Size SBC Backplanes -  - Advantech
Specs
Board Function Passive Backplane
View Details
CBP-5P2 4-SLOT (1 x PISA, 2 x ISA, 2 x PCI) Passive Backplane - 1101510 - Global American, Inc.
Specs
Board Function Passive Backplane
Bus / Standard ISA/EISA; PCI; PISA
Power Connectors ATX
View Details
NEXCOM USA
Specs
Board Function Active Backplane
Bus / Standard ISA/EISA; PCI; PICMG
Power Connectors ATX
View Details
VXS Single Star Backplanes -  - ELMA Electronic Inc.
ELMA Electronic Inc.
Specs
Board Function Passive Backplane
Bus / Standard VXS
Form Factor 6U, 7U
View Details