Aaeon Systems Inc. Wallmount, PCI, 5-Slot Backplane, 4 PCI, Single Segment BP-205SP-P4

Description
Applications Features Master: PCI PCI: 4 System: Single Fan Connector : 2 ATX Control Connector: 1 ATX Power Connector:1 Dimension: 4.2" x 7.3" (106mm x 186mm)
Description
Applications Features Master: PCI PCI: 4 System: Single Fan Connector : 2 ATX Control Connector: 1 ATX Power Connector:1 Dimension: 4.2" x 7.3" (106mm x 186mm)

Suppliers

Company
Product
Description
Supplier Links
Wallmount, PCI, 5-Slot Backplane, 4 PCI, Single Segment - BP-205SP-P4 - Aaeon Systems Inc.
Brea, CA, USA
Wallmount, PCI, 5-Slot Backplane, 4 PCI, Single Segment
BP-205SP-P4
Wallmount, PCI, 5-Slot Backplane, 4 PCI, Single Segment BP-205SP-P4
Applications Features Master: PCI PCI: 4 System: Single Fan Connector : 2 ATX Control Connector: 1 ATX Power Connector:1 Dimension: 4.2" x 7.3" (106mm x 186mm)

Applications

Features

  • Master: PCI
  • PCI: 4
  • System: Single
  • Fan Connector : 2
  • ATX Control Connector: 1
  • ATX Power Connector:1
  • Dimension: 4.2" x 7.3" (106mm x 186mm)
Supplier's Site

Technical Specifications

  Aaeon Systems Inc.
Product Category Backplanes
Product Number BP-205SP-P4
Product Name Wallmount, PCI, 5-Slot Backplane, 4 PCI, Single Segment
Board Function Active Backplane
Unlock Full Specs
to access all available technical data

Similar Products

6-slot Butterfly BP for 2U chassis - PCE-5B06V-00A1E - Advantech
Specs
Board Function Passive Backplane
View Details
2 suppliers
 - BP-214SG-P12 - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
Board Function Active Backplane
Bus / Standard ISA/EISA; PCI; PICMG
Form Factor ATX
View Details
Backplane with 4, 8, 12, 18 Positions for I/O Module of System - R-BUS - Gefran
Specs
Board Function Passive Backplane
Certifications and Approvals RoHS; CE
Bus / Standard Parallel Bus
View Details
Trenton Systems, Inc.
Specs
Board Function Passive Backplane
Bridges PCI Express to Dual PCI-X
Bus / Standard PCI Express; ePCI-X
View Details