Aaeon Systems Inc. 2U 6-Slot Rackmount Chassis, Full-Size CPU Cards Support ARC-625

Description
Applications Factory Automation Industrial Automation Network Security Telecom Application Server Features 2U Height 19" Rackmount Chassis 6-Slot ISA/PICMG Bus Passive Backplanes Standard PS2 AT/ATX Power Up To 400W 5.25" x 1 And 3.5" x 1 Or 2.5" Front Accessible Disk Drive Bay Internal 3.5" x 2 Disk Drive Bays For Hard Disks Keyboard Connector x 1 On Front Panel Dual Lockable Front Doors Added Protection
Description
Applications Factory Automation Industrial Automation Network Security Telecom Application Server Features 2U Height 19" Rackmount Chassis 6-Slot ISA/PICMG Bus Passive Backplanes Standard PS2 AT/ATX Power Up To 400W 5.25" x 1 And 3.5" x 1 Or 2.5" Front Accessible Disk Drive Bay Internal 3.5" x 2 Disk Drive Bays For Hard Disks Keyboard Connector x 1 On Front Panel Dual Lockable Front Doors Added Protection

Suppliers

Company
Product
Description
Supplier Links
2U 6-Slot Rackmount Chassis, Full-Size CPU Cards Support - ARC-625 - Aaeon Systems Inc.
Brea, CA, USA
2U 6-Slot Rackmount Chassis, Full-Size CPU Cards Support
ARC-625
2U 6-Slot Rackmount Chassis, Full-Size CPU Cards Support ARC-625
Applications Factory Automation Industrial Automation Network Security Telecom Application Server Features 2U Height 19" Rackmount Chassis 6-Slot ISA/PICMG Bus Passive Backplanes Standard PS2 AT/ATX Power Up To 400W 5.25" x 1 And 3.5" x 1 Or 2.5" Front Accessible Disk Drive Bay Internal 3.5" x 2 Disk Drive Bays For Hard Disks Keyboard Connector x 1 On Front Panel Dual Lockable Front Doors Added Protection

Applications

  • Factory Automation
  • Industrial Automation
  • Network Security
  • Telecom
  • Application Server

Features

  • 2U Height 19" Rackmount Chassis
  • 6-Slot ISA/PICMG Bus Passive Backplanes
  • Standard PS2 AT/ATX Power Up To 400W
  • 5.25" x 1 And 3.5" x 1 Or 2.5" Front Accessible Disk Drive Bay
  • Internal 3.5" x 2 Disk Drive Bays For Hard Disks
  • Keyboard Connector x 1 On Front Panel
  • Dual Lockable Front Doors Added Protection
Supplier's Site

Technical Specifications

  Aaeon Systems Inc.
Product Category Industrial Chassis and Card Cages
Product Number ARC-625
Product Name 2U 6-Slot Rackmount Chassis, Full-Size CPU Cards Support
Product Type Chassis
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Chassis - 6u-chassis-27954 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
RFP DC High Power -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
Power Rating 1000 watts
View Details
4U Rackmount Chassis, Industrial Main Board Support - ARC-645M - Aaeon Systems Inc.
Specs
Product Type Chassis
Mounting Style Rack-mount
Width 19 inch (483 mm)
View Details