Aaeon Systems Inc. 4U 14-Slot Rackmount Chassis, Full-Size/ Half-Size CPU Cards Support ARC-645

Description
Applications Factory Autoamtion Industrial Automation Network Security DVR/ Surveillance Storage/SAN/NAS Gaming Transportation/ITS Features 4U Height 19" Rackmount Chassis 14-Slot ISA/ PICMG Bus Passive Backplanes Standard PS2 AT/ATX Or Mini-Redundant Power Supply 5.25" x 4 And 3.5" x 1 Or 2.5" Front Accessible Disk Drive Bay Internal 3.5†Disk Drive Bays For Hard Disk x 2 Dual Lockable Front Doors For Added Protection USB Port x 2 And Keyboard Connector x 1 On Front Panel
Description
Applications Factory Autoamtion Industrial Automation Network Security DVR/ Surveillance Storage/SAN/NAS Gaming Transportation/ITS Features 4U Height 19" Rackmount Chassis 14-Slot ISA/ PICMG Bus Passive Backplanes Standard PS2 AT/ATX Or Mini-Redundant Power Supply 5.25" x 4 And 3.5" x 1 Or 2.5" Front Accessible Disk Drive Bay Internal 3.5†Disk Drive Bays For Hard Disk x 2 Dual Lockable Front Doors For Added Protection USB Port x 2 And Keyboard Connector x 1 On Front Panel

Suppliers

Company
Product
Description
Supplier Links
4U 14-Slot Rackmount Chassis, Full-Size/ Half-Size CPU Cards Support - ARC-645 - Aaeon Systems Inc.
Brea, CA, USA
4U 14-Slot Rackmount Chassis, Full-Size/ Half-Size CPU Cards Support
ARC-645
4U 14-Slot Rackmount Chassis, Full-Size/ Half-Size CPU Cards Support ARC-645
Applications Factory Autoamtion Industrial Automation Network Security DVR/ Surveillance Storage/SAN/NAS Gaming Transportation/ITS Features 4U Height 19" Rackmount Chassis 14-Slot ISA/ PICMG Bus Passive Backplanes Standard PS2 AT/ATX Or Mini-Redundant Power Supply 5.25" x 4 And 3.5" x 1 Or 2.5" Front Accessible Disk Drive Bay Internal 3.5†Disk Drive Bays For Hard Disk x 2 Dual Lockable Front Doors For Added Protection USB Port x 2 And Keyboard Connector x 1 On Front Panel

Applications

  • Factory Autoamtion
  • Industrial Automation
  • Network Security
  • DVR/ Surveillance
  • Storage/SAN/NAS
  • Gaming
  • Transportation/ITS

Features

  • 4U Height 19" Rackmount Chassis
  • 14-Slot ISA/ PICMG Bus Passive Backplanes
  • Standard PS2 AT/ATX Or Mini-Redundant Power Supply
  • 5.25" x 4 And 3.5" x 1 Or 2.5" Front Accessible Disk Drive Bay
  • Internal 3.5†Disk Drive Bays For Hard Disk x 2
  • Dual Lockable Front Doors For Added Protection
  • USB Port x 2 And Keyboard Connector x 1 On Front Panel
Supplier's Site

Technical Specifications

  Aaeon Systems Inc.
Product Category Industrial Chassis and Card Cages
Product Number ARC-645
Product Name 4U 14-Slot Rackmount Chassis, Full-Size/ Half-Size CPU Cards Support
Product Type Chassis
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Chassis - 1u-chassis-27950 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
RFP Controller -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
View Details
4U 14-Slot Rackmount Chassis, Full-Size/ Half-Size CPU Cards Support - ARC-640 - Aaeon Systems Inc.
Specs
Product Type Chassis
Mounting Style Rack-mount
Height 7 inch (178 mm)
View Details