Aaeon Systems Inc. 4U 14-Slot Rackmount Chassis, Industrial Main Board Support ARC-640M

Description
Applications Industrial control Factory Automation Industrial Automation Networking Security Gaming DVR / Surveillance Application Server Features 4U Height 19" Rackmount Chassis Standard Motherboard ATX, Micro ATX Form Factors 5.25" x 3 and 3.5" x 1 or 2.5" Front Accessible Disk Drive Bays Internal 3.5" Disk Drive Bay For Hard Disk x 1 Lockable Door For Protecting The Running System USB Port x 2 and Keyboard Connector x 1 On Front Panel
Description
Applications Industrial control Factory Automation Industrial Automation Networking Security Gaming DVR / Surveillance Application Server Features 4U Height 19" Rackmount Chassis Standard Motherboard ATX, Micro ATX Form Factors 5.25" x 3 and 3.5" x 1 or 2.5" Front Accessible Disk Drive Bays Internal 3.5" Disk Drive Bay For Hard Disk x 1 Lockable Door For Protecting The Running System USB Port x 2 and Keyboard Connector x 1 On Front Panel

Suppliers

Company
Product
Description
Supplier Links
4U 14-Slot Rackmount Chassis, Industrial Main Board Support - ARC-640M - Aaeon Systems Inc.
Brea, CA, USA
4U 14-Slot Rackmount Chassis, Industrial Main Board Support
ARC-640M
4U 14-Slot Rackmount Chassis, Industrial Main Board Support ARC-640M
Applications Industrial control Factory Automation Industrial Automation Networking Security Gaming DVR / Surveillance Application Server Features 4U Height 19" Rackmount Chassis Standard Motherboard ATX, Micro ATX Form Factors 5.25" x 3 and 3.5" x 1 or 2.5" Front Accessible Disk Drive Bays Internal 3.5" Disk Drive Bay For Hard Disk x 1 Lockable Door For Protecting The Running System USB Port x 2 and Keyboard Connector x 1 On Front Panel

Applications


  • Industrial control

  • Factory Automation

  • Industrial Automation

  • Networking Security

  • Gaming

  • DVR / Surveillance

  • Application Server

Features


  • 4U Height 19" Rackmount Chassis

  • Standard Motherboard ATX, Micro ATX Form Factors

  • 5.25" x 3 and 3.5" x 1 or 2.5" Front Accessible Disk Drive Bays

  • Internal 3.5" Disk Drive Bay For Hard Disk x 1

  • Lockable Door For Protecting The Running System

  • USB Port x 2 and Keyboard Connector x 1 On Front Panel
Supplier's Site

Technical Specifications

  Aaeon Systems Inc.
Product Category Industrial Chassis and Card Cages
Product Number ARC-640M
Product Name 4U 14-Slot Rackmount Chassis, Industrial Main Board Support
Product Type Chassis
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Chassis - 6u-chassis-27954 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
RFP DC Load -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
Power Rating 375 to 750 watts
View Details
4U CompactPCI® Enclosure with cPCI Power Supply (non-CT Bus) - MIC-3042BE - Advantech
Specs
Form Factor 6U x 160mm (B-Size)
Number of Fans 2
View Details
4U 14-Slot Rackmount Chassis, Full-Size/ Half-Size CPU Cards Support - ARC-640 - Aaeon Systems Inc.
Specs
Product Type Chassis
Mounting Style Rack-mount
Height 7 inch (178 mm)
View Details