Aaeon Systems Inc. 4U 14-Slot Rackmount Chassis, Full-Size/ Half-Size CPU Cards Support ARC-640

Description
Applications Factory Autoamtion Industrial Automation Network Security Gaming DVR/Surveillance Application Server Features 4U Height 19" Rackmount Chassis 14-Slot ISA/PICMG Bus Passive Backplane Standard PS2 AT/ATX Or Mini-Redundant Power Supply 5.25" x 3 And 3.5" x 1 Or 2.5" Front Accessible Disk Drive Bay Internal 3.5" Disk Drive Bay For Hard Disk x 1 Lockable Door For Added Protection USB Port x 2 And Keyboard Connector x 1 On Front Panel
Description
Applications Factory Autoamtion Industrial Automation Network Security Gaming DVR/Surveillance Application Server Features 4U Height 19" Rackmount Chassis 14-Slot ISA/PICMG Bus Passive Backplane Standard PS2 AT/ATX Or Mini-Redundant Power Supply 5.25" x 3 And 3.5" x 1 Or 2.5" Front Accessible Disk Drive Bay Internal 3.5" Disk Drive Bay For Hard Disk x 1 Lockable Door For Added Protection USB Port x 2 And Keyboard Connector x 1 On Front Panel

Suppliers

Company
Product
Description
Supplier Links
4U 14-Slot Rackmount Chassis, Full-Size/ Half-Size CPU Cards Support - ARC-640 - Aaeon Systems Inc.
Brea, CA, USA
4U 14-Slot Rackmount Chassis, Full-Size/ Half-Size CPU Cards Support
ARC-640
4U 14-Slot Rackmount Chassis, Full-Size/ Half-Size CPU Cards Support ARC-640
Applications Factory Autoamtion Industrial Automation Network Security Gaming DVR/Surveillance Application Server Features 4U Height 19" Rackmount Chassis 14-Slot ISA/PICMG Bus Passive Backplane Standard PS2 AT/ATX Or Mini-Redundant Power Supply 5.25" x 3 And 3.5" x 1 Or 2.5" Front Accessible Disk Drive Bay Internal 3.5" Disk Drive Bay For Hard Disk x 1 Lockable Door For Added Protection USB Port x 2 And Keyboard Connector x 1 On Front Panel

Applications

  • Factory Autoamtion
  • Industrial Automation
  • Network Security
  • Gaming
  • DVR/Surveillance
  • Application Server

Features

  • 4U Height 19" Rackmount Chassis
  • 14-Slot ISA/PICMG Bus Passive Backplane
  • Standard PS2 AT/ATX Or Mini-Redundant Power Supply
  • 5.25" x 3 And 3.5" x 1 Or 2.5" Front Accessible Disk Drive Bay
  • Internal 3.5" Disk Drive Bay For Hard Disk x 1
  • Lockable Door For Added Protection
  • USB Port x 2 And Keyboard Connector x 1 On Front Panel
Supplier's Site

Technical Specifications

  Aaeon Systems Inc.
Product Category Industrial Chassis and Card Cages
Product Number ARC-640
Product Name 4U 14-Slot Rackmount Chassis, Full-Size/ Half-Size CPU Cards Support
Product Type Chassis
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Chassis - 3u-chassis-27952 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
Managed Modular 1-slot Media Converter Chassis, AC Power w/o power cord - IMC-711-AC - Advantech
Specs
Product Type Chassis
Certifications CE / FCC Certified; Meets UL, CSA, and TUV Requirements
Height 1.5 inch (38.1 mm)
View Details
RFP DC High Power -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
Power Rating 1000 watts
View Details
4U 14-Slot Rackmount Chassis, Full-Size/ Half-Size CPU Cards Support - ARC-645 - Aaeon Systems Inc.
Specs
Product Type Chassis
Mounting Style Rack-mount
Height 7 inch (178 mm)
View Details