Aaeon Systems Inc. 4U Rackmount Chassis, Industrial Main Board Support ARC-645M

Description
Applications Factory Automation Industrial Automation Network Security DVR/Surveillance Application Server Features 4U Height 19" Rackmount Chassis System Fan x 2 Support Cool Down CPU And Key Component Temperature Standard Motherboard ATX, Micro ATX Standard PS2 AT/ATX Or Mini-Redundant Power Supply 5.25" x 4 And 3.5" x 1 Or 2.5" Front Accessible Disk Drive Bay Internal 3.5" Disk Drive Bay x 2 For Hard Disk Dual Lockable Front Doors For Added Protection USB Port x 2 And Keyboard Connector x 1 On Front Panel
Description
Applications Factory Automation Industrial Automation Network Security DVR/Surveillance Application Server Features 4U Height 19" Rackmount Chassis System Fan x 2 Support Cool Down CPU And Key Component Temperature Standard Motherboard ATX, Micro ATX Standard PS2 AT/ATX Or Mini-Redundant Power Supply 5.25" x 4 And 3.5" x 1 Or 2.5" Front Accessible Disk Drive Bay Internal 3.5" Disk Drive Bay x 2 For Hard Disk Dual Lockable Front Doors For Added Protection USB Port x 2 And Keyboard Connector x 1 On Front Panel

Suppliers

Company
Product
Description
Supplier Links
4U Rackmount Chassis, Industrial Main Board Support - ARC-645M - Aaeon Systems Inc.
Brea, CA, USA
4U Rackmount Chassis, Industrial Main Board Support
ARC-645M
4U Rackmount Chassis, Industrial Main Board Support ARC-645M
Applications Factory Automation Industrial Automation Network Security DVR/Surveillance Application Server Features 4U Height 19" Rackmount Chassis System Fan x 2 Support Cool Down CPU And Key Component Temperature Standard Motherboard ATX, Micro ATX Standard PS2 AT/ATX Or Mini-Redundant Power Supply 5.25" x 4 And 3.5" x 1 Or 2.5" Front Accessible Disk Drive Bay Internal 3.5" Disk Drive Bay x 2 For Hard Disk Dual Lockable Front Doors For Added Protection USB Port x 2 And Keyboard Connector x 1 On Front Panel

Applications

  • Factory Automation
  • Industrial Automation
  • Network Security
  • DVR/Surveillance
  • Application Server

Features

  • 4U Height 19" Rackmount Chassis
  • System Fan x 2 Support Cool Down CPU And Key Component Temperature
  • Standard Motherboard ATX, Micro ATX
  • Standard PS2 AT/ATX Or Mini-Redundant Power Supply
  • 5.25" x 4 And 3.5" x 1 Or 2.5" Front Accessible Disk Drive Bay
  • Internal 3.5" Disk Drive Bay x 2 For Hard Disk
  • Dual Lockable Front Doors For Added Protection
  • USB Port x 2 And Keyboard Connector x 1 On Front Panel
Supplier's Site

Technical Specifications

  Aaeon Systems Inc.
Product Category Industrial Chassis and Card Cages
Product Number ARC-645M
Product Name 4U Rackmount Chassis, Industrial Main Board Support
Product Type Chassis
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Chassis - 2u-chassis-27951 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
1U Storage Chassis for MicroATX/ATX Serverboard with 4 Hot-swap Drive Bays for scalable storage solutions. - HPC-8104SA-50A1E - Advantech
Specs
Product Type Chassis
Form Factor ATX; microATX
Certifications CE / FCC Certified
View Details
RFP DC Low Power -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
Power Rating 330 watts
View Details
4U 14-Slot Rackmount Chassis, Industrial Main Board Support - ARC-640M - Aaeon Systems Inc.
Specs
Product Type Chassis
Mounting Style Rack-mount
Height 7 inch (178 mm)
View Details