Aaeon Systems Inc. 7-Slot Wallmount Chassis, Industrial Main Board Support AMC-280M

Description
The AMC-280M chassis offers one or two front panel 3.5" disk drive bays for Floppy Drives or Flash Card Readers and one front panel 5.25" disk drive bay for a Removable Hard Disk or CD-ROM. Users have many alternatives to make this system suitable for their needs. In addition, the internal design of the AMC-280M is flexible because it supports up to two internal 3.5" disk drive bays for Hard Disks and plus an option for two more internal 3.5" disk drive towers. The AMC-280M supports ATX/Micro ATX form factor motherboards and can be equipped with a PS2 standard power supply up to 400W. The chassis comes with shock-resistant measures to protect storage devices. It can be vertically or horizontally mounted and easily fit into different space-limited environments. There is an alarm module option to add versatility. In summary, the AMC-280M is designed as a total solution for our customers to adapt for use with their motherboards. Applications Automation Industry Automation Factory Automation Control Box Transportation Banking machine ITS HMI Workstation Features 7-Slot Wallmount Chassis ATX, Micro ATX Form Factor Motherboard Standard PS2 AT/ATX Power Up To 400W One Or Two (Optional) Front Panel 3.5" Floppy Disk Drive Or Hard Disk Drive Bay Front Panel 5.25" Disk Drive Bay For Removable Hard Disk Or CD-ROM x 1 Internal 3.5" Hard Disk Drive Bay x 2 (Optional) For Micro ATX Form Factor Motherboard USB Port x 2 And Keyboard Connector x 1 On Front Panel
Description
The AMC-280M chassis offers one or two front panel 3.5" disk drive bays for Floppy Drives or Flash Card Readers and one front panel 5.25" disk drive bay for a Removable Hard Disk or CD-ROM. Users have many alternatives to make this system suitable for their needs. In addition, the internal design of the AMC-280M is flexible because it supports up to two internal 3.5" disk drive bays for Hard Disks and plus an option for two more internal 3.5" disk drive towers. The AMC-280M supports ATX/Micro ATX form factor motherboards and can be equipped with a PS2 standard power supply up to 400W. The chassis comes with shock-resistant measures to protect storage devices. It can be vertically or horizontally mounted and easily fit into different space-limited environments. There is an alarm module option to add versatility. In summary, the AMC-280M is designed as a total solution for our customers to adapt for use with their motherboards. Applications Automation Industry Automation Factory Automation Control Box Transportation Banking machine ITS HMI Workstation Features 7-Slot Wallmount Chassis ATX, Micro ATX Form Factor Motherboard Standard PS2 AT/ATX Power Up To 400W One Or Two (Optional) Front Panel 3.5" Floppy Disk Drive Or Hard Disk Drive Bay Front Panel 5.25" Disk Drive Bay For Removable Hard Disk Or CD-ROM x 1 Internal 3.5" Hard Disk Drive Bay x 2 (Optional) For Micro ATX Form Factor Motherboard USB Port x 2 And Keyboard Connector x 1 On Front Panel

Suppliers

Company
Product
Description
Supplier Links
7-Slot Wallmount Chassis, Industrial Main Board Support - AMC-280M - Aaeon Systems Inc.
Brea, CA, USA
7-Slot Wallmount Chassis, Industrial Main Board Support
AMC-280M
7-Slot Wallmount Chassis, Industrial Main Board Support AMC-280M
The AMC-280M chassis offers one or two front panel 3.5" disk drive bays for Floppy Drives or Flash Card Readers and one front panel 5.25" disk drive bay for a Removable Hard Disk or CD-ROM. Users have many alternatives to make this system suitable for their needs. In addition, the internal design of the AMC-280M is flexible because it supports up to two internal 3.5" disk drive bays for Hard Disks and plus an option for two more internal 3.5" disk drive towers. The AMC-280M supports ATX/Micro ATX form factor motherboards and can be equipped with a PS2 standard power supply up to 400W. The chassis comes with shock-resistant measures to protect storage devices. It can be vertically or horizontally mounted and easily fit into different space-limited environments. There is an alarm module option to add versatility. In summary, the AMC-280M is designed as a total solution for our customers to adapt for use with their motherboards. Applications Automation Industry Automation Factory Automation Control Box Transportation Banking machine ITS HMI Workstation Features 7-Slot Wallmount Chassis ATX, Micro ATX Form Factor Motherboard Standard PS2 AT/ATX Power Up To 400W One Or Two (Optional) Front Panel 3.5" Floppy Disk Drive Or Hard Disk Drive Bay Front Panel 5.25" Disk Drive Bay For Removable Hard Disk Or CD-ROM x 1 Internal 3.5" Hard Disk Drive Bay x 2 (Optional) For Micro ATX Form Factor Motherboard USB Port x 2 And Keyboard Connector x 1 On Front Panel

The AMC-280M chassis offers one or two front panel 3.5" disk drive bays for Floppy Drives or Flash Card Readers and one front panel 5.25" disk drive bay for a Removable Hard Disk or CD-ROM. Users have many alternatives to make this system suitable for their needs. In addition, the internal design of the AMC-280M is flexible because it supports up to two internal 3.5" disk drive bays for Hard Disks and plus an option for two more internal 3.5" disk drive towers.
The AMC-280M supports ATX/Micro ATX form factor motherboards and can be equipped with a PS2 standard power supply up to 400W. The chassis comes with shock-resistant measures to protect storage devices. It can be vertically or horizontally mounted and easily fit into different space-limited environments. There is an alarm module option to add versatility. In summary, the AMC-280M is designed as a total solution for our customers to adapt for use with their motherboards.

Applications

  • Automation
  • Industry Automation
  • Factory Automation
  • Control Box
  • Transportation
  • Banking machine
  • ITS
  • HMI
  • Workstation

Features

  • 7-Slot Wallmount Chassis
  • ATX, Micro ATX Form Factor Motherboard
  • Standard PS2 AT/ATX Power Up To 400W
  • One Or Two (Optional) Front Panel 3.5" Floppy Disk Drive Or
  • Hard Disk Drive Bay
  • Front Panel 5.25" Disk Drive Bay For Removable Hard Disk Or CD-ROM x 1
  • Internal 3.5" Hard Disk Drive Bay x 2 (Optional) For Micro ATX Form Factor Motherboard
  • USB Port x 2 And Keyboard Connector x 1 On Front Panel
Supplier's Site

Technical Specifications

  Aaeon Systems Inc.
Product Category Industrial Chassis and Card Cages
Product Number AMC-280M
Product Name 7-Slot Wallmount Chassis, Industrial Main Board Support
Product Type Chassis
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Chassis - 1u-chassis-27950 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
4U Front I/O Short Depth Rackmount Chassis for ATX/MicroATX Motherboard - IPC-631MB-70B - Advantech
Specs
Product Type Chassis
Mounting Style Rack-mount
Form Factor ATX; microATX
View Details
RFP DC Load -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
Power Rating 375 to 750 watts
View Details
5-Slot Wallmount Chassis, Full-Size/ Half-Size Cards Support - AMC-263 - Aaeon Systems Inc.
Specs
Product Type Chassis
Mounting Style Wall-mounted
Height 6.7 inch (170 mm)
View Details