Aaeon Systems Inc. 5-Slot Wallmount Chassis, Full-Size/ Half-Size Cards Support AMC-263

Description
AMC-263 comes with a 6-slot PICMG or an ISA backplane to maximize the high performance of Pentium 4 full-size CPU Cards. An ATX 12V power supply up to 300W is also installed to support a high-end Pentium 4 CPU Card. This chassis can be configured with a floppy drive as well as one 3.5" Hard disk drive for high data storage capacity. On the front panel of the AMC-263, 2 LED indicators show the power and HDD activities. The front panel also provides 2 switches for system reset and power ON/OFF. 2 USB ports provide an easy access interface for your various USB peripherals. The AMC-263 was designed to meet the needs of a high performance application under tight space constraints. At the bottom of the unit is a wallmount kit making it flexible for wallmount applications. Applications Industrial Automation Factory Automation Control Box Transportation Banking machine ITS HMI Workstation Features 5-Slot Wallmount Chassis 5-Slot PCI/ PICMG Bus Passive Backplanes Standard 1U Power Supply Up To 300W Front Panel 3.5" Disk Drive Bay For Floppy Disk Drive x 1 Internal 3.5" x 1 And Internal 2.5" Disk Drive Bay x 1 USB Port x 2 (On Front Panel)
Description
AMC-263 comes with a 6-slot PICMG or an ISA backplane to maximize the high performance of Pentium 4 full-size CPU Cards. An ATX 12V power supply up to 300W is also installed to support a high-end Pentium 4 CPU Card. This chassis can be configured with a floppy drive as well as one 3.5" Hard disk drive for high data storage capacity. On the front panel of the AMC-263, 2 LED indicators show the power and HDD activities. The front panel also provides 2 switches for system reset and power ON/OFF. 2 USB ports provide an easy access interface for your various USB peripherals. The AMC-263 was designed to meet the needs of a high performance application under tight space constraints. At the bottom of the unit is a wallmount kit making it flexible for wallmount applications. Applications Industrial Automation Factory Automation Control Box Transportation Banking machine ITS HMI Workstation Features 5-Slot Wallmount Chassis 5-Slot PCI/ PICMG Bus Passive Backplanes Standard 1U Power Supply Up To 300W Front Panel 3.5" Disk Drive Bay For Floppy Disk Drive x 1 Internal 3.5" x 1 And Internal 2.5" Disk Drive Bay x 1 USB Port x 2 (On Front Panel)

Suppliers

Company
Product
Description
Supplier Links
5-Slot Wallmount Chassis, Full-Size/ Half-Size Cards Support - AMC-263 - Aaeon Systems Inc.
Brea, CA, USA
5-Slot Wallmount Chassis, Full-Size/ Half-Size Cards Support
AMC-263
5-Slot Wallmount Chassis, Full-Size/ Half-Size Cards Support AMC-263
AMC-263 comes with a 6-slot PICMG or an ISA backplane to maximize the high performance of Pentium 4 full-size CPU Cards. An ATX 12V power supply up to 300W is also installed to support a high-end Pentium 4 CPU Card. This chassis can be configured with a floppy drive as well as one 3.5" Hard disk drive for high data storage capacity. On the front panel of the AMC-263, 2 LED indicators show the power and HDD activities. The front panel also provides 2 switches for system reset and power ON/OFF. 2 USB ports provide an easy access interface for your various USB peripherals. The AMC-263 was designed to meet the needs of a high performance application under tight space constraints. At the bottom of the unit is a wallmount kit making it flexible for wallmount applications. Applications Industrial Automation Factory Automation Control Box Transportation Banking machine ITS HMI Workstation Features 5-Slot Wallmount Chassis 5-Slot PCI/ PICMG Bus Passive Backplanes Standard 1U Power Supply Up To 300W Front Panel 3.5" Disk Drive Bay For Floppy Disk Drive x 1 Internal 3.5" x 1 And Internal 2.5" Disk Drive Bay x 1 USB Port x 2 (On Front Panel)

AMC-263 comes with a 6-slot PICMG or an ISA backplane to maximize the high performance of Pentium 4 full-size CPU Cards. An ATX 12V power supply up to 300W is also installed to support a high-end Pentium 4 CPU Card. This chassis can be configured with a floppy drive as well as one 3.5" Hard disk drive for high data storage capacity.
On the front panel of the AMC-263, 2 LED indicators show the power and HDD activities. The front panel also provides 2 switches for system reset and power ON/OFF. 2 USB ports provide an easy access interface for your various USB peripherals. The AMC-263 was designed to meet the needs of a high performance application under tight space constraints. At the bottom of the unit is a wallmount kit making it flexible for wallmount applications.

Applications

  • Industrial Automation
  • Factory Automation
  • Control Box
  • Transportation
  • Banking machine
  • ITS
  • HMI
  • Workstation

Features

  • 5-Slot Wallmount Chassis
  • 5-Slot PCI/ PICMG Bus Passive Backplanes
  • Standard 1U Power Supply Up To 300W
  • Front Panel 3.5" Disk Drive Bay For Floppy Disk Drive x 1
  • Internal 3.5" x 1 And Internal 2.5" Disk Drive Bay x 1
  • USB Port x 2 (On Front Panel)
Supplier's Site

Technical Specifications

  Aaeon Systems Inc.
Product Category Industrial Chassis and Card Cages
Product Number AMC-263
Product Name 5-Slot Wallmount Chassis, Full-Size/ Half-Size Cards Support
Product Type Chassis
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Chassis - 3u-chassis-27952 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
RFP AC Power -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
View Details
4U 14-Slot Rackmount Chassis, Industrial Main Board Support - ARC-640M - Aaeon Systems Inc.
Specs
Product Type Chassis
Mounting Style Rack-mount
Height 7 inch (178 mm)
View Details