FEATURES
LIGHT SOURCE
The EFL series luminaire is a versatile one-piece aluminum floodlight with a baked on bronze polyester finish. It is UL 1598 wet and damp location certified and CUL certified.
An economy option to our AFL series floodlight, this luminaire is commonly used in non-hazardous areas where moisture and corrosion are the major concerns. Marine facilities, waste water treatment facilities, commercial construction, educational facilities and other areas where a superior quality wet location floodlight is needed.
Available in high-pressure sodium and metal halide in a wide range of lamp wattages, a configuration is available to suit your needs.
| Rig-A-Lite | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Name | EFL Series General Purpose Floodlight |
| Application | Commercial; Industrial; Residential; Marine |
| Fixture Type | Wall Fixture |
| Lamp Type | HID |