AXIS Communications, Inc. AXIS 241QA Video Server

Description
Support for PTZ and dome cameras All Axis video encoders connect to analog pan/tilt/zoom (PTZ This product includes software developed by the OpenSSL Project for use in the OpenSSL Toolkit. (http://www.openssl. org) Four-channel video server Simultaneous Motion JPEG and MPEG-4 streams Video motion detection and pre/post-alarm buffer Support for PTZ and dome cameras Integrated two-way audio support Full-featured, digital benefits for analog surveillance systems The AXIS 241 Video Servers are designed to migrate your analog investments into high-performance IP solutions, ideal for surveillance and remote monitoring. The AXIS 241QA Video Server accommodates four analog video streams. Powerful event management tools System integration and network utilization are optimized with sophisticated functions such as built-in motion detection, SNMP and simultaneous Motion JPEG and MPEG-4 streams. Powerful event management tools include image upload, alarm notification and I/O control. Pan/tilt/zoom control is done over the serial port, enabling PTZ and dome camera handling over the network. A de-interlace filter eliminates interlace artifacts from NTSC/PAL cameras. Advanced network security A complete set of security features, including multiple user access levels, HTTPS encryption and IP address filtering, ensure secure video handling and configuration. AXIS 241QA provides one audio stream in each direction, enabling users to not only see, but also listen in on an area and communicate requests or orders. Simultaneous Motion JPEG and MPEG-4 streams in resolutions up to 704x576. De-interlace filter which improves image quality in the highest resolution (4CIF). Built-in motion detection and powerful event management. Network security using multi-level password protection, IP address filtering and HTTPS encryption. Powerful Application Programming Interface (API) for software integration, including AXIS VAPIX and AXIS Media Control SDK. Flash memory for upload of embedded applications.
Datasheet
Description
Support for PTZ and dome cameras All Axis video encoders connect to analog pan/tilt/zoom (PTZ This product includes software developed by the OpenSSL Project for use in the OpenSSL Toolkit. (http://www.openssl. org) Four-channel video server Simultaneous Motion JPEG and MPEG-4 streams Video motion detection and pre/post-alarm buffer Support for PTZ and dome cameras Integrated two-way audio support Full-featured, digital benefits for analog surveillance systems The AXIS 241 Video Servers are designed to migrate your analog investments into high-performance IP solutions, ideal for surveillance and remote monitoring. The AXIS 241QA Video Server accommodates four analog video streams. Powerful event management tools System integration and network utilization are optimized with sophisticated functions such as built-in motion detection, SNMP and simultaneous Motion JPEG and MPEG-4 streams. Powerful event management tools include image upload, alarm notification and I/O control. Pan/tilt/zoom control is done over the serial port, enabling PTZ and dome camera handling over the network. A de-interlace filter eliminates interlace artifacts from NTSC/PAL cameras. Advanced network security A complete set of security features, including multiple user access levels, HTTPS encryption and IP address filtering, ensure secure video handling and configuration. AXIS 241QA provides one audio stream in each direction, enabling users to not only see, but also listen in on an area and communicate requests or orders. Simultaneous Motion JPEG and MPEG-4 streams in resolutions up to 704x576. De-interlace filter which improves image quality in the highest resolution (4CIF). Built-in motion detection and powerful event management. Network security using multi-level password protection, IP address filtering and HTTPS encryption. Powerful Application Programming Interface (API) for software integration, including AXIS VAPIX and AXIS Media Control SDK. Flash memory for upload of embedded applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Support for PTZ and dome cameras All Axis video encoders connect to analog pan/tilt/zoom (PTZ This product includes software developed by the OpenSSL Project for use in the OpenSSL Toolkit. (http://www.openssl. org) Four-channel video server Simultaneous Motion JPEG and MPEG-4 streams Video motion detection and pre/post-alarm buffer Support for PTZ and dome cameras Integrated two-way audio support Full-featured, digital benefits for analog surveillance systems The AXIS 241 Video Servers are designed to migrate your analog investments into high-performance IP solutions, ideal for surveillance and remote monitoring. The AXIS 241QA Video Server accommodates four analog video streams. Powerful event management tools System integration and network utilization are optimized with sophisticated functions such as built-in motion detection, SNMP and simultaneous Motion JPEG and MPEG-4 streams. Powerful event management tools include image upload, alarm notification and I/O control. Pan/tilt/zoom control is done over the serial port, enabling PTZ and dome camera handling over the network. A de-interlace filter eliminates interlace artifacts from NTSC/PAL cameras. Advanced network security A complete set of security features, including multiple user access levels, HTTPS encryption and IP address filtering, ensure secure video handling and configuration. AXIS 241QA provides one audio stream in each direction, enabling users to not only see, but also listen in on an area and communicate requests or orders. Simultaneous Motion JPEG and MPEG-4 streams in resolutions up to 704x576. De-interlace filter which improves image quality in the highest resolution (4CIF). Built-in motion detection and powerful event management. Network security using multi-level password protection, IP address filtering and HTTPS encryption. Powerful Application Programming Interface (API) for software integration, including AXIS VAPIX and AXIS Media Control SDK. Flash memory for upload of embedded applications.

Support for PTZ and dome cameras

All Axis video encoders connect to analog pan/tilt/zoom (PTZ


This product includes software developed by the OpenSSL Project for use in the OpenSSL Toolkit. (http://www.openssl.org)

  • Four-channel video server
  • Simultaneous Motion JPEG and MPEG-4 streams
  • Video motion detection and pre/post-alarm buffer
  • Support for PTZ and dome cameras
  • Integrated two-way audio support

Full-featured, digital benefits for analog surveillance systems

The AXIS 241 Video Servers are designed to migrate your analog investments into high-performance IP solutions, ideal for surveillance and remote monitoring. The AXIS 241QA Video Server accommodates four analog video streams.


Powerful event management tools

System integration and network utilization are optimized with sophisticated functions such as built-in motion detection, SNMP and simultaneous Motion JPEG and MPEG-4 streams. Powerful event management tools include image upload, alarm notification and I/O control. Pan/tilt/zoom control is done over the serial port, enabling PTZ and dome camera handling over the network. A de-interlace filter eliminates interlace artifacts from NTSC/PAL cameras.


Advanced network security

A complete set of security features, including multiple user access levels, HTTPS encryption and IP address filtering, ensure secure video handling and configuration.


AXIS 241QA provides one audio stream in each direction, enabling users to not only see, but also listen in on an area and communicate requests or orders.

  • Simultaneous Motion JPEG and MPEG-4 streams in resolutions up to 704x576.
  • De-interlace filter which improves image quality in the highest resolution (4CIF).
  • Built-in motion detection and powerful event management.
  • Network security using multi-level password protection, IP address filtering and HTTPS encryption.
  • Powerful Application Programming Interface (API) for software integration, including AXIS VAPIX and AXIS Media Control SDK. Flash memory for upload of embedded applications.
Supplier's Site Datasheet

Technical Specifications

  AXIS Communications, Inc.
Product Category Video Servers
Product Number AXIS 241QA Video Server
Unlock Full Specs
to access all available technical data

Similar Products

4K HEVC Encoder Appliance - VEGA-6301 - Advantech
Specs
Video Inputs 4
Storage Capacity 32 GB
View Details
1-Channel Industrial Video Decoder - VPort D351 - Moxa Inc.
Specs
Image Color
Network 10baseT
Protocol TCP/IP; HTTP; RTSP; UDP, NTP, UPnP
View Details