AUDIX Corporation Elite Vocal Condenser Mic (Low Sensitivity Version) VX10-Lo

Description
The VX10 is a professional vocal condenser microphone designed to set new performance standards in the areas of live sound and broadcast applications. With a uniformly controlled frequency response from 40 Hz - 20 kHz, the VX10 is highly sensitive to transient response and will reproduce vocals and speech with exceptional detail and realism. The VX10 is characterized with a cardioid polar pattern which helps to isolate the vocals from the rest of the instruments on stage. Other features include a 21 mm gold vapor capsule and a multi-stage internal pop filter. The VX10 will handle sound pressure levels of 138 dB and will provide over 20 dB of ambient noise rejection on live stages. For greater control with loud stage volumes or extremely powerful vocalists, the VX10 is also available in a low output model (VX10-Lo). In addition to vocal applications, the VX10 is ideally suited to capture acoustic instruments such as guitar, woodwinds, brass, percussion toys, drum overheads, hi-hat, and piano. It is an excellent choice for professional studio recording. The VX10 is well balanced, comfortable to hold, durable, and manufactured with high standards and tight tolerances. Roadworthy construction includes a precision die cast zinc alloy body, black e-coat finish, laser etched model and serial number, Switchcraft® XLR connector and heavy duty nylon clip. Type: Condenser Polar Pattern: Cardioid Frequency Response: 40Hz - 20kHz Impedance: 250 Ohms Sensitivity: 4 mV/Pa @1kHz
Datasheet
Description
The VX10 is a professional vocal condenser microphone designed to set new performance standards in the areas of live sound and broadcast applications. With a uniformly controlled frequency response from 40 Hz - 20 kHz, the VX10 is highly sensitive to transient response and will reproduce vocals and speech with exceptional detail and realism. The VX10 is characterized with a cardioid polar pattern which helps to isolate the vocals from the rest of the instruments on stage. Other features include a 21 mm gold vapor capsule and a multi-stage internal pop filter. The VX10 will handle sound pressure levels of 138 dB and will provide over 20 dB of ambient noise rejection on live stages. For greater control with loud stage volumes or extremely powerful vocalists, the VX10 is also available in a low output model (VX10-Lo). In addition to vocal applications, the VX10 is ideally suited to capture acoustic instruments such as guitar, woodwinds, brass, percussion toys, drum overheads, hi-hat, and piano. It is an excellent choice for professional studio recording. The VX10 is well balanced, comfortable to hold, durable, and manufactured with high standards and tight tolerances. Roadworthy construction includes a precision die cast zinc alloy body, black e-coat finish, laser etched model and serial number, Switchcraft® XLR connector and heavy duty nylon clip. Type: Condenser Polar Pattern: Cardioid Frequency Response: 40Hz - 20kHz Impedance: 250 Ohms Sensitivity: 4 mV/Pa @1kHz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Elite Vocal Condenser Mic (Low Sensitivity Version) - 48790 - TMP Pro Distribution
Berlin, CT, USA
Elite Vocal Condenser Mic (Low Sensitivity Version)
48790
Elite Vocal Condenser Mic (Low Sensitivity Version) 48790
The VX10 is a professional vocal condenser microphone designed to set new performance standards in the areas of live sound and broadcast applications. With a uniformly controlled frequency response from 40 Hz - 20 kHz, the VX10 is highly sensitive to transient response and will reproduce vocals and speech with exceptional detail and realism. The VX10 is characterized with a cardioid polar pattern which helps to isolate the vocals from the rest of the instruments on stage. Other features include a 21 mm gold vapor capsule and a multi-stage internal pop filter. The VX10 will handle sound pressure levels of 138 dB and will provide over 20 dB of ambient noise rejection on live stages. For greater control with loud stage volumes or extremely powerful vocalists, the VX10 is also available in a low output model (VX10-Lo). In addition to vocal applications, the VX10 is ideally suited to capture acoustic instruments such as guitar, woodwinds, brass, percussion toys, drum overheads, hi-hat, and piano. It is an excellent choice for professional studio recording. The VX10 is well balanced, comfortable to hold, durable, and manufactured with high standards and tight tolerances. Roadworthy construction includes a precision die cast zinc alloy body, black e-coat finish, laser etched model and serial number, Switchcraft® XLR connector and heavy duty nylon clip. Type: Condenser Polar Pattern: Cardioid Frequency Response: 40Hz - 20kHz Impedance: 250 Ohms Sensitivity: 4 mV/Pa @1kHz

The VX10 is a professional vocal condenser microphone designed to set new performance standards in the areas of live sound and broadcast applications. With a uniformly controlled frequency response from 40 Hz - 20 kHz, the VX10 is highly sensitive to transient response and will reproduce vocals and speech with exceptional detail and realism.
The VX10 is characterized with a cardioid polar pattern which helps to isolate the vocals from the rest of the instruments on stage. Other features include a 21 mm gold vapor capsule and a multi-stage internal pop filter. The VX10 will handle sound pressure levels of 138 dB and will provide over 20 dB of ambient noise rejection on live stages. For greater control with loud stage volumes or extremely powerful vocalists, the VX10 is also available in a low output model (VX10-Lo).
In addition to vocal applications, the VX10 is ideally suited to capture acoustic instruments such as guitar, woodwinds, brass, percussion toys, drum overheads, hi-hat, and piano. It is an excellent choice for professional studio recording.
The VX10 is well balanced, comfortable to hold, durable, and manufactured with high standards and tight tolerances. Roadworthy construction includes a precision die cast zinc alloy body, black e-coat finish, laser etched model and serial number, Switchcraft® XLR connector and heavy duty nylon clip.
Type: Condenser
Polar Pattern: Cardioid
Frequency Response: 40Hz - 20kHz
Impedance: 250 Ohms
Sensitivity: 4 mV/Pa @1kHz

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 48790
Product Name Elite Vocal Condenser Mic (Low Sensitivity Version)
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - MEMS microphones - MEMS microphones for automotive - IM67D120A - IM67D120A - Infineon Technologies AG
Specs
SN Ratio 67 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Electret Condenser Microphone - EM-6035 - Ningbo Best Group Co., Ltd.
Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.2362 inch (6 mm)
View Details
Microphones - WM7331IMSE/RVTR-ND - DigiKey
Specs
Directivity Omnidirectional
Thickness / Height 0.0630 inch (1.6 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
View Details
3 suppliers