AUDIX Corporation OM Series Vocal Microphone with Switch OM3-S

Description
Vocal & instrument, very clear and accurate for mid-size to large PA systems Designed, assembled and tested by Audix in the USA, the OM3 is a dynamic vocal microphone used for a wide variety of live, studio and broadcast applications. The OM3 is known for its clear and accurate sound reproduction, resistance to feedback and ability to handle very high SPL (Sound Pressure Levels) without distortion. The OM3 is characterized with a tight and uniformly controlled hypercardioid polar pattern which helps to isolate the vocals from the rest of the instruments on stage. With a wide frequency range of 50 Hz - 18 kHz, the OM3 employs a VLM™(Very Low Mass) diaphragm for a clean and natural sound with exceptional transient response. The OM3 is naturally attenuated in the lower mid-bass frequencies in order to reduce boominess and handling noise. This, in conjunction with an extremely articulate mid-range, makes the OM3 an excellent choice for PA systems of all sizes. The OM3 is well balanced, comfortable to hold, durable and manufactured with high standards and tight tolerances. The OM3 includes a precision die cast zinc alloy body, black E-coat finish, laser etched model and serial number, steel mesh grill, Switchcraft® XLR connector and heavy duty nylon clip. Type: Dynamic Polar Pattern: Hypercardioid Frequency Response: 50Hz - 18kHz Impedance: 250 Ohms Sensitivity: 1.7 mV/Pa @1kHz
Datasheet
Description
Vocal & instrument, very clear and accurate for mid-size to large PA systems Designed, assembled and tested by Audix in the USA, the OM3 is a dynamic vocal microphone used for a wide variety of live, studio and broadcast applications. The OM3 is known for its clear and accurate sound reproduction, resistance to feedback and ability to handle very high SPL (Sound Pressure Levels) without distortion. The OM3 is characterized with a tight and uniformly controlled hypercardioid polar pattern which helps to isolate the vocals from the rest of the instruments on stage. With a wide frequency range of 50 Hz - 18 kHz, the OM3 employs a VLM™(Very Low Mass) diaphragm for a clean and natural sound with exceptional transient response. The OM3 is naturally attenuated in the lower mid-bass frequencies in order to reduce boominess and handling noise. This, in conjunction with an extremely articulate mid-range, makes the OM3 an excellent choice for PA systems of all sizes. The OM3 is well balanced, comfortable to hold, durable and manufactured with high standards and tight tolerances. The OM3 includes a precision die cast zinc alloy body, black E-coat finish, laser etched model and serial number, steel mesh grill, Switchcraft® XLR connector and heavy duty nylon clip. Type: Dynamic Polar Pattern: Hypercardioid Frequency Response: 50Hz - 18kHz Impedance: 250 Ohms Sensitivity: 1.7 mV/Pa @1kHz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
OM Series Vocal Microphone with Switch - 14526 - TMP Pro Distribution
Berlin, CT, USA
OM Series Vocal Microphone with Switch
14526
OM Series Vocal Microphone with Switch 14526
Vocal & instrument, very clear and accurate for mid-size to large PA systems Designed, assembled and tested by Audix in the USA, the OM3 is a dynamic vocal microphone used for a wide variety of live, studio and broadcast applications. The OM3 is known for its clear and accurate sound reproduction, resistance to feedback and ability to handle very high SPL (Sound Pressure Levels) without distortion. The OM3 is characterized with a tight and uniformly controlled hypercardioid polar pattern which helps to isolate the vocals from the rest of the instruments on stage. With a wide frequency range of 50 Hz - 18 kHz, the OM3 employs a VLM™(Very Low Mass) diaphragm for a clean and natural sound with exceptional transient response. The OM3 is naturally attenuated in the lower mid-bass frequencies in order to reduce boominess and handling noise. This, in conjunction with an extremely articulate mid-range, makes the OM3 an excellent choice for PA systems of all sizes. The OM3 is well balanced, comfortable to hold, durable and manufactured with high standards and tight tolerances. The OM3 includes a precision die cast zinc alloy body, black E-coat finish, laser etched model and serial number, steel mesh grill, Switchcraft® XLR connector and heavy duty nylon clip. Type: Dynamic Polar Pattern: Hypercardioid Frequency Response: 50Hz - 18kHz Impedance: 250 Ohms Sensitivity: 1.7 mV/Pa @1kHz

Vocal & instrument, very clear and accurate for mid-size to large PA systems
Designed, assembled and tested by Audix in the USA, the OM3 is a dynamic vocal microphone used for a wide variety of live, studio and broadcast applications. The OM3 is known for its clear and accurate sound reproduction, resistance to feedback and ability to handle very high SPL (Sound Pressure Levels) without distortion.
The OM3 is characterized with a tight and uniformly controlled hypercardioid polar pattern which helps to isolate the vocals from the rest of the instruments on stage. With a wide frequency range of 50 Hz - 18 kHz, the OM3 employs a VLM™(Very Low Mass) diaphragm for a clean and natural sound with exceptional transient response.
The OM3 is naturally attenuated in the lower mid-bass frequencies in order to reduce boominess and handling noise. This, in conjunction with an extremely articulate mid-range, makes the OM3 an excellent choice for PA systems of all sizes. The OM3 is well balanced, comfortable to hold, durable and manufactured with high standards and tight tolerances.
The OM3 includes a precision die cast zinc alloy body, black E-coat finish, laser etched model and serial number, steel mesh grill, Switchcraft® XLR connector and heavy duty nylon clip.
Type: Dynamic
Polar Pattern: Hypercardioid
Frequency Response: 50Hz - 18kHz
Impedance: 250 Ohms
Sensitivity: 1.7 mV/Pa @1kHz

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 14526
Product Name OM Series Vocal Microphone with Switch
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 522963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Microphones - 448-IM68D121JV01XTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphone Elements - PMOF-6050P-36UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
Installed Sound Microphone - ADX18 Installed Sound Microphone - AUDIX Corporation
Specs
Directivity Directional; Cardioid; Hypercardioid
Frequency Response 40 to 18000 Hz
Sensitivity 16 mV/Pa (110314 mV/psi)
View Details