AUDIX Corporation Vocal / Instrument Microphone with Switch OM2-S

Description
Vocal & instrument mic, full, clear sound with slight bass proximity, for small to mid-size PA systems Designed, assembled and tested by Audix in the USA, the OM2 is a dynamic vocal microphone used for a wide variety of live and studio applications. The OM2 provides clear and accurate sound reproduction, resistance to feedback and ability to handle very high SPL (Sound Pressure Levels) without distortion. The OM2 is designed with a tight and uniformly controlled hypercardioid polar pattern which helps to isolate the vocals from the rest of the instruments on stage. With a wide frequency range of 50 Hz - 16 kHz, the OM2 employs a VLM™(Very Low Mass)diaphragm for natural sound with exceptional transient response. The OM2 is constructed a with slight bass proximity and a tailored mid-range, giving it a full bodied sound on small to mid-size PA systems. The OM2 is well balanced, comfortable to hold, durable, and designed with high standards and tight tolerances. The OM2 is manufactured with a precision die cast zinc alloy body, black E-coat finish, laser etched model and serial number, steel mesh grill, Switchcraft® XLR connector and heavy duty nylon clip. Type: Dynamic Polar Pattern: Hypercardioid Frequency Response: 50Hz - 16kHz Impedance: 250 Ohms Sensitivity: 1.7 mV/Pa @1kHz
Datasheet
Description
Vocal & instrument mic, full, clear sound with slight bass proximity, for small to mid-size PA systems Designed, assembled and tested by Audix in the USA, the OM2 is a dynamic vocal microphone used for a wide variety of live and studio applications. The OM2 provides clear and accurate sound reproduction, resistance to feedback and ability to handle very high SPL (Sound Pressure Levels) without distortion. The OM2 is designed with a tight and uniformly controlled hypercardioid polar pattern which helps to isolate the vocals from the rest of the instruments on stage. With a wide frequency range of 50 Hz - 16 kHz, the OM2 employs a VLM™(Very Low Mass)diaphragm for natural sound with exceptional transient response. The OM2 is constructed a with slight bass proximity and a tailored mid-range, giving it a full bodied sound on small to mid-size PA systems. The OM2 is well balanced, comfortable to hold, durable, and designed with high standards and tight tolerances. The OM2 is manufactured with a precision die cast zinc alloy body, black E-coat finish, laser etched model and serial number, steel mesh grill, Switchcraft® XLR connector and heavy duty nylon clip. Type: Dynamic Polar Pattern: Hypercardioid Frequency Response: 50Hz - 16kHz Impedance: 250 Ohms Sensitivity: 1.7 mV/Pa @1kHz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vocal / Instrument Microphone with Switch - 28944 - TMP Pro Distribution
Berlin, CT, USA
Vocal / Instrument Microphone with Switch
28944
Vocal / Instrument Microphone with Switch 28944
Vocal & instrument mic, full, clear sound with slight bass proximity, for small to mid-size PA systems Designed, assembled and tested by Audix in the USA, the OM2 is a dynamic vocal microphone used for a wide variety of live and studio applications. The OM2 provides clear and accurate sound reproduction, resistance to feedback and ability to handle very high SPL (Sound Pressure Levels) without distortion. The OM2 is designed with a tight and uniformly controlled hypercardioid polar pattern which helps to isolate the vocals from the rest of the instruments on stage. With a wide frequency range of 50 Hz - 16 kHz, the OM2 employs a VLM™(Very Low Mass)diaphragm for natural sound with exceptional transient response. The OM2 is constructed a with slight bass proximity and a tailored mid-range, giving it a full bodied sound on small to mid-size PA systems. The OM2 is well balanced, comfortable to hold, durable, and designed with high standards and tight tolerances. The OM2 is manufactured with a precision die cast zinc alloy body, black E-coat finish, laser etched model and serial number, steel mesh grill, Switchcraft® XLR connector and heavy duty nylon clip. Type: Dynamic Polar Pattern: Hypercardioid Frequency Response: 50Hz - 16kHz Impedance: 250 Ohms Sensitivity: 1.7 mV/Pa @1kHz

Vocal & instrument mic, full, clear sound with slight bass proximity, for small to mid-size PA systems
Designed, assembled and tested by Audix in the USA, the OM2 is a dynamic vocal microphone used for a wide variety of live and studio applications. The OM2 provides clear and accurate sound reproduction, resistance to feedback and ability to handle very high SPL (Sound Pressure Levels) without distortion.
The OM2 is designed with a tight and uniformly controlled hypercardioid polar pattern which helps to isolate the vocals from the rest of the instruments on stage. With a wide frequency range of 50 Hz - 16 kHz, the OM2 employs a VLM™(Very Low Mass)diaphragm for natural sound with exceptional transient response.
The OM2 is constructed a with slight bass proximity and a tailored mid-range, giving it a full bodied sound on small to mid-size PA systems. The OM2 is well balanced, comfortable to hold, durable, and designed with high standards and tight tolerances.
The OM2 is manufactured with a precision die cast zinc alloy body, black E-coat finish, laser etched model and serial number, steel mesh grill, Switchcraft® XLR connector and heavy duty nylon clip.
Type: Dynamic
Polar Pattern: Hypercardioid
Frequency Response: 50Hz - 16kHz
Impedance: 250 Ohms
Sensitivity: 1.7 mV/Pa @1kHz

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 28944
Product Name Vocal / Instrument Microphone with Switch
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287722 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 12.59 mV/Pa (86798 mV/psi)
Impedance 300 ohms
View Details
Microphones - 448-IM66D130MV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.0787 inch (2 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphone Elements - PMOF-9745S-42UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
4 suppliers