AUDIX Corporation Condenser Instrument Microphone MicroHP Condenser Instrument Microphone

Description
Miniature instrument microphone for hand percussion. The MicroHP is manufactured with a uniformly controlled cardioid polar pattern and provides excellent isolation and feedback control on stage. Used for professional stage and studio applications, the MicroHP is designed with clarity, excellent transient response, resistance to feedback and high SPL capabilities. This mic is targeted for hand percussion instruments and drum instrument applications. Housed in an aluminum ring and isolated by means of a rubber shock mount system, The MicroHP attaches to the lug of an instrument via the Audix DCLAMP mounting system. The MicroHP requires phantom power of 9 - 52 V. Applications:
Description
Miniature instrument microphone for hand percussion. The MicroHP is manufactured with a uniformly controlled cardioid polar pattern and provides excellent isolation and feedback control on stage. Used for professional stage and studio applications, the MicroHP is designed with clarity, excellent transient response, resistance to feedback and high SPL capabilities. This mic is targeted for hand percussion instruments and drum instrument applications. Housed in an aluminum ring and isolated by means of a rubber shock mount system, The MicroHP attaches to the lug of an instrument via the Audix DCLAMP mounting system. The MicroHP requires phantom power of 9 - 52 V. Applications:

Suppliers

Company
Product
Description
Supplier Links
Wilsonville, OR, USA
Condenser Instrument Microphone
MicroHP Condenser Instrument Microphone
Condenser Instrument Microphone MicroHP Condenser Instrument Microphone
Miniature instrument microphone for hand percussion. The MicroHP is manufactured with a uniformly controlled cardioid polar pattern and provides excellent isolation and feedback control on stage. Used for professional stage and studio applications, the MicroHP is designed with clarity, excellent transient response, resistance to feedback and high SPL capabilities. This mic is targeted for hand percussion instruments and drum instrument applications. Housed in an aluminum ring and isolated by means of a rubber shock mount system, The MicroHP attaches to the lug of an instrument via the Audix DCLAMP mounting system. The MicroHP requires phantom power of 9 - 52 V. Applications:

Miniature instrument microphone for hand percussion.

The MicroHP is manufactured with a uniformly controlled cardioid polar pattern and provides excellent isolation and feedback control on stage. Used for professional stage and studio applications, the MicroHP is designed with clarity, excellent transient response, resistance to feedback and high SPL capabilities.

This mic is targeted for hand percussion instruments and drum instrument applications. Housed in an aluminum ring and isolated by means of a rubber shock mount system, The MicroHP attaches to the lug of an instrument via the Audix DCLAMP mounting system.

The MicroHP requires phantom power of 9 - 52 V.

Applications:

Supplier's Site

Technical Specifications

  AUDIX Corporation
Product Category Audio Microphones
Product Number MicroHP Condenser Instrument Microphone
Product Name Condenser Instrument Microphone
Directivity Directional; Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 12.59 mV/Pa (86798 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM68D121JV01XTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphone Elements - PMO-6022PN-48KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 100 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
Condenser Instrument Microphone - ADX20iP Condenser Instrument Microphone - AUDIX Corporation
Specs
Directivity Directional; Cardioid; Hypercardioid
Frequency Response 40 to 20000 Hz
Sensitivity 6 mV/Pa (41368 mV/psi)
View Details