AUDIX Corporation Installed Sound Microphone M70 Installed Sound Microphone

Description
Flush mount, high output ceiling mic. The M70 is an innovative flush mount condenser microphone designed for distance miking. Featuring a fully integrated preamp, extremely high sensitivity rating of 37 millivolts, and a small footprint of only 3" in diameter. The M70 applications include ceiling mount for video conferencing, distance learning, hospital rooms, surveillance, and ambient room miking. The M70W, which offers a flush mount solution and easy installation, allows the microphone to completely disappear from view without sacrificing sound quality. The M70 capsule is housed within a proprietary machined cradle that enables the microphone to be aimed and focused up to an angle of 45 degrees towards the source. In addition, the M70 has complete immunity from RF interference caused by cell phones and GSM devices. The M70W terminates in a Phoenix connector and is easy to install, requiring only that a 2" hole to be drilled with no additional tools necessary. The M70W comes in stock white and is also available in a satin nickel finish. MODEL VARIATIONS: M70W - White finish M70N - Satin Nickel finish Applications: Video Conferencing Distance Learning Surveillance Medical Procedures Ambient Room Miking
Datasheet
Description
Flush mount, high output ceiling mic. The M70 is an innovative flush mount condenser microphone designed for distance miking. Featuring a fully integrated preamp, extremely high sensitivity rating of 37 millivolts, and a small footprint of only 3" in diameter. The M70 applications include ceiling mount for video conferencing, distance learning, hospital rooms, surveillance, and ambient room miking. The M70W, which offers a flush mount solution and easy installation, allows the microphone to completely disappear from view without sacrificing sound quality. The M70 capsule is housed within a proprietary machined cradle that enables the microphone to be aimed and focused up to an angle of 45 degrees towards the source. In addition, the M70 has complete immunity from RF interference caused by cell phones and GSM devices. The M70W terminates in a Phoenix connector and is easy to install, requiring only that a 2" hole to be drilled with no additional tools necessary. The M70W comes in stock white and is also available in a satin nickel finish. MODEL VARIATIONS: M70W - White finish M70N - Satin Nickel finish Applications: Video Conferencing Distance Learning Surveillance Medical Procedures Ambient Room Miking
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Installed Sound Microphone - M70 Installed Sound Microphone - AUDIX Corporation
Wilsonville, OR, USA
Installed Sound Microphone
M70 Installed Sound Microphone
Installed Sound Microphone M70 Installed Sound Microphone
Flush mount, high output ceiling mic. The M70 is an innovative flush mount condenser microphone designed for distance miking. Featuring a fully integrated preamp, extremely high sensitivity rating of 37 millivolts, and a small footprint of only 3" in diameter. The M70 applications include ceiling mount for video conferencing, distance learning, hospital rooms, surveillance, and ambient room miking. The M70W, which offers a flush mount solution and easy installation, allows the microphone to completely disappear from view without sacrificing sound quality. The M70 capsule is housed within a proprietary machined cradle that enables the microphone to be aimed and focused up to an angle of 45 degrees towards the source. In addition, the M70 has complete immunity from RF interference caused by cell phones and GSM devices. The M70W terminates in a Phoenix connector and is easy to install, requiring only that a 2" hole to be drilled with no additional tools necessary. The M70W comes in stock white and is also available in a satin nickel finish. MODEL VARIATIONS: M70W - White finish M70N - Satin Nickel finish Applications: Video Conferencing Distance Learning Surveillance Medical Procedures Ambient Room Miking

Flush mount, high output ceiling mic.

The M70 is an innovative flush mount condenser microphone designed for distance miking. Featuring a fully integrated preamp, extremely high sensitivity rating of 37 millivolts, and a small footprint of only 3" in diameter. The M70 applications include ceiling mount for video conferencing, distance learning, hospital rooms, surveillance, and ambient room miking. The M70W, which offers a flush mount solution and easy installation, allows the microphone to completely disappear from view without sacrificing sound quality.

The M70 capsule is housed within a proprietary machined cradle that enables the microphone to be aimed and focused up to an angle of 45 degrees towards the source. In addition, the M70 has complete immunity from RF interference caused by cell phones and GSM devices. The M70W terminates in a Phoenix connector and is easy to install, requiring only that a 2" hole to be drilled with no additional tools necessary. The M70W comes in stock white and is also available in a satin nickel finish.

MODEL VARIATIONS:

M70W - White finish
M70N - Satin Nickel finish

Applications:

  • Video Conferencing
  • Distance Learning
  • Surveillance
  • Medical Procedures
  • Ambient Room Miking
Supplier's Site Datasheet

Technical Specifications

  AUDIX Corporation
Product Category Audio Microphones
Product Number M70 Installed Sound Microphone
Product Name Installed Sound Microphone
Directivity Directional; Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - MEMS microphones - MEMS microphones for consumer - IM72D128 - IM72D128 - Infineon Technologies AG
Specs
SN Ratio 72 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphones - 287741 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 14.13 mV/Pa (97390 mV/psi)
Impedance 2200 ohms
View Details
Commercial Audio Microphones - MICPAT-D - Biamp Systems, Ltd.
Specs
Directivity Directional
Application Paging
View Details
Microphones - 2603-CM06M-05P35-BA-1-ND - DigiKey
Challenge Electronics
Specs
Directivity Omnidirectional
Sensitivity 17.78 mV/Pa (122606 mV/psi)
SN Ratio 62 dB
View Details