AUDIX Corporation 18" Mini Gooseneck Mic with RF Immunity (Cardioid) MG18

Description
The MG12, MG15, and MG18 are professional miniature gooseneck condenser microphones designed for applications such as podium, presentation, meetings and teleconferencing. Known for their clarity, excellent sound quality and ease of operation, the MG12/15/18 have the ability to accurately capture and reproduce vocals from a comfortable distance. The MG12/15/18 are characterized with a uniformly controlled cardioid polar pattern, helping to isolate the speaker from other ambient noise in the room or on the stage. With a wide frequency range of 60 Hz - 19 kHz, the MG12/15/18 provide natural sound with exceptional transient response. The MG12/15/18 gooseneck system is equipped with a sophisticated dual preamp circuitry - one circuit located in the capsule housing and the other circuit built into the base of the XLR. This circuitry is internally balanced, insuring that the audio path will be isolated from hum and noise. In addition, the circuitry employs protection from RF and spurious emissions from cell phones and wireless GSM devices. The goosenecks may be mounted with the supplied flange mount (TM1218) or with an optional base with an internal shockmount (SMT1218R). The mics may also be used on a standard mic stand or in conjunction with the Audix ATS-10 table stand with lighted on-off switch. Manufactured with very high standards and tight tolerances, the MG12/15/18 features a machined brass body, field replaceable capsule, replaceable electronics, and a variety of optional accessories. The MG12/15/18 operate on phantom power of 18 - 52 Volts and are available in non-reflective black matte finish. Type: Condenser Polar Pattern: Cardioid Frequency Response: 60Hz - 19kHz Impedance: 150 Ohms Sensitivity: 32 mV/Pa @1kHz
Description
The MG12, MG15, and MG18 are professional miniature gooseneck condenser microphones designed for applications such as podium, presentation, meetings and teleconferencing. Known for their clarity, excellent sound quality and ease of operation, the MG12/15/18 have the ability to accurately capture and reproduce vocals from a comfortable distance. The MG12/15/18 are characterized with a uniformly controlled cardioid polar pattern, helping to isolate the speaker from other ambient noise in the room or on the stage. With a wide frequency range of 60 Hz - 19 kHz, the MG12/15/18 provide natural sound with exceptional transient response. The MG12/15/18 gooseneck system is equipped with a sophisticated dual preamp circuitry - one circuit located in the capsule housing and the other circuit built into the base of the XLR. This circuitry is internally balanced, insuring that the audio path will be isolated from hum and noise. In addition, the circuitry employs protection from RF and spurious emissions from cell phones and wireless GSM devices. The goosenecks may be mounted with the supplied flange mount (TM1218) or with an optional base with an internal shockmount (SMT1218R). The mics may also be used on a standard mic stand or in conjunction with the Audix ATS-10 table stand with lighted on-off switch. Manufactured with very high standards and tight tolerances, the MG12/15/18 features a machined brass body, field replaceable capsule, replaceable electronics, and a variety of optional accessories. The MG12/15/18 operate on phantom power of 18 - 52 Volts and are available in non-reflective black matte finish. Type: Condenser Polar Pattern: Cardioid Frequency Response: 60Hz - 19kHz Impedance: 150 Ohms Sensitivity: 32 mV/Pa @1kHz

Suppliers

Company
Product
Description
Supplier Links
18
Berlin, CT, USA
18" Mini Gooseneck Mic with RF Immunity (Cardioid)
80594
18" Mini Gooseneck Mic with RF Immunity (Cardioid) 80594
The MG12, MG15, and MG18 are professional miniature gooseneck condenser microphones designed for applications such as podium, presentation, meetings and teleconferencing. Known for their clarity, excellent sound quality and ease of operation, the MG12/15/18 have the ability to accurately capture and reproduce vocals from a comfortable distance. The MG12/15/18 are characterized with a uniformly controlled cardioid polar pattern, helping to isolate the speaker from other ambient noise in the room or on the stage. With a wide frequency range of 60 Hz - 19 kHz, the MG12/15/18 provide natural sound with exceptional transient response. The MG12/15/18 gooseneck system is equipped with a sophisticated dual preamp circuitry - one circuit located in the capsule housing and the other circuit built into the base of the XLR. This circuitry is internally balanced, insuring that the audio path will be isolated from hum and noise. In addition, the circuitry employs protection from RF and spurious emissions from cell phones and wireless GSM devices. The goosenecks may be mounted with the supplied flange mount (TM1218) or with an optional base with an internal shockmount (SMT1218R). The mics may also be used on a standard mic stand or in conjunction with the Audix ATS-10 table stand with lighted on-off switch. Manufactured with very high standards and tight tolerances, the MG12/15/18 features a machined brass body, field replaceable capsule, replaceable electronics, and a variety of optional accessories. The MG12/15/18 operate on phantom power of 18 - 52 Volts and are available in non-reflective black matte finish. Type: Condenser Polar Pattern: Cardioid Frequency Response: 60Hz - 19kHz Impedance: 150 Ohms Sensitivity: 32 mV/Pa @1kHz

The MG12, MG15, and MG18 are professional miniature gooseneck condenser microphones designed for applications such as podium, presentation, meetings and teleconferencing. Known for their clarity, excellent sound quality and ease of operation, the MG12/15/18 have the ability to accurately capture and reproduce vocals from a comfortable distance.
The MG12/15/18 are characterized with a uniformly controlled cardioid polar pattern, helping to isolate the speaker from other ambient noise in the room or on the stage. With a wide frequency range of 60 Hz - 19 kHz, the MG12/15/18 provide natural sound with exceptional transient response.
The MG12/15/18 gooseneck system is equipped with a sophisticated dual preamp circuitry - one circuit located in the capsule housing and the other circuit built into the base of the XLR. This circuitry is internally balanced, insuring that the audio path will be isolated from hum and noise. In addition, the circuitry employs protection from RF and spurious emissions from cell phones
and wireless GSM devices.
The goosenecks may be mounted with the supplied flange mount (TM1218) or with an optional base with an internal shockmount (SMT1218R). The mics may also be used on a standard mic stand or in conjunction with the Audix ATS-10 table stand with lighted on-off switch.
Manufactured with very high standards and tight tolerances, the
MG12/15/18 features a machined brass body, field replaceable capsule, replaceable electronics, and a variety of optional accessories. The MG12/15/18 operate on phantom power of 18 - 52 Volts and are available in non-reflective black matte finish.
Type: Condenser
Polar Pattern: Cardioid
Frequency Response: 60Hz - 19kHz
Impedance: 150 Ohms
Sensitivity: 32 mV/Pa @1kHz

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 80594
Product Name 18" Mini Gooseneck Mic with RF Immunity (Cardioid)
Directivity Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287728 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 63.1 mV/Pa (435023 mV/psi)
Impedance 2200 ohms
View Details
Microphone Elements - PMOF-9745P-39UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
4 suppliers
Installed Sound Microphone - ADX18 Installed Sound Microphone - AUDIX Corporation
Specs
Directivity Directional; Cardioid; Hypercardioid
Frequency Response 40 to 18000 Hz
Sensitivity 16 mV/Pa (110314 mV/psi)
View Details