AUDIX Corporation Dynamic Instrument Microphone i5 Dynamic Instrument Microphone

Description
Multi-purpose dynamic microphone with clear accurate sound. Designed with a cardioid pickup pattern for isolation and feedback control, the i5 is equipped with a VLM™ diaphragm for natural, accurate sound reproduction. The i5 is used for stage, studio and broadcast applications and is able to handle SPLs in excess of 140 dB without distortion. The i5 can be used to mic a wide variety of musical instruments, guitars and bass cabinets as well as vocals and speech. The i5 is sturdy, compact and easy to position. With a wide frequency response of 50 Hz - 16 kHz, the i5 provides clear sound reproduction without having to rely on EQ. Designed, assembled and tested by Audix in the USA. Applications: Live Stage, studio Snare, toms, percussion Guitar cabinets, electric instruments Brass, flute,woodwinds Acoustic instruments Vocals, speech
Datasheet
Description
Multi-purpose dynamic microphone with clear accurate sound. Designed with a cardioid pickup pattern for isolation and feedback control, the i5 is equipped with a VLM™ diaphragm for natural, accurate sound reproduction. The i5 is used for stage, studio and broadcast applications and is able to handle SPLs in excess of 140 dB without distortion. The i5 can be used to mic a wide variety of musical instruments, guitars and bass cabinets as well as vocals and speech. The i5 is sturdy, compact and easy to position. With a wide frequency response of 50 Hz - 16 kHz, the i5 provides clear sound reproduction without having to rely on EQ. Designed, assembled and tested by Audix in the USA. Applications: Live Stage, studio Snare, toms, percussion Guitar cabinets, electric instruments Brass, flute,woodwinds Acoustic instruments Vocals, speech
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dynamic Instrument Microphone - i5 Dynamic Instrument Microphone - AUDIX Corporation
Wilsonville, OR, USA
Dynamic Instrument Microphone
i5 Dynamic Instrument Microphone
Dynamic Instrument Microphone i5 Dynamic Instrument Microphone
Multi-purpose dynamic microphone with clear accurate sound. Designed with a cardioid pickup pattern for isolation and feedback control, the i5 is equipped with a VLM™ diaphragm for natural, accurate sound reproduction. The i5 is used for stage, studio and broadcast applications and is able to handle SPLs in excess of 140 dB without distortion. The i5 can be used to mic a wide variety of musical instruments, guitars and bass cabinets as well as vocals and speech. The i5 is sturdy, compact and easy to position. With a wide frequency response of 50 Hz - 16 kHz, the i5 provides clear sound reproduction without having to rely on EQ. Designed, assembled and tested by Audix in the USA. Applications: Live Stage, studio Snare, toms, percussion Guitar cabinets, electric instruments Brass, flute,woodwinds Acoustic instruments Vocals, speech

Multi-purpose dynamic microphone with clear accurate sound.

Designed with a cardioid pickup pattern for isolation and feedback control, the i5 is equipped with a VLM™ diaphragm for natural, accurate sound reproduction. The i5 is used for stage, studio and broadcast applications and is able to handle SPLs in excess of 140 dB without distortion.

The i5 can be used to mic a wide variety of musical instruments, guitars and bass cabinets as well as vocals and speech. The i5 is sturdy, compact and easy to position. With a wide frequency response of 50 Hz - 16 kHz, the i5 provides clear sound reproduction without having to rely on EQ.

Designed, assembled and tested by Audix in the USA.

Applications:

  • Live Stage, studio
  • Snare, toms, percussion
  • Guitar cabinets, electric instruments
  • Brass, flute,woodwinds
  • Acoustic instruments
  • Vocals, speech
Supplier's Site Datasheet

Technical Specifications

  AUDIX Corporation
Product Category Audio Microphones
Product Number i5 Dynamic Instrument Microphone
Product Name Dynamic Instrument Microphone
Directivity Directional; Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287728 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 63.1 mV/Pa (435023 mV/psi)
Impedance 2200 ohms
View Details
Microphone Elements - PMOF-6050P-36UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
Dynamic Instrument Microphone - f2 Dynamic Instrument Microphone - AUDIX Corporation
Specs
Directivity Directional; Hypercardioid
Frequency Response 52 to 15000 Hz
Sensitivity 2 mV/Pa (13789 mV/psi)
View Details