AUDIX Corporation Slim-line Headset Vocal Microphone (Wired) HT5-P

Description
The HT5 is a professional pre-polarized headset condenser microphone designed for stage, presentation and broadcast applications. The HT5 is known for its excellent sonic characteristics, intelligibility, low profile, high sensitivity and comfort. Characterized with a uniformly controlled omni-directional polar pattern, the HT5 is designed to capture vocals from a comfortable distance of 2-3 inches off axis. With a wide frequency range of 20 Hz - 20 kHz, the HT5 will handle high sound pressure levels of >140 dB without distortion. The HT5 is easy to position, lightweight and manufactured with high standards and tight tolerances. Roadworthy construction includes a rubber coated steel alloy frame, a high performance 5 mm capsule, black or beige finish, laser etched model number and a 3' high quality cable terminating in a space saving mini-XLRf connector. Type: Pre-polarized Condenser Polar Pattern: Omnidirectional Frequency Response: 20Hz - 20kHz Impedance: 1000 Ohms Sensitivity: 5 mV/Pa @1kHz
Description
The HT5 is a professional pre-polarized headset condenser microphone designed for stage, presentation and broadcast applications. The HT5 is known for its excellent sonic characteristics, intelligibility, low profile, high sensitivity and comfort. Characterized with a uniformly controlled omni-directional polar pattern, the HT5 is designed to capture vocals from a comfortable distance of 2-3 inches off axis. With a wide frequency range of 20 Hz - 20 kHz, the HT5 will handle high sound pressure levels of >140 dB without distortion. The HT5 is easy to position, lightweight and manufactured with high standards and tight tolerances. Roadworthy construction includes a rubber coated steel alloy frame, a high performance 5 mm capsule, black or beige finish, laser etched model number and a 3' high quality cable terminating in a space saving mini-XLRf connector. Type: Pre-polarized Condenser Polar Pattern: Omnidirectional Frequency Response: 20Hz - 20kHz Impedance: 1000 Ohms Sensitivity: 5 mV/Pa @1kHz

Suppliers

Company
Product
Description
Supplier Links
Slim-line Headset Vocal Microphone (Wired) - 80349 - TMP Pro Distribution
Berlin, CT, USA
Slim-line Headset Vocal Microphone (Wired)
80349
Slim-line Headset Vocal Microphone (Wired) 80349
The HT5 is a professional pre-polarized headset condenser microphone designed for stage, presentation and broadcast applications. The HT5 is known for its excellent sonic characteristics, intelligibility, low profile, high sensitivity and comfort. Characterized with a uniformly controlled omni-directional polar pattern, the HT5 is designed to capture vocals from a comfortable distance of 2-3 inches off axis. With a wide frequency range of 20 Hz - 20 kHz, the HT5 will handle high sound pressure levels of >140 dB without distortion. The HT5 is easy to position, lightweight and manufactured with high standards and tight tolerances. Roadworthy construction includes a rubber coated steel alloy frame, a high performance 5 mm capsule, black or beige finish, laser etched model number and a 3' high quality cable terminating in a space saving mini-XLRf connector. Type: Pre-polarized Condenser Polar Pattern: Omnidirectional Frequency Response: 20Hz - 20kHz Impedance: 1000 Ohms Sensitivity: 5 mV/Pa @1kHz

The HT5 is a professional pre-polarized headset condenser microphone designed for stage, presentation and broadcast applications. The HT5 is known for its excellent sonic characteristics, intelligibility, low profile, high sensitivity and comfort.
Characterized with a uniformly controlled omni-directional polar pattern, the HT5 is designed to capture vocals from a comfortable distance of 2-3 inches off axis. With a wide frequency range of 20 Hz - 20 kHz, the HT5 will handle high sound pressure levels of >140 dB without distortion. The HT5 is easy to position, lightweight and manufactured with high standards and tight tolerances. Roadworthy construction includes a rubber coated steel alloy frame, a high performance 5 mm capsule, black or beige finish, laser etched model number and a 3' high quality cable terminating in a space saving mini-XLRf connector.
Type: Pre-polarized Condenser
Polar Pattern: Omnidirectional
Frequency Response: 20Hz - 20kHz
Impedance: 1000 Ohms
Sensitivity: 5 mV/Pa @1kHz

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 80349
Product Name Slim-line Headset Vocal Microphone (Wired)
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM66D120AXTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphones - 287720 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Dynamic Vocal Microphone - OM2 Dynamic Vocal Microphone - AUDIX Corporation
Specs
Directivity Directional; Hypercardioid
Frequency Response 50 to 16000 Hz
Sensitivity 1.7 mV/Pa (11721 mV/psi)
View Details
Microphone Elements - PMOF-9745P-39UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
4 suppliers