AUDIX Corporation Condenser Vocal Microphone HT2 Condenser Vocal Microphone

Description
Headset vocal condenser microphone for wired or wireless applications. The HT2 is a professional pre-polarized headset condenser microphone for stage, presentation and broadcast. The HT2 is known for its excellent sonic characteristics, low profile, comfort and sound isolation. Designed for use with the Audix RAD360 Wireless System, the HT2 is also available in a wired version (HT2P). With a uniformly controlled supercardioid polar pattern, the HT2 captures vocals from a comfortable distance of 2"-3" off axis. The HT2 handles very high SPLs without distortion. Easy to position and lightweight, the HT2 is manufactured with very tight tolerances. This mic has a rubber coated metal frame, a high performance 5 mm capsule and has a 3' high quality cable terminating in a space saving mini-XLRf connector. Applications: Vocal, lead and backing Speach Presentation
Description
Headset vocal condenser microphone for wired or wireless applications. The HT2 is a professional pre-polarized headset condenser microphone for stage, presentation and broadcast. The HT2 is known for its excellent sonic characteristics, low profile, comfort and sound isolation. Designed for use with the Audix RAD360 Wireless System, the HT2 is also available in a wired version (HT2P). With a uniformly controlled supercardioid polar pattern, the HT2 captures vocals from a comfortable distance of 2"-3" off axis. The HT2 handles very high SPLs without distortion. Easy to position and lightweight, the HT2 is manufactured with very tight tolerances. This mic has a rubber coated metal frame, a high performance 5 mm capsule and has a 3' high quality cable terminating in a space saving mini-XLRf connector. Applications: Vocal, lead and backing Speach Presentation

Suppliers

Company
Product
Description
Supplier Links
Condenser Vocal Microphone - HT2 Condenser Vocal Microphone - AUDIX Corporation
Wilsonville, OR, USA
Condenser Vocal Microphone
HT2 Condenser Vocal Microphone
Condenser Vocal Microphone HT2 Condenser Vocal Microphone
Headset vocal condenser microphone for wired or wireless applications. The HT2 is a professional pre-polarized headset condenser microphone for stage, presentation and broadcast. The HT2 is known for its excellent sonic characteristics, low profile, comfort and sound isolation. Designed for use with the Audix RAD360 Wireless System, the HT2 is also available in a wired version (HT2P). With a uniformly controlled supercardioid polar pattern, the HT2 captures vocals from a comfortable distance of 2"-3" off axis. The HT2 handles very high SPLs without distortion. Easy to position and lightweight, the HT2 is manufactured with very tight tolerances. This mic has a rubber coated metal frame, a high performance 5 mm capsule and has a 3' high quality cable terminating in a space saving mini-XLRf connector. Applications: Vocal, lead and backing Speach Presentation

Headset vocal condenser microphone for wired or wireless applications.

The HT2 is a professional pre-polarized headset condenser microphone for stage, presentation and broadcast. The HT2 is known for its excellent sonic characteristics, low profile, comfort and sound isolation. Designed for use with the Audix RAD360 Wireless System, the HT2 is also available in a wired version (HT2P).

With a uniformly controlled supercardioid polar pattern, the HT2 captures vocals from a comfortable distance of 2"-3" off axis. The HT2 handles very high SPLs without distortion. Easy to position and lightweight, the HT2 is manufactured with very tight tolerances. This mic has a rubber coated metal frame, a high performance 5 mm capsule and has a 3' high quality cable terminating in a space saving mini-XLRf connector.

Applications:

  • Vocal, lead and backing
  • Speach
  • Presentation
Supplier's Site

Technical Specifications

  AUDIX Corporation
Product Category Audio Microphones
Product Number HT2 Condenser Vocal Microphone
Product Name Condenser Vocal Microphone
Directivity Directional; Supercardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287740 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 6.31 mV/Pa (43502 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM73A135V01XTSA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 73 dB
View Details
2 suppliers
Microphones - 2603-CM06M-05P32-BA-1-ND - DigiKey
Challenge Electronics
Specs
Directivity Omnidirectional
Sensitivity 25.12 mV/Pa (173186 mV/psi)
SN Ratio 67 dB
View Details
 - KM-3 - Wharfedale Pro
Wharfedale Pro
Specs
Directivity Cardioid
Sensitivity 5.01 mV/Pa (34555 mV/psi)
Impedance 1000 ohms
View Details