AUDIX Corporation Dynamic Instrument Microphone FireBall™ Dynamic Instrument Microphone

Description
Ultra-small, high performance dynamic harmonica microphone. The FireBall™ is designed for harmonicas (both diatonic and chromatic) and beatbox. Clear, accurate and capable of handling SPLs in excess of 140 dB without distortion, the FireBall™ is ideally suited for both live stage and studio recording applications. The FireBall™ mic has a smooth, uniform frequency response of 50 Hz - 16 kHz, and a cardioid pickup pattern for isolation and feedback control. It is lightweight, compact and comfortable to hold. The FireBall™ is manufactured with a precision machined aluminum body, steel mesh grill and unique three stage marbled anodized finish. Because the FireBall™ is a low impedance microphone, when using with a guitar amplifier, a quality, low-high impedance transformer (see T50k) is required. Designed, machined, assembled and test by Audix in the USA. Applications: Live Stage, studio Harmonica Vocals Beatbox Percussion Saxophone, trumpet, trombone Flute Accordian
Datasheet
Description
Ultra-small, high performance dynamic harmonica microphone. The FireBall™ is designed for harmonicas (both diatonic and chromatic) and beatbox. Clear, accurate and capable of handling SPLs in excess of 140 dB without distortion, the FireBall™ is ideally suited for both live stage and studio recording applications. The FireBall™ mic has a smooth, uniform frequency response of 50 Hz - 16 kHz, and a cardioid pickup pattern for isolation and feedback control. It is lightweight, compact and comfortable to hold. The FireBall™ is manufactured with a precision machined aluminum body, steel mesh grill and unique three stage marbled anodized finish. Because the FireBall™ is a low impedance microphone, when using with a guitar amplifier, a quality, low-high impedance transformer (see T50k) is required. Designed, machined, assembled and test by Audix in the USA. Applications: Live Stage, studio Harmonica Vocals Beatbox Percussion Saxophone, trumpet, trombone Flute Accordian
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dynamic Instrument Microphone - FireBall™ Dynamic Instrument Microphone - AUDIX Corporation
Wilsonville, OR, USA
Dynamic Instrument Microphone
FireBall™ Dynamic Instrument Microphone
Dynamic Instrument Microphone FireBall™ Dynamic Instrument Microphone
Ultra-small, high performance dynamic harmonica microphone. The FireBall™ is designed for harmonicas (both diatonic and chromatic) and beatbox. Clear, accurate and capable of handling SPLs in excess of 140 dB without distortion, the FireBall™ is ideally suited for both live stage and studio recording applications. The FireBall™ mic has a smooth, uniform frequency response of 50 Hz - 16 kHz, and a cardioid pickup pattern for isolation and feedback control. It is lightweight, compact and comfortable to hold. The FireBall™ is manufactured with a precision machined aluminum body, steel mesh grill and unique three stage marbled anodized finish. Because the FireBall™ is a low impedance microphone, when using with a guitar amplifier, a quality, low-high impedance transformer (see T50k) is required. Designed, machined, assembled and test by Audix in the USA. Applications: Live Stage, studio Harmonica Vocals Beatbox Percussion Saxophone, trumpet, trombone Flute Accordian

Ultra-small, high performance dynamic harmonica microphone.

The FireBall™ is designed for harmonicas (both diatonic and chromatic) and beatbox. Clear, accurate and capable of handling SPLs in excess of 140 dB without distortion, the FireBall™ is ideally suited for both live stage and studio recording applications.

The FireBall™ mic has a smooth, uniform frequency response of 50 Hz - 16 kHz, and a cardioid pickup pattern for isolation and feedback control. It is lightweight, compact and comfortable to hold. The FireBall™ is manufactured with a precision machined aluminum body, steel mesh grill and unique three stage marbled anodized finish.

Because the FireBall™ is a low impedance microphone, when using with a guitar amplifier, a quality, low-high impedance transformer (see T50k) is required.

Designed, machined, assembled and test by Audix in the USA.

Applications:

  • Live Stage, studio
  • Harmonica
  • Vocals
  • Beatbox
  • Percussion
  • Saxophone, trumpet, trombone
  • Flute
  • Accordian
Supplier's Site Datasheet

Technical Specifications

  AUDIX Corporation
Product Category Audio Microphones
Product Number FireBall™ Dynamic Instrument Microphone
Product Name Dynamic Instrument Microphone
Directivity Directional; Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287732 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphones - 448-IM73D122V01XTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
3 suppliers
Microphone Elements - PMOF-9767NP-46DQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 20000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
4 suppliers