AUDIX Corporation Dynamic Instrument Microphone f6 Dynamic Instrument Microphone

Description
Fusion Series - Kick drum instrument mic. The Fusion Series microphones represent affordable excellence. The f6 is designed for instruments requiring bass reproduction in live and studio applications. The f6's hypercardioid pick-up pattern helps to minimize feedback and isolate the instrument from ambient sounds on stage. The f6 has low impedance and balanced output providing interference-free performance. Applications: Live Stage , recording Kick Drum Kettle drum, floor tom Bass Cabinets, Leslie bottom 3 Year Warranty
Datasheet
Description
Fusion Series - Kick drum instrument mic. The Fusion Series microphones represent affordable excellence. The f6 is designed for instruments requiring bass reproduction in live and studio applications. The f6's hypercardioid pick-up pattern helps to minimize feedback and isolate the instrument from ambient sounds on stage. The f6 has low impedance and balanced output providing interference-free performance. Applications: Live Stage , recording Kick Drum Kettle drum, floor tom Bass Cabinets, Leslie bottom 3 Year Warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dynamic Instrument Microphone - f6 Dynamic Instrument Microphone - AUDIX Corporation
Wilsonville, OR, USA
Dynamic Instrument Microphone
f6 Dynamic Instrument Microphone
Dynamic Instrument Microphone f6 Dynamic Instrument Microphone
Fusion Series - Kick drum instrument mic. The Fusion Series microphones represent affordable excellence. The f6 is designed for instruments requiring bass reproduction in live and studio applications. The f6's hypercardioid pick-up pattern helps to minimize feedback and isolate the instrument from ambient sounds on stage. The f6 has low impedance and balanced output providing interference-free performance. Applications: Live Stage , recording Kick Drum Kettle drum, floor tom Bass Cabinets, Leslie bottom 3 Year Warranty

Fusion Series - Kick drum instrument mic.

The Fusion Series microphones represent affordable excellence.

The f6 is designed for instruments requiring bass reproduction in live and studio applications. The f6's hypercardioid pick-up pattern helps to minimize feedback and isolate the instrument from ambient sounds on stage.

The f6 has low impedance and balanced output providing interference-free performance.

Applications:

  • Live Stage , recording
  • Kick Drum
  • Kettle drum, floor tom
  • Bass Cabinets, Leslie bottom
  • 3 Year Warranty
Supplier's Site Datasheet

Technical Specifications

  AUDIX Corporation
Product Category Audio Microphones
Product Number f6 Dynamic Instrument Microphone
Product Name Dynamic Instrument Microphone
Directivity Directional; Hypercardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287722 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 12.59 mV/Pa (86798 mV/psi)
Impedance 300 ohms
View Details
Microphones - 448-IM68D128BV01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphone Elements - PMOF-9767NS-40DQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 20000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
4 suppliers
Noise Canceling Microphones - CEM-N6029JAD473P1.9R - Challenge Electronics
Specs
Directivity Other; Noise Canceling
Frequency Response 100 to 10000 Hz
Actual Size 0.2362 inch (6 mm)
View Details