AUDIX Corporation Packs and Sets DP5A Packs and Sets

Description
Professional 5-piece Drum Mic Package The DP5A is a perfect complement of dynamic microphones for close miking a 5 piece kit. All mics perform equally well whether it be on a live stage or in the studio. Included in the DP5A drum mic package is the D6, Audix's flagship kick drum mic, two - D2's for rack toms, one - D4 for floor tom, and one - i5 for snare. Also included are four DVICE rim mount clips for every mic except the D6 kick drum mic, which comes with a heavy duty snap to fit nylon clip. All mics and clips are conveniently packaged in a foam-lined aluminum carrying case for travel or safe keeping when the mics are not in use. THE MICS: D6 for kick drum The D6 has a frequency response of 30Hz-15kHz and is characterized with a cardioid pick-up pattern. The D6 is designed for easy positioning and and is not dependent on finding the "sweet spot" of the drum. The D6 capsule features the same legendary VLM technology that has made the D Series microphones extremely popular for today's live stages and recording studios. i5 for snare The i5's cardioid polar pattern allows it to focus on the specific instrument that is being miked while rejecting other instruments or ambient noise on stage. With a smooth and uniform frequency response of 50 Hz-16 kHz and an ability to handle sound pressure levels in excess of 140 dB, the i5 can be used for a wide variety of applications and for all genres of music. D2s for rack toms For bringing out the natural, dynamic sound of toms or congas, nothing compares to the D2! The D2 accurately reproduces the warmth and punch required for a successful percussion sound, avoiding the typical muddy "boom" that can mar a good stage mix or a recording. The D2's natural warmth makes it a great choice for many instruments including saxophone, brass and woodwinds. D4 for floor tom The D4, with an exceptional frequency response of 40 Hz - 18 kHz, will successfully capture the true sound of instruments that require bass reproduction. When it comes to the attack, harmonics, and decay of the large toms, the D4 is a perfect choice. Lightweight and easy to position, the D4 is also an excellent choice for cajon, djembe, tympani, leslie bottom, bass flute, saxophone, bass cabinets and small kick drums. Applications: All-in-one solution for miking drums Instrument-specific mics for optimal results Rugged Audix quality Equally great for live sound or recording DVICE rim mount clips for easy positioning Aluminum road case
Description
Professional 5-piece Drum Mic Package The DP5A is a perfect complement of dynamic microphones for close miking a 5 piece kit. All mics perform equally well whether it be on a live stage or in the studio. Included in the DP5A drum mic package is the D6, Audix's flagship kick drum mic, two - D2's for rack toms, one - D4 for floor tom, and one - i5 for snare. Also included are four DVICE rim mount clips for every mic except the D6 kick drum mic, which comes with a heavy duty snap to fit nylon clip. All mics and clips are conveniently packaged in a foam-lined aluminum carrying case for travel or safe keeping when the mics are not in use. THE MICS: D6 for kick drum The D6 has a frequency response of 30Hz-15kHz and is characterized with a cardioid pick-up pattern. The D6 is designed for easy positioning and and is not dependent on finding the "sweet spot" of the drum. The D6 capsule features the same legendary VLM technology that has made the D Series microphones extremely popular for today's live stages and recording studios. i5 for snare The i5's cardioid polar pattern allows it to focus on the specific instrument that is being miked while rejecting other instruments or ambient noise on stage. With a smooth and uniform frequency response of 50 Hz-16 kHz and an ability to handle sound pressure levels in excess of 140 dB, the i5 can be used for a wide variety of applications and for all genres of music. D2s for rack toms For bringing out the natural, dynamic sound of toms or congas, nothing compares to the D2! The D2 accurately reproduces the warmth and punch required for a successful percussion sound, avoiding the typical muddy "boom" that can mar a good stage mix or a recording. The D2's natural warmth makes it a great choice for many instruments including saxophone, brass and woodwinds. D4 for floor tom The D4, with an exceptional frequency response of 40 Hz - 18 kHz, will successfully capture the true sound of instruments that require bass reproduction. When it comes to the attack, harmonics, and decay of the large toms, the D4 is a perfect choice. Lightweight and easy to position, the D4 is also an excellent choice for cajon, djembe, tympani, leslie bottom, bass flute, saxophone, bass cabinets and small kick drums. Applications: All-in-one solution for miking drums Instrument-specific mics for optimal results Rugged Audix quality Equally great for live sound or recording DVICE rim mount clips for easy positioning Aluminum road case

Suppliers

Company
Product
Description
Supplier Links
Packs and Sets - DP5A Packs and Sets - AUDIX Corporation
Wilsonville, OR, USA
Packs and Sets
DP5A Packs and Sets
Packs and Sets DP5A Packs and Sets
Professional 5-piece Drum Mic Package The DP5A is a perfect complement of dynamic microphones for close miking a 5 piece kit. All mics perform equally well whether it be on a live stage or in the studio. Included in the DP5A drum mic package is the D6, Audix's flagship kick drum mic, two - D2's for rack toms, one - D4 for floor tom, and one - i5 for snare. Also included are four DVICE rim mount clips for every mic except the D6 kick drum mic, which comes with a heavy duty snap to fit nylon clip. All mics and clips are conveniently packaged in a foam-lined aluminum carrying case for travel or safe keeping when the mics are not in use. THE MICS: D6 for kick drum The D6 has a frequency response of 30Hz-15kHz and is characterized with a cardioid pick-up pattern. The D6 is designed for easy positioning and and is not dependent on finding the "sweet spot" of the drum. The D6 capsule features the same legendary VLM technology that has made the D Series microphones extremely popular for today's live stages and recording studios. i5 for snare The i5's cardioid polar pattern allows it to focus on the specific instrument that is being miked while rejecting other instruments or ambient noise on stage. With a smooth and uniform frequency response of 50 Hz-16 kHz and an ability to handle sound pressure levels in excess of 140 dB, the i5 can be used for a wide variety of applications and for all genres of music. D2s for rack toms For bringing out the natural, dynamic sound of toms or congas, nothing compares to the D2! The D2 accurately reproduces the warmth and punch required for a successful percussion sound, avoiding the typical muddy "boom" that can mar a good stage mix or a recording. The D2's natural warmth makes it a great choice for many instruments including saxophone, brass and woodwinds. D4 for floor tom The D4, with an exceptional frequency response of 40 Hz - 18 kHz, will successfully capture the true sound of instruments that require bass reproduction. When it comes to the attack, harmonics, and decay of the large toms, the D4 is a perfect choice. Lightweight and easy to position, the D4 is also an excellent choice for cajon, djembe, tympani, leslie bottom, bass flute, saxophone, bass cabinets and small kick drums. Applications: All-in-one solution for miking drums Instrument-specific mics for optimal results Rugged Audix quality Equally great for live sound or recording DVICE rim mount clips for easy positioning Aluminum road case

Professional 5-piece Drum Mic Package

The DP5A is a perfect complement of dynamic microphones for close miking a 5 piece kit. All mics perform equally well whether it be on a live stage or in the studio.

Included in the DP5A drum mic package is the D6, Audix's flagship kick drum mic, two - D2's for rack toms, one - D4 for floor tom, and one - i5 for snare. Also included are four DVICE rim mount clips for every mic except the D6 kick drum mic, which comes with a heavy duty snap to fit nylon clip.

All mics and clips are conveniently packaged in a foam-lined aluminum carrying case for travel or safe keeping when the mics are not in use.

THE MICS:

D6 for kick drum
The D6 has a frequency response of 30Hz-15kHz and is characterized with a cardioid pick-up pattern. The D6 is designed for easy positioning and and is not dependent on finding the "sweet spot" of the drum. The D6 capsule features the same legendary VLM technology that has made the D Series microphones extremely popular for today's live stages and recording studios.

i5 for snare
The i5's cardioid polar pattern allows it to focus on the specific instrument that is being miked while rejecting other instruments or ambient noise on stage. With a smooth and uniform frequency response of 50 Hz-16 kHz and an ability to handle sound pressure levels in excess of 140 dB, the i5 can be used for a wide variety of applications and for all genres of music.

D2s for rack toms
For bringing out the natural, dynamic sound of toms or congas, nothing compares to the D2! The D2 accurately reproduces the warmth and punch required for a successful percussion sound, avoiding the typical muddy "boom" that can mar a good stage mix or a recording. The D2's natural warmth makes it a great choice for many instruments including saxophone, brass and woodwinds.

D4 for floor tom
The D4, with an exceptional frequency response of 40 Hz - 18 kHz, will successfully capture the true sound of instruments that require bass reproduction. When it comes to the attack, harmonics, and decay of the large toms, the D4 is a perfect choice. Lightweight and easy to position, the D4 is also an excellent choice for cajon, djembe, tympani, leslie bottom, bass flute, saxophone, bass cabinets and small kick drums.

Applications:

  • All-in-one solution for miking drums
  • Instrument-specific mics for optimal results
  • Rugged Audix quality
  • Equally great for live sound or recording
  • DVICE rim mount clips for easy positioning
  • Aluminum road case
Supplier's Site

Technical Specifications

  AUDIX Corporation
Product Category Audio Microphones
Product Number DP5A Packs and Sets
Product Name Packs and Sets
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287713 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 35.48 mV/Pa (244631 mV/psi)
Impedance 300 ohms
View Details
Microphones - 448-IM73D122V01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
3 suppliers
 - CONTACT 800T - Wharfedale Pro
Wharfedale Pro
Specs
Frequency Response 50 to 18000 Hz
SN Ratio 105 dB
View Details
MEMS Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -22 to -42 dB re 20µPa
Actual Size 0.1772 inch (4.5 mm)
Thickness / Height 0.0551 inch (1.4 mm)
View Details