AUDIX Corporation Dynamic Kick Drum Microphone D6

Description
Provides huge kick drum sound with ground shaking low end while delivering exceptional clarity and attack. Designed, machined, assembled and tested by Audix in the USA, the D6 is a dynamic instrument microphone used for stage, studio and broadcast applications. The D6, which is characterized with a cardioid pickup pattern for isolation and feedback control, is equipped with a VLM™ (Very Low Mass) diaphragm for natural, accurate sound reproduction. The D6 is lightweight, compact and easy to position. With a wide frequency response of 30 Hz - 15 kHz and the ability to handle sound pressure levels in excess of 144 dB, the D6 is an excellent choice for miking instruments requiring extended low frequency reproduction such as kick drum, large toms, and bass cabinets. Roadworthy construction includes a precision machined aluminum body, black anodized finish, laser etched model and serial number, steel mesh grill, Switchcraft® XLR connector and includes a tension-fit heavy duty nylon mic clip. Transformerless design, low impedance, and balanced output allow for interference-free performance even with long cable runs. Type: Dynamic Polar Pattern: Cardioid Frequency Response: 30Hz - 15kHz Impedance: 200 Ohms Sensitivity: .8 mV/Pa @1kHz
Datasheet
Description
Provides huge kick drum sound with ground shaking low end while delivering exceptional clarity and attack. Designed, machined, assembled and tested by Audix in the USA, the D6 is a dynamic instrument microphone used for stage, studio and broadcast applications. The D6, which is characterized with a cardioid pickup pattern for isolation and feedback control, is equipped with a VLM™ (Very Low Mass) diaphragm for natural, accurate sound reproduction. The D6 is lightweight, compact and easy to position. With a wide frequency response of 30 Hz - 15 kHz and the ability to handle sound pressure levels in excess of 144 dB, the D6 is an excellent choice for miking instruments requiring extended low frequency reproduction such as kick drum, large toms, and bass cabinets. Roadworthy construction includes a precision machined aluminum body, black anodized finish, laser etched model and serial number, steel mesh grill, Switchcraft® XLR connector and includes a tension-fit heavy duty nylon mic clip. Transformerless design, low impedance, and balanced output allow for interference-free performance even with long cable runs. Type: Dynamic Polar Pattern: Cardioid Frequency Response: 30Hz - 15kHz Impedance: 200 Ohms Sensitivity: .8 mV/Pa @1kHz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dynamic Kick Drum Microphone - 34137 - TMP Pro Distribution
Berlin, CT, USA
Dynamic Kick Drum Microphone
34137
Dynamic Kick Drum Microphone 34137
Provides huge kick drum sound with ground shaking low end while delivering exceptional clarity and attack. Designed, machined, assembled and tested by Audix in the USA, the D6 is a dynamic instrument microphone used for stage, studio and broadcast applications. The D6, which is characterized with a cardioid pickup pattern for isolation and feedback control, is equipped with a VLM™ (Very Low Mass) diaphragm for natural, accurate sound reproduction. The D6 is lightweight, compact and easy to position. With a wide frequency response of 30 Hz - 15 kHz and the ability to handle sound pressure levels in excess of 144 dB, the D6 is an excellent choice for miking instruments requiring extended low frequency reproduction such as kick drum, large toms, and bass cabinets. Roadworthy construction includes a precision machined aluminum body, black anodized finish, laser etched model and serial number, steel mesh grill, Switchcraft® XLR connector and includes a tension-fit heavy duty nylon mic clip. Transformerless design, low impedance, and balanced output allow for interference-free performance even with long cable runs. Type: Dynamic Polar Pattern: Cardioid Frequency Response: 30Hz - 15kHz Impedance: 200 Ohms Sensitivity: .8 mV/Pa @1kHz

Provides huge kick drum sound with ground shaking low end while delivering exceptional clarity and attack.
Designed, machined, assembled and tested by Audix in the USA, the D6 is a dynamic instrument microphone used for stage, studio and broadcast applications. The D6, which is characterized with a cardioid pickup pattern for isolation and feedback control, is equipped with a VLM™ (Very Low Mass) diaphragm for natural, accurate sound reproduction.
The D6 is lightweight, compact and easy to position. With a wide frequency response of 30 Hz - 15 kHz and the ability to handle sound pressure levels in excess of 144 dB, the D6 is an excellent choice for miking instruments requiring extended low frequency reproduction such as kick drum, large toms, and bass cabinets.
Roadworthy construction includes a precision machined aluminum body, black anodized finish, laser etched model and serial number, steel mesh grill, Switchcraft® XLR connector and includes a tension-fit heavy duty nylon mic clip.
Transformerless design, low impedance, and balanced output allow for interference-free performance even with long cable runs.
Type: Dynamic
Polar Pattern: Cardioid
Frequency Response: 30Hz - 15kHz
Impedance: 200 Ohms
Sensitivity: .8 mV/Pa @1kHz

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 34137
Product Name Dynamic Kick Drum Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM72D128VV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Microphones - 287729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 12.59 mV/Pa (86798 mV/psi)
Impedance 2200 ohms
View Details
Clip-On Computer Mic - 88-508 - Computer Network Accessories, Inc.
Computer Network Accessories, Inc.
View Details
Microphone Elements - PMOF-6027WN-44KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 100 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers