AUDIX Corporation ADX Series Mini Overhead Condenser (Cardioid, White) ADX40-W

Description
The ADX40 is a miniaturized condenser microphone designed to hang from an overhead position for applications such as group vocals, choir, theatrical production and room ambience. Known for for its clarity, resistance to feedback, and ease of operation, the ADX40 has the ability to accurately capture and reproduce sound from a distance. The ADX40 is characterized with a uniformly controlled cardioid polar pattern, helping to isolate the area or section being miked from other vocals or instruments on stage. The ADX40 is also available in a hypercardioid polar pattern (model ADX40-HC) for tighter pick-up control. With a wide frequency range of 40 Hz - 20 kHz, the ADX40 provides natural sound with exceptional transient response. The ADX40 is supplied with an attached 30' cable, external windscreen, wire hanger for positioning, and phantom power adapter. Manufactured with very high standards and tight tolerances, the ADX40 features a machined brass body, field replaceable capsule and a variety of optional accessories. The ADX40 is available in non-reflective black or white finish (ADX40-W). Type: Condenser Polar Pattern: Cardioid Frequency Response: 40Hz - 20kHz Impedance: 250 Ohms Sensitivity: @1k 5 mV/Pa
Datasheet
Description
The ADX40 is a miniaturized condenser microphone designed to hang from an overhead position for applications such as group vocals, choir, theatrical production and room ambience. Known for for its clarity, resistance to feedback, and ease of operation, the ADX40 has the ability to accurately capture and reproduce sound from a distance. The ADX40 is characterized with a uniformly controlled cardioid polar pattern, helping to isolate the area or section being miked from other vocals or instruments on stage. The ADX40 is also available in a hypercardioid polar pattern (model ADX40-HC) for tighter pick-up control. With a wide frequency range of 40 Hz - 20 kHz, the ADX40 provides natural sound with exceptional transient response. The ADX40 is supplied with an attached 30' cable, external windscreen, wire hanger for positioning, and phantom power adapter. Manufactured with very high standards and tight tolerances, the ADX40 features a machined brass body, field replaceable capsule and a variety of optional accessories. The ADX40 is available in non-reflective black or white finish (ADX40-W). Type: Condenser Polar Pattern: Cardioid Frequency Response: 40Hz - 20kHz Impedance: 250 Ohms Sensitivity: @1k 5 mV/Pa
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADX Series Mini Overhead Condenser (Cardioid, White) - 14552 - TMP Pro Distribution
Berlin, CT, USA
ADX Series Mini Overhead Condenser (Cardioid, White)
14552
ADX Series Mini Overhead Condenser (Cardioid, White) 14552
The ADX40 is a miniaturized condenser microphone designed to hang from an overhead position for applications such as group vocals, choir, theatrical production and room ambience. Known for for its clarity, resistance to feedback, and ease of operation, the ADX40 has the ability to accurately capture and reproduce sound from a distance. The ADX40 is characterized with a uniformly controlled cardioid polar pattern, helping to isolate the area or section being miked from other vocals or instruments on stage. The ADX40 is also available in a hypercardioid polar pattern (model ADX40-HC) for tighter pick-up control. With a wide frequency range of 40 Hz - 20 kHz, the ADX40 provides natural sound with exceptional transient response. The ADX40 is supplied with an attached 30' cable, external windscreen, wire hanger for positioning, and phantom power adapter. Manufactured with very high standards and tight tolerances, the ADX40 features a machined brass body, field replaceable capsule and a variety of optional accessories. The ADX40 is available in non-reflective black or white finish (ADX40-W). Type: Condenser Polar Pattern: Cardioid Frequency Response: 40Hz - 20kHz Impedance: 250 Ohms Sensitivity: @1k 5 mV/Pa

The ADX40 is a miniaturized condenser microphone designed to hang from an overhead position for applications such as group vocals, choir, theatrical production and room ambience. Known for for its clarity, resistance to feedback, and ease of operation, the ADX40 has the ability to accurately capture and reproduce sound from a distance.
The ADX40 is characterized with a uniformly controlled cardioid polar pattern, helping to isolate the area or section being miked from other vocals or instruments on stage. The ADX40 is also available in a hypercardioid polar pattern (model ADX40-HC) for tighter pick-up control. With a wide frequency range of 40 Hz - 20 kHz, the ADX40 provides natural sound with exceptional transient response.
The ADX40 is supplied with an attached 30' cable, external windscreen, wire hanger for positioning, and phantom power adapter. Manufactured with very high standards and tight tolerances, the ADX40 features a machined brass body, field replaceable capsule and a variety of optional accessories. The ADX40 is available in non-reflective black or white finish (ADX40-W).
Type: Condenser
Polar Pattern: Cardioid
Frequency Response: 40Hz - 20kHz
Impedance: 250 Ohms
Sensitivity: @1k 5 mV/Pa

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Audio Microphones
Product Number 14552
Product Name ADX Series Mini Overhead Condenser (Cardioid, White)
Directivity Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM64A130AXTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.0984 inch (2.5 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
View Details
Microphone Elements - PMOF-9745W-42DQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 10 to 16000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
2 suppliers
Condenser Instrument Microphone - SCX1 Condenser Instrument Studio Condenser Microphone - AUDIX Corporation
Specs
Directivity Omnidirectional; Directional; Cardioid; Hypercardioid
Frequency Response 40 to 20000 Hz
Sensitivity 26 mV/Pa (179261 mV/psi)
View Details