AUDIX Corporation Condenser Instrument Microphone ADX20iP Condenser Instrument Microphone

Description
Miniature instrument microphone for sax and brass. The ADX20iP is applicable for professional stage and studio applications. This mic is primarily used for miking most reed and brass instruments. The ADX20iP has a uniformly controlled cardioid polar pattern, which provides excellent isolation and feedback control on stage with natural sound reproduction at very close distances. The ADX20iP is lightweight, compact and simple to use. Included with the ADX20iP is a gooseneck clip with spring tension for easy mounting to the bell of an instrument. Model Variation: ADX20i - for use with RAD360 wireless system. No power adapter is included with this model. The ADX20i requires phantom power of 9-52 V. Applications: Saxophone Trombone, trumpet Room ambience, recording Accordion
Datasheet
Description
Miniature instrument microphone for sax and brass. The ADX20iP is applicable for professional stage and studio applications. This mic is primarily used for miking most reed and brass instruments. The ADX20iP has a uniformly controlled cardioid polar pattern, which provides excellent isolation and feedback control on stage with natural sound reproduction at very close distances. The ADX20iP is lightweight, compact and simple to use. Included with the ADX20iP is a gooseneck clip with spring tension for easy mounting to the bell of an instrument. Model Variation: ADX20i - for use with RAD360 wireless system. No power adapter is included with this model. The ADX20i requires phantom power of 9-52 V. Applications: Saxophone Trombone, trumpet Room ambience, recording Accordion
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Condenser Instrument Microphone - ADX20iP Condenser Instrument Microphone - AUDIX Corporation
Wilsonville, OR, USA
Condenser Instrument Microphone
ADX20iP Condenser Instrument Microphone
Condenser Instrument Microphone ADX20iP Condenser Instrument Microphone
Miniature instrument microphone for sax and brass. The ADX20iP is applicable for professional stage and studio applications. This mic is primarily used for miking most reed and brass instruments. The ADX20iP has a uniformly controlled cardioid polar pattern, which provides excellent isolation and feedback control on stage with natural sound reproduction at very close distances. The ADX20iP is lightweight, compact and simple to use. Included with the ADX20iP is a gooseneck clip with spring tension for easy mounting to the bell of an instrument. Model Variation: ADX20i - for use with RAD360 wireless system. No power adapter is included with this model. The ADX20i requires phantom power of 9-52 V. Applications: Saxophone Trombone, trumpet Room ambience, recording Accordion

Miniature instrument microphone for sax and brass.

The ADX20iP is applicable for professional stage and studio applications. This mic is primarily used for miking most reed and brass instruments.

The ADX20iP has a uniformly controlled cardioid polar pattern, which provides excellent isolation and feedback control on stage with natural sound reproduction at very close distances.

The ADX20iP is lightweight, compact and simple to use. Included with the ADX20iP is a gooseneck clip with spring tension for easy mounting to the bell of an instrument.

Model Variation: ADX20i - for use with RAD360 wireless system. No power adapter is included with this model.

The ADX20i requires phantom power of 9-52 V.

Applications:

  • Saxophone
  • Trombone, trumpet
  • Room ambience, recording
  • Accordion
Supplier's Site Datasheet

Technical Specifications

  AUDIX Corporation
Product Category Audio Microphones
Product Number ADX20iP Condenser Instrument Microphone
Product Name Condenser Instrument Microphone
Directivity Directional; Cardioid; Hypercardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 522963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Microphones - 448-IM68D128BV01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphone Elements - PMOF-9745W-42UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
2 suppliers
Unidirectional Microphones - CEM-UB9750-AJAA474C43NR - Challenge Electronics
Specs
Directivity Directional
Frequency Response 50 to 20000 Hz
Actual Size 0.3819 inch (9.7 mm)
View Details