The Sprocket from ATLANTA Drive Systems, Inc. is designed for precise power transmission in various mechanical applications. Specifically, the part number 01 07 045 features a one-sided hub and is constructed from normalized heat-treatable steel C45, which provides a strength range of 600 - 700 N/mm². For applications requiring enhanced durability, the sprocket can be subjected to quenching and tempering processes, or the teeth can be hardened through flame or induction methods to approximately 50 HRC. This product is suitable for use in systems where accuracy in the tooth system and concentricity relative to the location hole are critical for optimal performance.
A precondition for the proper functioning of sprocket wheels, bevel gears, spur gears, worm gears etc. is the accuracy of the tooth system and the concentricity relative to the location hole. This is ensured by the manufacturing procedure selected for off-the-shelf standard parts.
Sprocket wheels with one-sided hub
Atlanta sprocket wheels with one-sided hub are made of normalized heat-treatable steel C45 (material no. 1.0503) with a strength of 600 - 700 N/mm². If higher strength is required, these wheels can be quenched and tempered or else the teeth can be fame or induction hardened (to approx. 50 RC).
Plate-type sprocket wheels
Atlanta solid plate wheels are made of sheet with a strength of 500–600 N/mm² unhardened. Due to the larger diameter condition, they are usually not subjected to heat treatment. Induction-hardening or fame-hardening to approx. 50 HRC is only possible after case-hardening.
| ATLANTA Drive Systems, Inc. | |
|---|---|
| Product Category | ISO Roller Chain Sprockets |
| Product Number | 01 07 045 |
| Product Name | Sprocket |
| Pitch | ISO 06 (9.525mm); >63.50mm; 06B |
| Material | Steel |
| Hub Style | Type A (Hubless) |
| Shaft Mounting | Simple Bore |
| Number of Teeth | 45 |