ATI Industrial Automation Quick-Change Robotic Tool Changer QC-46

Description
The ATI Robotic Tool Changer provides the flexibility to automatically change end-effectors or other peripheral tooling. These tool changers are designed to function reliably for millions of cycles at rated load while maintaining extremely high repeatability. For this reason, the ATI Tool Changer has become the number-one tool changer of choice around the world. ATI Tool Changer models cover a wide range of applications, from very small payloads to heavy payload applications requiring significantly large moment capacity. The QC-46 utilizes the same proven locking mechanism as the QC-40Q Series Tool Changer No-Touch locking technology allows up to 0.1 inch (2.54 mm) plate separation when locking. Patented Fail-Safe locking mechanism design results in low force acting on piston. All locking components are made of RC58 stainless steel. Mounts directly to 100 mm ISO mounting pattern. Also supports additional mounting patterns (see drawing). Internal, optional Lock and Unlock sensing. Alignment features in Tool Changer body for greater torsional strength and better serviceability. Four (4) flats available for optional utility modules. Flat C has center/dual module mounting which allows up to two modules without an adapter. Suggested Payload Limit: 110 lb Locking Force @ 80 psi (5.5 bar): 1300 lb Static Moment Capacity (X & Y): 2000 lbf-in Static Moment Capacity (Z): 2600 lbf-in Positional Repeatability - (X, Y, & Z): 0.0006 in Weight - when coupled: 6.57 lb Master Weight: 4.31 lb Tool Weight: 2.26 lb Maximum distance between Master & Tool plate before locking at 87 psi (6 bar): 0.1 in
Datasheet
Description
The ATI Robotic Tool Changer provides the flexibility to automatically change end-effectors or other peripheral tooling. These tool changers are designed to function reliably for millions of cycles at rated load while maintaining extremely high repeatability. For this reason, the ATI Tool Changer has become the number-one tool changer of choice around the world. ATI Tool Changer models cover a wide range of applications, from very small payloads to heavy payload applications requiring significantly large moment capacity. The QC-46 utilizes the same proven locking mechanism as the QC-40Q Series Tool Changer No-Touch locking technology allows up to 0.1 inch (2.54 mm) plate separation when locking. Patented Fail-Safe locking mechanism design results in low force acting on piston. All locking components are made of RC58 stainless steel. Mounts directly to 100 mm ISO mounting pattern. Also supports additional mounting patterns (see drawing). Internal, optional Lock and Unlock sensing. Alignment features in Tool Changer body for greater torsional strength and better serviceability. Four (4) flats available for optional utility modules. Flat C has center/dual module mounting which allows up to two modules without an adapter. Suggested Payload Limit: 110 lb Locking Force @ 80 psi (5.5 bar): 1300 lb Static Moment Capacity (X & Y): 2000 lbf-in Static Moment Capacity (Z): 2600 lbf-in Positional Repeatability - (X, Y, & Z): 0.0006 in Weight - when coupled: 6.57 lb Master Weight: 4.31 lb Tool Weight: 2.26 lb Maximum distance between Master & Tool plate before locking at 87 psi (6 bar): 0.1 in
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick-Change Robotic Tool Changer - QC-46 - ATI Industrial Automation
Apex, NC, United States
Quick-Change Robotic Tool Changer
QC-46
Quick-Change Robotic Tool Changer QC-46
The ATI Robotic Tool Changer provides the flexibility to automatically change end-effectors or other peripheral tooling. These tool changers are designed to function reliably for millions of cycles at rated load while maintaining extremely high repeatability. For this reason, the ATI Tool Changer has become the number-one tool changer of choice around the world. ATI Tool Changer models cover a wide range of applications, from very small payloads to heavy payload applications requiring significantly large moment capacity. The QC-46 utilizes the same proven locking mechanism as the QC-40Q Series Tool Changer No-Touch locking technology allows up to 0.1 inch (2.54 mm) plate separation when locking. Patented Fail-Safe locking mechanism design results in low force acting on piston. All locking components are made of RC58 stainless steel. Mounts directly to 100 mm ISO mounting pattern. Also supports additional mounting patterns (see drawing). Internal, optional Lock and Unlock sensing. Alignment features in Tool Changer body for greater torsional strength and better serviceability. Four (4) flats available for optional utility modules. Flat C has center/dual module mounting which allows up to two modules without an adapter. Suggested Payload Limit: 110 lb Locking Force @ 80 psi (5.5 bar): 1300 lb Static Moment Capacity (X & Y): 2000 lbf-in Static Moment Capacity (Z): 2600 lbf-in Positional Repeatability - (X, Y, & Z): 0.0006 in Weight - when coupled: 6.57 lb Master Weight: 4.31 lb Tool Weight: 2.26 lb Maximum distance between Master & Tool plate before locking at 87 psi (6 bar): 0.1 in

The ATI Robotic Tool Changer provides the flexibility to automatically change end-effectors or other peripheral tooling. These tool changers are designed to function reliably for millions of cycles at rated load while maintaining extremely high repeatability. For this reason, the ATI Tool Changer has become the number-one tool changer of choice around the world.

ATI Tool Changer models cover a wide range of applications, from very small payloads to heavy payload applications requiring significantly large moment capacity.

  • The QC-46 utilizes the same proven locking mechanism as the QC-40Q Series Tool Changer
  • No-Touch locking technology allows up to 0.1 inch (2.54 mm) plate separation when locking.
  • Patented Fail-Safe locking mechanism design results in low force acting on piston.
  • All locking components are made of RC58 stainless steel.
  • Mounts directly to 100 mm ISO mounting pattern. Also supports additional mounting patterns (see drawing).
  • Internal, optional Lock and Unlock sensing.
  • Alignment features in Tool Changer body for greater torsional strength and better serviceability.
  • Four (4) flats available for optional utility modules. Flat C has center/dual module mounting which allows up to two modules without an adapter.

Suggested Payload Limit:

110 lb

Locking Force @ 80 psi (5.5 bar):

1300 lb

Static Moment Capacity (X & Y):

2000 lbf-in

Static Moment Capacity (Z):

2600 lbf-in

Positional Repeatability - (X, Y, & Z):

0.0006 in

Weight - when coupled:

6.57 lb

Master Weight:

4.31 lb

Tool Weight:

2.26 lb

Maximum distance between Master & Tool plate before locking at 87 psi (6 bar):

0.1 in
Supplier's Site Datasheet

Technical Specifications

  ATI Industrial Automation
Product Category Robotic Tool Changers
Product Number QC-46
Product Name Quick-Change Robotic Tool Changer
Pay Load 110 lbs (49.89 kg)
Unlock Full Specs
to access all available technical data

Similar Products

End of Arm Tools - Quick Changer - OnRobot A/S
Specs
Pay Load 0.0 lbs (0.0 kg)
View Details
AUTOMATIC TOOL CHANGERS – RHC SERIES -  - DESTACO
Specs
Power Supplied Pneumatic
Applications Welding
Weight 19.84 lbs (9 kg)
View Details
Quick-Change Robotic Tool Changer - QC-110 - ATI Industrial Automation
Specs
Pay Load 330 lbs (150 kg)
Static Moment X, Y 6940 In-lbs (8002 kg-cm)
Static Moment Z 6490 In-lbs (7483 kg-cm)
View Details