OnRobot A/S End of Arm Tools Quick Changer

Description
Easy and fast tool changing in less than 5 seconds Fast re-deployment, no screwing, more up-time Integrated in all OnRobot products The Quick Changer’s advantages and features: The Quick Changer is an innovative tool changer, the smallest and lightest on the market. Patented reliable, with easy-to-use locking mechanism, extra safety locking structure and locking springs, the Quick Changer is a unique product, ideal for all collaborative robot applications. It is the world’s easiest and fastest tool changer that can fit any end-of-arm tooling to your robot and enable any operator to change the end-of-arm tooling (EoAT) in just a few seconds. This product is recommended for Universal Robots and other robots in the same class, as both input flange and output flange are fully compliant with the robot flange ISO standard. LOW WEIGHT With its low weight of only 200g (7 oz.), the Quick Changer has a low impact on the robot payload. INTEGRATED IN ALL ONROBOT TOOLS Easy to switch from one OnRobot tool to another on the major collaborative and light weight robot types ISO-9409-1 FLANGE Can be used on any robot arm, drone, or other equipment with an ISO-9409-1 flange NO SCREWING REQUIRED TO ATTACH A TOOL Redundant locking mechanism enables switching one tool to another without scewing FULLY COLLABORATIVE Simple to use, cost-effective, and has no sharp edges UP TO 20 KG (44 LB) PAYLOAD Small size, high payload up to 20 kg
Description
Easy and fast tool changing in less than 5 seconds Fast re-deployment, no screwing, more up-time Integrated in all OnRobot products The Quick Changer’s advantages and features: The Quick Changer is an innovative tool changer, the smallest and lightest on the market. Patented reliable, with easy-to-use locking mechanism, extra safety locking structure and locking springs, the Quick Changer is a unique product, ideal for all collaborative robot applications. It is the world’s easiest and fastest tool changer that can fit any end-of-arm tooling to your robot and enable any operator to change the end-of-arm tooling (EoAT) in just a few seconds. This product is recommended for Universal Robots and other robots in the same class, as both input flange and output flange are fully compliant with the robot flange ISO standard. LOW WEIGHT With its low weight of only 200g (7 oz.), the Quick Changer has a low impact on the robot payload. INTEGRATED IN ALL ONROBOT TOOLS Easy to switch from one OnRobot tool to another on the major collaborative and light weight robot types ISO-9409-1 FLANGE Can be used on any robot arm, drone, or other equipment with an ISO-9409-1 flange NO SCREWING REQUIRED TO ATTACH A TOOL Redundant locking mechanism enables switching one tool to another without scewing FULLY COLLABORATIVE Simple to use, cost-effective, and has no sharp edges UP TO 20 KG (44 LB) PAYLOAD Small size, high payload up to 20 kg

Suppliers

Company
Product
Description
Supplier Links
End of Arm Tools - Quick Changer - OnRobot A/S
Odense, SØ, Denmark
End of Arm Tools
Quick Changer
End of Arm Tools Quick Changer
Easy and fast tool changing in less than 5 seconds Fast re-deployment, no screwing, more up-time Integrated in all OnRobot products The Quick Changer’s advantages and features: The Quick Changer is an innovative tool changer, the smallest and lightest on the market. Patented reliable, with easy-to-use locking mechanism, extra safety locking structure and locking springs, the Quick Changer is a unique product, ideal for all collaborative robot applications. It is the world’s easiest and fastest tool changer that can fit any end-of-arm tooling to your robot and enable any operator to change the end-of-arm tooling (EoAT) in just a few seconds. This product is recommended for Universal Robots and other robots in the same class, as both input flange and output flange are fully compliant with the robot flange ISO standard. LOW WEIGHT With its low weight of only 200g (7 oz.), the Quick Changer has a low impact on the robot payload. INTEGRATED IN ALL ONROBOT TOOLS Easy to switch from one OnRobot tool to another on the major collaborative and light weight robot types ISO-9409-1 FLANGE Can be used on any robot arm, drone, or other equipment with an ISO-9409-1 flange NO SCREWING REQUIRED TO ATTACH A TOOL Redundant locking mechanism enables switching one tool to another without scewing FULLY COLLABORATIVE Simple to use, cost-effective, and has no sharp edges UP TO 20 KG (44 LB) PAYLOAD Small size, high payload up to 20 kg
  • Easy and fast tool changing in less than 5 seconds
  • Fast re-deployment, no screwing, more up-time
  • Integrated in all OnRobot products

The Quick Changer’s advantages and features:

The Quick Changer is an innovative tool changer, the smallest and lightest on the market.
Patented reliable, with easy-to-use locking mechanism, extra safety locking structure and locking springs, the Quick Changer is a unique product, ideal for all collaborative robot applications.
It is the world’s easiest and fastest tool changer that can fit any end-of-arm tooling to your robot and enable any operator to change the end-of-arm tooling (EoAT) in just a few seconds.
This product is recommended for Universal Robots and other robots in the same class, as both input flange and output flange are fully compliant with the robot flange ISO standard.

  1. LOW WEIGHT
  2. With its low weight of only 200g (7 oz.), the Quick Changer has a low impact on the robot payload.
  3. INTEGRATED IN ALL ONROBOT TOOLS
  4. Easy to switch from one OnRobot tool to another on the major collaborative and light weight robot types
  5. ISO-9409-1 FLANGE
  6. Can be used on any robot arm, drone, or other equipment with an ISO-9409-1 flange
  7. NO SCREWING REQUIRED TO ATTACH A TOOL
  8. Redundant locking mechanism enables switching one tool to another without scewing
  9. FULLY COLLABORATIVE
  10. Simple to use, cost-effective, and has no sharp edges
  11. UP TO 20 KG (44 LB) PAYLOAD
  12. Small size, high payload up to 20 kg
Supplier's Site

Technical Specifications

  OnRobot A/S
Product Category Robotic Tool Changers
Product Number Quick Changer
Product Name End of Arm Tools
Pay Load 0.0 lbs (0.0 kg)
Unlock Full Specs
to access all available technical data

Similar Products

End of Arm Tools - Hex Force/Torque Sensor - OnRobot A/S
Specs
Applications Assembly
Weight 0.7651 lbs (0.3470 kg)
View Details
Round Quick-changer Ø 50 mm, 6 Air Inlets, Robot Side -  - FIPA Inc.
Specs
Power Supplied Pneumatic
Pay Load 44.96 lbs (20.39 kg)
Number of Pneumatic Ports 6
View Details