The ATI Robotic Tool Changer provides the flexibility to automatically change end-effectors or other peripheral tooling. These tool changers are designed to function reliably for millions of cycles at rated load while maintaining extremely high repeatability. For this reason, the ATI Tool Changer has become the number-one tool changer of choice around the world.
ATI Tool Changer models cover a wide range of applications, from very small payloads to heavy payload applications requiring significantly large moment capacity.
Lightweight and small size with a high-strength locking mechanism.
No-Touch locking technology allows up to 0.06 inch (1.5 mm) plate separation when locking.
Patented Fail-Safe locking mechanism design results in low force acting on the piston.
Large piston diameter and outward ball travel increase moment capacity.
All locking parts are made of Rc58 stainless steel.
Long-life bushings for pneumatic pass-through.
Suggested Payload Limit:
35 lb
Locking Force @ 80 psi (5.5 bar):
240 lb
Static Moment Capacity (X & Y):
220 lbf-in
Static Moment Capacity (Z):
300 lbf-in
Positional Repeatability - (X, Y, & Z):
0.0004 in
Weight - when coupled:
0.54 lb
Master Weight:
0.36 lb
Tool Weight:
0.18 lb
Maximum distance between Master & Tool plate before locking at 87 psi (6 bar):
0.06 in
Pneumatic Pass-through Ports (qty) Size:
(6) M5 or #10-32
The ATI Robotic Tool Changer provides the flexibility to automatically change end-effectors or other peripheral tooling. These tool changers are designed to function reliably for millions of cycles at rated load while maintaining extremely high repeatability. For this reason, the ATI Tool Changer has become the number-one tool changer of choice around the world.
ATI Tool Changer models cover a wide range of applications, from very small payloads to heavy payload applications requiring significantly large moment capacity.
- Lightweight and small size with a high-strength locking mechanism.
- No-Touch locking technology allows up to 0.06 inch (1.5 mm) plate separation when locking.
- Patented Fail-Safe locking mechanism design results in low force acting on the piston.
- Large piston diameter and outward ball travel increase moment capacity.
- All locking parts are made of Rc58 stainless steel.
- Long-life bushings for pneumatic pass-through.
|
Suggested Payload Limit: | 35 lb |
|
Locking Force @ 80 psi (5.5 bar): | 240 lb |
|
Static Moment Capacity (X & Y): | 220 lbf-in |
|
Static Moment Capacity (Z): | 300 lbf-in |
|
Positional Repeatability - (X, Y, & Z): | 0.0004 in |
|
Weight - when coupled: | 0.54 lb |
|
Maximum distance between Master & Tool plate before locking at 87 psi (6 bar): | 0.06 in |
|
Pneumatic Pass-through Ports (qty) Size: | (6) M5 or #10-32 |