Colombo Filippetti Spa End of Arm Tools HTC- CNC tool changer

Description
The HTCs (Horizontal Tool Changers) made by COLOMBO FILIPPETTI SPA are, mechanical, machine-independent tool changers assemblies which - by means of a cam drive - transform an incoming uniform rotary motion supplied by a gearmotor into a regular series of stop-and-go linear and rotary movements of the output shaft the arm of the tool gripper is fixed onto. The synchronized combination of movements performed by the gripper arm provides the typical tool change motion cycle. The tool change gripper arm has an automatic lock for the tools during motion. The main characteristics of this product is: precision, speed and smoothness of movements, low vibrations, quiet motion, versatility of application and minimum backlash.
Description
The HTCs (Horizontal Tool Changers) made by COLOMBO FILIPPETTI SPA are, mechanical, machine-independent tool changers assemblies which - by means of a cam drive - transform an incoming uniform rotary motion supplied by a gearmotor into a regular series of stop-and-go linear and rotary movements of the output shaft the arm of the tool gripper is fixed onto. The synchronized combination of movements performed by the gripper arm provides the typical tool change motion cycle. The tool change gripper arm has an automatic lock for the tools during motion. The main characteristics of this product is: precision, speed and smoothness of movements, low vibrations, quiet motion, versatility of application and minimum backlash.

Suppliers

Company
Product
Description
Supplier Links
End of Arm Tools - HTC- CNC tool changer - Colombo Filippetti Spa
Casirate d'Adda (BG), Italy
End of Arm Tools
HTC- CNC tool changer
End of Arm Tools HTC- CNC tool changer
The HTCs (Horizontal Tool Changers) made by COLOMBO FILIPPETTI SPA are, mechanical, machine-independent tool changers assemblies which - by means of a cam drive - transform an incoming uniform rotary motion supplied by a gearmotor into a regular series of stop-and-go linear and rotary movements of the output shaft the arm of the tool gripper is fixed onto. The synchronized combination of movements performed by the gripper arm provides the typical tool change motion cycle. The tool change gripper arm has an automatic lock for the tools during motion. The main characteristics of this product is: precision, speed and smoothness of movements, low vibrations, quiet motion, versatility of application and minimum backlash.

The HTCs (Horizontal Tool Changers) made by COLOMBO FILIPPETTI SPA are, mechanical, machine-independent tool changers assemblies which - by means of a cam drive - transform an incoming uniform rotary motion supplied by a gearmotor into a regular series of stop-and-go linear and rotary movements of the output shaft the arm of the tool gripper is fixed onto.

The synchronized combination of movements performed by the gripper arm provides the typical tool change motion cycle.

The tool change gripper arm has an automatic lock for the tools during motion.

The main characteristics of this product is: precision, speed and smoothness of movements, low vibrations, quiet motion, versatility of application and minimum backlash.

Supplier's Site

Technical Specifications

  Colombo Filippetti Spa
Product Category Robotic Tool Changers
Product Number HTC- CNC tool changer
Product Name End of Arm Tools
Unlock Full Specs
to access all available technical data

Similar Products

Quick-Change Robotic Tool Changer - QC-21 - ATI Industrial Automation
Specs
Pay Load 55 lbs (24.94 kg)
Static Moment X, Y 500 In-lbs (577 kg-cm)
Static Moment Z 690 In-lbs (796 kg-cm)
View Details
End of Arm Tools - Manual Electric Tool Changer - SMARTSHIFT robotics
Specs
Applications Material Handling; Pick and Place
Weight 0.3969 lbs (0.1800 kg)
Pay Load 110 lbs (50 kg)
View Details