ATI Industrial Automation Quick-Change Robotic Tool Changer QC-62

Description
The ATI Robotic Tool Changer provides the flexibility to automatically change end-effectors or other peripheral tooling. These tool changers are designed to function reliably for millions of cycles at rated load while maintaining extremely high repeatability. For this reason, the ATI Tool Changer has become the number-one tool changer of choice around the world. ATI Tool Changer models cover a wide range of applications, from very small payloads to heavy payload applications requiring significantly large moment capacity. Lightweight design with high strength. DeviceNet ready. No-Touch locking technology allows up to 0.12 inch (3.0 mm) plate separation when locking. Patented Fail-Safe locking mechanism design results in low force acting on the piston. Large piston diameter and outward ball travel increase moment capacity. All locking parts made of Rc58 stainless steel. Optional Lock and Unlock sensing with Sensor Interface Plate (SIP). Suggested Payload Limit: 160 lb Locking Force @ 80 psi (5.5 bar): 1700 lb Static Moment Capacity (X & Y): 1740 lbf-in Static Moment Capacity (Z): 2600 lbf-in Positional Repeatability - (X, Y, & Z): 0.0006 in Weight - when coupled: 8.65 lb Master Weight: 4.9 lb Tool Weight: 3.75 lb Maximum distance between Master & Tool plate before locking at 87 psi (6 bar): 0.12 in
Datasheet
Description
The ATI Robotic Tool Changer provides the flexibility to automatically change end-effectors or other peripheral tooling. These tool changers are designed to function reliably for millions of cycles at rated load while maintaining extremely high repeatability. For this reason, the ATI Tool Changer has become the number-one tool changer of choice around the world. ATI Tool Changer models cover a wide range of applications, from very small payloads to heavy payload applications requiring significantly large moment capacity. Lightweight design with high strength. DeviceNet ready. No-Touch locking technology allows up to 0.12 inch (3.0 mm) plate separation when locking. Patented Fail-Safe locking mechanism design results in low force acting on the piston. Large piston diameter and outward ball travel increase moment capacity. All locking parts made of Rc58 stainless steel. Optional Lock and Unlock sensing with Sensor Interface Plate (SIP). Suggested Payload Limit: 160 lb Locking Force @ 80 psi (5.5 bar): 1700 lb Static Moment Capacity (X & Y): 1740 lbf-in Static Moment Capacity (Z): 2600 lbf-in Positional Repeatability - (X, Y, & Z): 0.0006 in Weight - when coupled: 8.65 lb Master Weight: 4.9 lb Tool Weight: 3.75 lb Maximum distance between Master & Tool plate before locking at 87 psi (6 bar): 0.12 in
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick-Change Robotic Tool Changer - QC-62 - ATI Industrial Automation
Apex, NC, United States
Quick-Change Robotic Tool Changer
QC-62
Quick-Change Robotic Tool Changer QC-62
The ATI Robotic Tool Changer provides the flexibility to automatically change end-effectors or other peripheral tooling. These tool changers are designed to function reliably for millions of cycles at rated load while maintaining extremely high repeatability. For this reason, the ATI Tool Changer has become the number-one tool changer of choice around the world. ATI Tool Changer models cover a wide range of applications, from very small payloads to heavy payload applications requiring significantly large moment capacity. Lightweight design with high strength. DeviceNet ready. No-Touch locking technology allows up to 0.12 inch (3.0 mm) plate separation when locking. Patented Fail-Safe locking mechanism design results in low force acting on the piston. Large piston diameter and outward ball travel increase moment capacity. All locking parts made of Rc58 stainless steel. Optional Lock and Unlock sensing with Sensor Interface Plate (SIP). Suggested Payload Limit: 160 lb Locking Force @ 80 psi (5.5 bar): 1700 lb Static Moment Capacity (X & Y): 1740 lbf-in Static Moment Capacity (Z): 2600 lbf-in Positional Repeatability - (X, Y, & Z): 0.0006 in Weight - when coupled: 8.65 lb Master Weight: 4.9 lb Tool Weight: 3.75 lb Maximum distance between Master & Tool plate before locking at 87 psi (6 bar): 0.12 in

The ATI Robotic Tool Changer provides the flexibility to automatically change end-effectors or other peripheral tooling. These tool changers are designed to function reliably for millions of cycles at rated load while maintaining extremely high repeatability. For this reason, the ATI Tool Changer has become the number-one tool changer of choice around the world.

ATI Tool Changer models cover a wide range of applications, from very small payloads to heavy payload applications requiring significantly large moment capacity.

  • Lightweight design with high strength.
  • DeviceNet ready.
  • No-Touch locking technology allows up to 0.12 inch (3.0 mm) plate separation when locking.
  • Patented Fail-Safe locking mechanism design results in low force acting on the piston.
  • Large piston diameter and outward ball travel increase moment capacity.
  • All locking parts made of Rc58 stainless steel.
  • Optional Lock and Unlock sensing with Sensor Interface Plate (SIP).

Suggested Payload Limit:

160 lb

Locking Force @ 80 psi (5.5 bar):

1700 lb

Static Moment Capacity (X & Y):

1740 lbf-in

Static Moment Capacity (Z):

2600 lbf-in

Positional Repeatability - (X, Y, & Z):

0.0006 in

Weight - when coupled:

8.65 lb

Master Weight:

4.9 lb

Tool Weight:

3.75 lb

Maximum distance between Master & Tool plate before locking at 87 psi (6 bar):

0.12 in
Supplier's Site Datasheet

Technical Specifications

  ATI Industrial Automation
Product Category Robotic Tool Changers
Product Number QC-62
Product Name Quick-Change Robotic Tool Changer
Pay Load 160 lbs (72.56 kg)
Unlock Full Specs
to access all available technical data

Similar Products

End of Arm Tools - Active Contact Flange - FerRobotics Compliant Robot Technology GmbH
FerRobotics Compliant Robot Technology GmbH
View Details
End of Arm Tools - PreciGrip - AGS Automation Greifsysteme Schwope GmbH
AGS Automation Greifsysteme Schwope GmbH
Specs
Applications Assembly; Pick and Place
View Details
Tool Changers and Attachments for Robot Applications -  - Robot System Products
Specs
Power Supplied Pneumatic
Applications Assembly; Material Handling; Pick and Place; Welding
Weight 0.2205 to 46.3 lbs (0.1000 to 21 kg)
View Details