• 4x Hot-plug System Nodes in 4U, each Node:
• Up to 8x 3.5 Hot-swap SAS/SATA HDDs (8 per U)
• Optional SAS2 (6Gbps) via LSI® 2308 controller; SW RAID 0, 1, 10 support
• Dual Intel® Xeon® Processor E5-2600 Series; Socket R (LGA 2011)
• Up to 256GB ECC Reg. DDR3 1600MHz SDRAM in 8 DIMM sockets
• 4x 1280W Redundant Platinum Level (95%) Digital Power Supplies
• 1x PCI-E 3.0 x16 (Low-profile) via riser card
• Dual LAN ports via Intel® i350 Gigabit Ethernet controller
• Server Management with Onboard IPMI 2.0 through Dedicated LAN Port
| ASA Computers, Inc. | |
|---|---|
| Product Category | Network Servers |
| Product Number | ASA4016-X2H-S3-R |
| Product Name | 4U Fat Twin 4 Node Server |
| Form Factor | Rack Mounted |
| Other Features | Redundant Power Supplies |
| Main Memory | 512000 MB |