ASA Computers, Inc. 4U Server Tower ASA4014-X4T-S2-R

Description
Quad Intel® Xeon® processor 7500 series (8-Core) or new gen. Intel® Xeon® processors E7-4800 family (10-Core), with QPI up to 6.4 GT/s Up to 1TB DDR3 ECC Reg. DIMM Auto-switch for: 2 (x16) PCI-E 2.0 or 1 (x16) PCI-E 2.0 + 1 (x8) PCI-E 2.0 + 2 (x4) PCI-E 2.0 or 3 (x8) PCI-E 2.0 + 2 (x4) PCI-E slots Intel® 82576 Dual-Port Gigabit Ethernet Controller Total Hot-swap Drive Bays: 5x SAS/SATA Drives Support 1400W Gold Level Redundant High-efficiency Power Supplies
Description
Quad Intel® Xeon® processor 7500 series (8-Core) or new gen. Intel® Xeon® processors E7-4800 family (10-Core), with QPI up to 6.4 GT/s Up to 1TB DDR3 ECC Reg. DIMM Auto-switch for: 2 (x16) PCI-E 2.0 or 1 (x16) PCI-E 2.0 + 1 (x8) PCI-E 2.0 + 2 (x4) PCI-E 2.0 or 3 (x8) PCI-E 2.0 + 2 (x4) PCI-E slots Intel® 82576 Dual-Port Gigabit Ethernet Controller Total Hot-swap Drive Bays: 5x SAS/SATA Drives Support 1400W Gold Level Redundant High-efficiency Power Supplies

Suppliers

Company
Product
Description
Supplier Links
4U Server Tower - ASA4014-X4T-S2-R - ASA Computers, Inc.
Mountain View, CA, USA
4U Server Tower
ASA4014-X4T-S2-R
4U Server Tower ASA4014-X4T-S2-R
Quad Intel® Xeon® processor 7500 series (8-Core) or new gen. Intel® Xeon® processors E7-4800 family (10-Core), with QPI up to 6.4 GT/s Up to 1TB DDR3 ECC Reg. DIMM Auto-switch for: 2 (x16) PCI-E 2.0 or 1 (x16) PCI-E 2.0 + 1 (x8) PCI-E 2.0 + 2 (x4) PCI-E 2.0 or 3 (x8) PCI-E 2.0 + 2 (x4) PCI-E slots Intel® 82576 Dual-Port Gigabit Ethernet Controller Total Hot-swap Drive Bays: 5x SAS/SATA Drives Support 1400W Gold Level Redundant High-efficiency Power Supplies
  • Quad Intel® Xeon® processor 7500 series (8-Core) or new gen. Intel® Xeon® processors E7-4800 family (10-Core), with QPI up to 6.4 GT/s
  • Up to 1TB DDR3 ECC Reg. DIMM
  • Auto-switch for: 2 (x16) PCI-E 2.0 or 1 (x16) PCI-E 2.0 + 1 (x8) PCI-E 2.0 + 2 (x4) PCI-E 2.0 or 3 (x8) PCI-E 2.0 + 2 (x4) PCI-E slots
  • Intel® 82576 Dual-Port Gigabit Ethernet Controller
  • Total Hot-swap Drive Bays: 5x SAS/SATA Drives Support
  • 1400W Gold Level Redundant High-efficiency Power Supplies
Supplier's Site

Technical Specifications

  ASA Computers, Inc.
Product Category Network Servers
Product Number ASA4014-X4T-S2-R
Product Name 4U Server Tower
Form Factor Rack Mounted
Other Features Redundant Fan Modules
Main Memory 512000 MB
Unlock Full Specs
to access all available technical data

Similar Products

16-Port Serial Device Server, AC Input, DB9, Rackmount - EKI-1526-CE - Advantech
Specs
Server Type Network Server
Form Factor Rack Mounted
Operating Temperature -10 to 60 C (14 to 140 F)
View Details
Axial AX304 Dual CPU 3U Edge Server w/ Dual GPUs, Dual Network Adapters & NVMe Storage - AX304 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 5 to 40 C (41 to 104 F)
Processor Type Intel Pentium III Xeon
View Details
C6670-0010 | Control cabinet industrial server -  - Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
ShareCenter Pro 1250, S-Series Network Storage, 6-Bay Desktop - DNS-1250-06 - D-Link Systems, Inc.
Specs
Server Type Applications / File Server
Form Factor Desktop / Pedestal
Operating Temperature 5 to 35 C (41 to 95 F)
View Details