ASA2041-X2O-S3-R -- 2U STORAGE SERVER SANDY BRIDGE PROCESSOR
ASA Computers, Inc.
2U Storage Server Sandy Bridge Processor
ASA2041-X2O-S3-R
Description
Intel® Xeon® processor E5-2600 series, with QPI up to 6.4 GT/s
Intel® C602 Chipset
Up to 768GB DDR3 1600/1333/ 1066/ 800MHz ECC Registered DIMM / 48GB Unbuffered DIMM
Intel® 82576 Dual-Port Gigabit Ethernet Controller
1 (x16) PCI-E 2.0 + 1 UIO or 1 (x16) PCI-E 2.0
24x 2.5 SAS / SATA Hot-swap drive trays
1100W (1 + 1) Redundant Power Supply
Description
Intel® Xeon® processor E5-2600 series, with QPI up to 6.4 GT/s
Intel® C602 Chipset
Up to 768GB DDR3 1600/1333/ 1066/ 800MHz ECC Registered DIMM / 48GB Unbuffered DIMM
Intel® 82576 Dual-Port Gigabit Ethernet Controller
1 (x16) PCI-E 2.0 + 1 UIO or 1 (x16) PCI-E 2.0
24x 2.5 SAS / SATA Hot-swap drive trays
1100W (1 + 1) Redundant Power Supply
Suppliers
Intel® Xeon® processor E5-2600 series, with QPI up to 6.4 GT/s
Intel® C602 Chipset
Up to 768GB DDR3 1600/1333/ 1066/ 800MHz ECC Registered DIMM / 48GB Unbuffered DIMM
Intel® 82576 Dual-Port Gigabit Ethernet Controller
1 (x16) PCI-E 2.0 + 1 UIO or 1 (x16) PCI-E 2.0
24x 2.5 SAS / SATA Hot-swap drive trays
1100W (1 + 1) Redundant Power Supply
- Intel® Xeon® processor E5-2600 series, with QPI up to 6.4 GT/s
- Intel® C602 Chipset
- Up to 768GB DDR3 1600/1333/ 1066/ 800MHz ECC Registered DIMM / 48GB Unbuffered DIMM
- Intel® 82576 Dual-Port Gigabit Ethernet Controller
- 1 (x16) PCI-E 2.0 + 1 UIO or 1 (x16) PCI-E 2.0
- 24x 2.5 SAS / SATA Hot-swap drive trays
- 1100W (1 + 1) Redundant Power Supply
Supplier's Site
Technical Specifications
|
Product Category
|
Network Servers |
|
Product Number
|
ASA2041-X2O-S3-R |
|
Product Name
|
2U Storage Server Sandy Bridge Processor |
|
Form Factor
|
Rack Mounted
|
|
Other Features
|
Redundant Power Supplies; Redundant Fan Modules
|
|
Processor Type
|
Intel Pentium III Xeon
|
|
Main Memory
|
768000 MB
|
Unlock Full Specs
to access all available technical data
Similar Products
Server Type
Network Server
Form Factor
Rack Mounted
Operating Temperature
0 to 60 C (32 to 140 F)
View Details
Server Type
Network Server
Operating Temperature
5 to 40 C (41 to 104 F)
Processor Type
Intel Pentium III Xeon
View Details
Server Type
Network Server; Web Server
Form Factor
DIN-Rail Mounting
Operating System
Microsoft Windows; Linux; SCO UnixWare; Unix
View Details