ASA1147-X1Q-S3 -- 1U SERVER UNI PROCESSOR
ASA Computers, Inc.
1U Server UNI Processor
ASA1147-X1Q-S3
Description
Intel® Xeon® Processor E3-1200 family; socket H2 (LGA 1155)
Intel® C202 PCH Chipset
2x 3.5 Hot-swap SATA HDDs
1x PCI-E 2.0 x8 slot
Up to 32GB DDR3 ECC 1333/1066MHz UDIMMs
Intel® 82579LM and 82574L, 2x Gigabit Ethernet LAN ports
6x SATA 2.0 with RAID 0, 1, 5, 10
200W low noise High-efficeiency Power Supplies
Description
Intel® Xeon® Processor E3-1200 family; socket H2 (LGA 1155)
Intel® C202 PCH Chipset
2x 3.5 Hot-swap SATA HDDs
1x PCI-E 2.0 x8 slot
Up to 32GB DDR3 ECC 1333/1066MHz UDIMMs
Intel® 82579LM and 82574L, 2x Gigabit Ethernet LAN ports
6x SATA 2.0 with RAID 0, 1, 5, 10
200W low noise High-efficeiency Power Supplies
Suppliers
Intel® Xeon® Processor E3-1200 family; socket H2 (LGA 1155)
Intel® C202 PCH Chipset
2x 3.5 Hot-swap SATA HDDs
1x PCI-E 2.0 x8 slot
Up to 32GB DDR3 ECC 1333/1066MHz UDIMMs
Intel® 82579LM and 82574L, 2x Gigabit Ethernet LAN ports
6x SATA 2.0 with RAID 0, 1, 5, 10
200W low noise High-efficeiency Power Supplies
- Intel® Xeon® Processor E3-1200 family; socket H2 (LGA 1155)
- Intel® C202 PCH Chipset
- 2x 3.5 Hot-swap SATA HDDs
- 1x PCI-E 2.0 x8 slot
- Up to 32GB DDR3 ECC 1333/1066MHz UDIMMs
- Intel® 82579LM and 82574L, 2x Gigabit Ethernet LAN ports
- 6x SATA 2.0 with RAID 0, 1, 5, 10
- 200W low noise High-efficeiency Power Supplies
Supplier's Site
Technical Specifications
|
Product Category
|
Network Servers |
|
Product Number
|
ASA1147-X1Q-S3 |
|
Product Name
|
1U Server UNI Processor |
|
Form Factor
|
Rack Mounted
|
|
Other Features
|
Redundant Power Supplies; Redundant Fan Modules
|
|
Main Memory
|
32000 MB
|
Unlock Full Specs
to access all available technical data
Similar Products
Server Type
Network Server
Operating Temperature
5 to 40 C (41 to 104 F)
Processor Type
Intel Pentium III Xeon
View Details
Server Type
Network Server
Operating Temperature
0 to 60 C (32 to 140 F)
Processor Type
Intel® Xeon® 6 Processors
View Details
Form Factor
Rack Mounted
Other Features
Redundant Power Supplies
Main Memory
512000 MB
View Details